X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BlueFRITZ! ISDN Set v2.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001598
Category :
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN access devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:30:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8693
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name AVM BlueFRITZ! ISDN Set v2.0:
The short editorial description of AVM BlueFRITZ! ISDN Set v2.0
BlueFRITZ! ISDN Set v2.0

Marketing text AVM BlueFRITZ! ISDN Set v2.0

:
The official marketing text of AVM BlueFRITZ! ISDN Set v2.0 as supplied by the manufacturer
The BlueFRITZ! ISDN Set delivers ISDN websurfing, e-mail and faxing with wireless convenience. The set combines the compact BlueFRITZ! AP-ISDN access point with the BlueFRITZ! USB v2.0 Bluetooth dongle. The TÜV-tested firewall and built-in dialer protection ensure security in Internet use, while the extensive software included maximizes the convenience of ISDN and Bluetooth.
Short summary description AVM BlueFRITZ! ISDN Set v2.0:
This short summary of the AVM BlueFRITZ! ISDN Set v2.0 data-sheet is auto-generated and uses the product title and the first six key specs.
AVM BlueFRITZ! ISDN Set v2.0, Bluetooth, ISDN, Wireless, EURO-ISDN, ISDN DSS1/ETSI
Long summary description AVM BlueFRITZ! ISDN Set v2.0:
This is an auto-generated long summary of AVM BlueFRITZ! ISDN Set v2.0 based on the first three specs of the first five spec groups.
AVM BlueFRITZ! ISDN Set v2.0. Data link protocols: Bluetooth, ISDN. Connectivity technology: Wireless, Supported protocols: EURO-ISDN, ISDN DSS1/ETSI. Weight: 35 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
723 kbit/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 Professional, Microsoft Windows 98/ME, Microsoft Windows XP
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
BlueFRITZ!, the FRITZ! communications
CAPI support
CAPI 2.0
Ports & interfaces
Data link protocols
Bluetooth, ISDN
Modem
Connectivity technology
Wireless
Supported protocols
EURO-ISDN, ISDN DSS1/ETSI
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
35 g