X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A1 PCMCIA v2.0 englisch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001400
Category :
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN access devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10344
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name AVM A1 PCMCIA v2.0 englisch:
The short editorial description of AVM A1 PCMCIA v2.0 englisch
AVM ISDN-CONTROLLER A1 NMS 2.0 PCMCIA UK (NMS)

Marketing text AVM A1 PCMCIA v2.0 englisch

:
The official marketing text of AVM A1 PCMCIA v2.0 englisch as supplied by the manufacturer
The AVM ISDN-Controller A1 PCMCIA provides all the features of the AVM ISDN-Controller A1 in a credit-card format for mobile computers. The controller is just 5 millimeters thin, and fits in any notebook or laptop with a PCMCIA slot. The A1 PCMCIA is a passive controller with all the capabilities of the ISDN-Controller A1.
Short summary description AVM A1 PCMCIA v2.0 englisch:
This short summary of the AVM A1 PCMCIA v2.0 englisch data-sheet is auto-generated and uses the product title and the first six key specs.
AVM A1 PCMCIA v2.0 englisch, ISDN, PC-Card-Businterface, X.75, HDLC transparent, ISO 8208, X.31, T.70, T.90NL, V.110, V.120, transparent, Fax G3 und V.32bis
Long summary description AVM A1 PCMCIA v2.0 englisch:
This is an auto-generated long summary of AVM A1 PCMCIA v2.0 englisch based on the first three specs of the first five spec groups.
AVM A1 PCMCIA v2.0 englisch. Data link protocols: ISDN. Modem speed: 128 Kbit/s, Interface type: PC-Card-Businterface, B-channel protocols: X.75, HDLC transparent, ISO 8208, X.31, T.70, T.90NL, V.110, V.120, transparent, Fax G3 und V.32bis
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
D-channel protocols
DSS1, 1TR6, NI-1, 5ESS
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 9x/2000/NT 4.0/MS-DOS
Ports & interfaces
Data link protocols
ISDN
Modem
Modem speed
The speed at which data is transferred by a modem.
128 Kbit/s
Interface type
PC-Card-Businterface
B-channel protocols
X.75, HDLC transparent, ISO 8208, X.31, T.70, T.90NL, V.110, V.120, transparent, Fax G3 und V.32bis (Modem)
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
5 mm