X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Card USB v2.0 englisch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001364
Category :
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN access devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10692
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Long product name AVM FRITZ!Card USB v2.0 englisch:
The short editorial description of AVM FRITZ!Card USB v2.0 englisch
FRITZ!CARD USB NMS 2.00 UK (NMS)

Marketing text AVM FRITZ!Card USB v2.0 englisch

:
The official marketing text of AVM FRITZ!Card USB v2.0 englisch as supplied by the manufacturer
The external ISDN controller FRITZ!Card USB v2.0 provides all the familiar functions of an internal hardware component, in addition to all the advantages of USB. Once connected to the USB port, the ISDN controller is automatically detected and fully configured by the operating system, ready to be used by the PC or notebook. In Windows Me/2000, FRITZ!Card USB also takes advantage of the Advanced Configuration Power Interface (ACPI). Installed on an ACPI-compatible system, FRITZ!Card USB v2.0 provides an additional remote wake-up option from stand-by mode.
Short summary description AVM FRITZ!Card USB v2.0 englisch:
This short summary of the AVM FRITZ!Card USB v2.0 englisch data-sheet is auto-generated and uses the product title and the first six key specs.
AVM FRITZ!Card USB v2.0 englisch, ISDN, X.75 LAPB (HDLC), HDLC transparent, V.110 bit-rate adaptation,X.31 Case a und b (X.25),T.70/T.90,V.1, 78 x 103 x 23 mm
Long summary description AVM FRITZ!Card USB v2.0 englisch:
This is an auto-generated long summary of AVM FRITZ!Card USB v2.0 englisch based on the first three specs of the first five spec groups.
AVM FRITZ!Card USB v2.0 englisch. Data link protocols: ISDN. Modem speed: 64 Kbit/s, B-channel protocols: X.75 LAPB (HDLC), HDLC transparent, V.110 bit-rate adaptation,X.31 Case a und b (X.25),T.70/T.90,V.1. Weight: 92 g, Dimensions (WxDxH): 78 x 103 x 23 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
D-channel protocols
DSS1
Data compression
V42bis/X75
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98/2000 Professional/NT 4.0/ME/XP/Linux
Ports & interfaces
Data link protocols
ISDN
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB
Modem
Modem speed
The speed at which data is transferred by a modem.
64 Kbit/s
B-channel protocols
X.75 LAPB (HDLC), HDLC transparent, V.110 bit-rate adaptation,X.31 Case a und b (X.25),T.70/T.90,V.120, CAPI Soft Fax G3, CAPI Soft Modem V.32bis, CAPI Soft Compression V.42bis/X.75
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
92 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
78 x 103 x 23 mm