Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Card PnP Wired ISDN access device

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Card PnP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001333
Category
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN access devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22108
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 21 Aug 2017 18:56:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name AVM FRITZ!Card PnP Wired ISDN access device :
The short editorial description of AVM FRITZ!Card PnP Wired ISDN access device

FRITZ!CARD PNP UK (NMS)
More>>>

AVM FRITZ!Card PnP Wired ISDN access device:
The official marketing text of AVM FRITZ!Card PnP Wired ISDN access device as supplied by the manufacturer
FRITZ!Card provides you with a powerful, complete package that quickly and easily equips your computer with the capabilities of an ISDN communications center. FRITZ!Card connects you to the network of your choice at ISDN speed.

The package includes a powerful passive ISDN-Controller with CAPI 2.0 drivers for the Windows 95/98/NT/2000 operating systems, as well as the comprehensive ISDN communication software FRITZ!, with modules for file transfer, fax, telephony and an answering machine. System drivers are also included to support the use of ISDN in Windows' Dial-up Networking for Internet and RAS connections, including channel bundling (ML-PPP). A new component on the FRITZ!Card CD is the TAPI driver. The CD also contains current access software for cooperating on-line services, T-Online, AOL, CompuServe and UUNET. FRITZ!Card is available as an internal ISDN-Controller for PCI, ISA and PCMCIA bus slots. The convenient on-line communications package thus supports all common PC and notebook bus systems.

This is a PnP version which plug & play capability makes FRITZ!Card PnP especially easy to install in Windows 95, Windows 98 and Windows 2000.
Short summary description AVM FRITZ!Card PnP Wired ISDN access device:
This short summary of the AVM FRITZ!Card PnP Wired ISDN access device data-sheet is auto-generated and uses the product title and the first six key specs.
AVM FRITZ!Card PnP, Wired, ISA, X.75, EURO-ISDN, ISDN DSS1/ETSI, 14.4 Kbps, 16 MB, Intel 486
Long summary description AVM FRITZ!Card PnP Wired ISDN access device :

AVM FRITZ!Card PnP. Connectivity technology: Wired, Interface type: ISA, Supported protocols: X.75, EURO-ISDN, ISDN DSS1/ETSI. Minimum RAM: 16 MB, Minimum processor: Intel 486

This is an auto-generated long summary of AVM FRITZ!Card PnP Wired ISDN access device based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95/98/NT/2000
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
128 Kbps
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x network - ISDN - RJ-45
Modem
Connectivity technology
Wired
Interface type
ISA
Supported protocols
X.75, EURO-ISDN, ISDN DSS1/ETSI
Maximum fax transfer rate
14.4 Kbps
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
16 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel 486
X