location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery L4737REV-25 self-adhesive label Rounded rectangle Removable White 810 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L4737REV-25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L4737REV-25
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182047378 show
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery L4737REV-25 self-adhesive label Rounded rectangle Removable White 810 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rounded rectangle Removable DIN A4 White
  • - Material: Paper
  • - Printable
  • - Print technology: Laser/Inkjet
  • - 810 pc(s)
Long product name Avery L4737REV-25 self-adhesive label Rounded rectangle Removable White 810 pc(s) :
The long product name of Avery L4737REV-25 self-adhesive label Rounded rectangle Removable White 810 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Removable Labels, 25 Sheets per Pack, 27 Labels per Sheet, 63.5 x 29.6mm, white
More>>>
Short summary description Avery L4737REV-25 self-adhesive label Rounded rectangle Removable White 810 pc(s):
This short summary of the Avery L4737REV-25 self-adhesive label Rounded rectangle Removable White 810 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avery L4737REV-25, White, Rounded rectangle, Removable, DIN A4, Universal, Paper

Long summary description Avery L4737REV-25 self-adhesive label Rounded rectangle Removable White 810 pc(s):
This is an auto-generated long summary of Avery L4737REV-25 self-adhesive label Rounded rectangle Removable White 810 pc(s) based on the first three specs of the first five spec groups.

Avery L4737REV-25. Product colour: White, Shape: Rounded rectangle, Adhesive type: Removable. Width: 63.5 mm, Height: 29.6 mm. Labels per pack: 810 pc(s), Labels per sheet: 27 pc(s), Media sheets per package: 30 sheets

Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)