location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery Superior A4 200g White Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Superior A4 200g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2347
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2018 23:03:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery Superior A4 200g White Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 g/m²
  • - Finish type: Gloss
  • - White
More>>>
Short summary description Avery Superior A4 200g White Gloss:
This short summary of the Avery Superior A4 200g White Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Avery Superior A4 200g, Gloss, 200 g/m², White, 15 - 30 °C, 5 - 30 °C, 20 - 75%

Long summary description Avery Superior A4 200g White Gloss:
This is an auto-generated long summary of Avery Superior A4 200g White Gloss based on the first three specs of the first five spec groups.

Avery Superior A4 200g. Finish type: Gloss, Media weight: 200 g/m², Product colour: White. Media size (1 slide): A4, Media sheets per package: 30 sheets