location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avanti WBV19DZ wine cooler Compressor wine cooler Freestanding Stainless steel 19 bottle(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avanti Check ‘Avanti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WBV19DZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBV19DZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0079841700196 show
Category:
Equipment used for the cooling of wine e.g. insulated container.
Wine Coolers Check ‘Avanti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avanti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2021 14:56:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avanti WBV19DZ wine cooler Compressor wine cooler Freestanding Stainless steel 19 bottle(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Compressor wine cooler 19 bottle(s) Number of temperature zones: 2 Stainless steel
  • - Number of doors: 2
  • - Defrost function
  • - Built-in display Interior light
Long product name Avanti WBV19DZ wine cooler Compressor wine cooler Freestanding Stainless steel 19 bottle(s) :
The long product name of Avanti WBV19DZ wine cooler Compressor wine cooler Freestanding Stainless steel 19 bottle(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24",19 Bottles, 40° - 65° F, 596.9 x 628.65 x 863.6 mm
More>>>
Short summary description Avanti WBV19DZ wine cooler Compressor wine cooler Freestanding Stainless steel 19 bottle(s):
This short summary of the Avanti WBV19DZ wine cooler Compressor wine cooler Freestanding Stainless steel 19 bottle(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avanti WBV19DZ, Compressor wine cooler, Freestanding, 19 bottle(s), Interior light, Stainless steel

Long summary description Avanti WBV19DZ wine cooler Compressor wine cooler Freestanding Stainless steel 19 bottle(s):
This is an auto-generated long summary of Avanti WBV19DZ wine cooler Compressor wine cooler Freestanding Stainless steel 19 bottle(s) based on the first three specs of the first five spec groups.

Avanti WBV19DZ. Appliance placement: Freestanding, Housing colour: Stainless steel, Inner colour: Black. Bottles capacity: 19 bottle(s), Product type: Compressor wine cooler, Temperature range (zone 1): 4.4 - 18.3 °C. Control type: Buttons. AC input voltage: 115 V, AC input frequency: 60 Hz. Width: 596.9 mm, Depth: 628.6 mm, Height: 863.6 mm