location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avanti MO1450TW microwave 39.64 L 1000 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avanti Check ‘Avanti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO1450TW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MO1450TW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0079841314508 show
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Avanti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avanti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avanti MO1450TW microwave 39.64 L 1000 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.64 L 1000 W White
  • - Defrost function
  • - Buttons
Long product name Avanti MO1450TW microwave 39.64 L 1000 W White :
The long product name of Avanti MO1450TW microwave 39.64 L 1000 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000W, 1.4 Cu. Ft., White
More>>>
Short summary description Avanti MO1450TW microwave 39.64 L 1000 W White:
This short summary of the Avanti MO1450TW microwave 39.64 L 1000 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Avanti MO1450TW, 39.64 L, 1000 W, Buttons, White

Long summary description Avanti MO1450TW microwave 39.64 L 1000 W White:
This is an auto-generated long summary of Avanti MO1450TW microwave 39.64 L 1000 W White based on the first three specs of the first five spec groups.

Avanti MO1450TW. Interior capacity: 39.64 L, Microwave power: 1000 W, Control type: Buttons, Product colour: White

Country Distributor
United States 1 distributor(s)