location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avanti AR2416B fridge Freestanding 62.3 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avanti Check ‘Avanti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR2416B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR2416B
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Avanti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avanti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avanti AR2416B fridge Freestanding 62.3 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Freestanding 62.3 L
  • - Automatic defrost (fridge)
  • - Reversible doors
  • - 193 kWh
Long product name Avanti AR2416B fridge Freestanding 62.3 L Black :
The long product name of Avanti AR2416B fridge Freestanding 62.3 L Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.2Cu.Ft., 193kWh, 110V/60Hz, 38lbs, Black
More>>>
Short summary description Avanti AR2416B fridge Freestanding 62.3 L Black:
This short summary of the Avanti AR2416B fridge Freestanding 62.3 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Avanti AR2416B, 62.3 L, Black

Long summary description Avanti AR2416B fridge Freestanding 62.3 L Black:
This is an auto-generated long summary of Avanti AR2416B fridge Freestanding 62.3 L Black based on the first three specs of the first five spec groups.

Avanti AR2416B. Fridge net capacity: 62.3 L. Door hinge: Right. Annual energy consumption: 193 kWh. Weight: 17.2 kg. Product colour: Black

Country Distributor
United States 1 distributor(s)