location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN US421A KVM switch Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
US421A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US421A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423772847
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:17
The date of the most recent change of this product data-sheet in Icecat.
Quick Start Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN US421A user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN US421A KVM switch Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enables four computers to share a single USB peripheral device
  • - Simple port selection via pushbuttons, configuration utility, or Auto Switch function
  • - Auto Switch Function - no need for print server
  • - USB 2.0 compliant
  • - Supports transfer rates up to 480 Mbps
  • - Multiplatform support - Windows and Mac
  • - LED indicators display port focus
  • - Overcurrent protection
  • - Bus-powered
  • - Hot pluggable
  • - Buzzer indicates switching between computers
  • - Supports multifunction printers
Long product name ATEN US421A KVM switch Black, Silver :
The long product name of ATEN US421A KVM switch Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB 2.0 Peripheral Switch
More>>>
ATEN US421A KVM switch Black, Silver:
The official description of ATEN US421A KVM switch Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The US421A is a 4-port USB 2.0 Peripheral Switch that allows up to 4 computers to share the use of a single USB peripheral device (such as a printer, scanner, mass storage drive, etc.) on a one-at-a-time basis.

The peripheral focus can be given to a computer manually by using pushbuttons on the switch, using the software-based configuration utility, or by the Auto Switch function.
Compatible with both Windows and Mac, and with multifunction printer support, the US421A is the ideal way to share the latest USB 2.0 peripherals in a multimedia office environment.

Short summary description ATEN US421A KVM switch Black, Silver:
This short summary of the ATEN US421A KVM switch Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN US421A, Black, Silver

Long summary description ATEN US421A KVM switch Black, Silver:
This is an auto-generated long summary of ATEN US421A KVM switch Black, Silver based on the first three specs of the first five spec groups.

ATEN US421A. Console ports: USB B, USB connector type: USB Type-A, USB Type-B, Console port: USB. Data transfer rate (max): 0.48 Gbit/s. Product colour: Black, Silver, Housing material: Plastic. Width: 79.6 mm, Depth: 104 mm, Height: 22 mm. Quantity per pack: 1 pc(s)

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
No
Mouse port type *
No
USB 2.0 Type-B ports quantity
4
Console ports *
USB B
Console USB ports quantity
4
USB connector type
USB Type-A, USB Type-B
USB version
2.0
Console port
USB
Performance
Data transfer rate (max)
0.48 Gbit/s
Plug and Play
Yes
Design
Rack mounting *
No
Product colour *
Black, Silver
Housing material
Plastic
Design
LED indicators
Yes
Push button
Yes
Display
Built-in display *
No
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
79.6 mm
Depth
104 mm
Height
22 mm
Weight
97 g
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)