location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN US221A computer data switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
US221A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US221A
Category:
A switch box that routes an input signal to an output line e.g. to connect several computers to a single printer.
Computer Data Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:14
The date of the most recent change of this product data-sheet in Icecat.
Quick Start Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN US221A user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN US221A computer data switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enables two computers to share a single USB peripheral device
  • - Simple port selection via pushbuttons, configuration utility, or Auto Switch function
  • - Auto Switch Function - no need for print server
  • - USB 2.0 compliant
  • - Supports transfer rates up to 480 Mbps
  • - Multiplatform support - Windows and Mac
  • - LED indicators display port focus
  • - Overcurrent protection
  • - Bus-powered
  • - Hot pluggable
  • - Buzzer indicates switching between computers
  • - Supports multifunction printers
Long product name ATEN US221A computer data switch :
The long product name of ATEN US221A computer data switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB 2.0 Peripheral Switch
More>>>
ATEN US221A computer data switch:
The official description of ATEN US221A computer data switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The US221A is a 2-port USB 2.0 Peripheral Switch that allows up to 2 computers to share the use of a single USB peripheral device (such as a printer, scanner, mass storage drive, etc.) on a one-at-a-time basis.

The peripheral focus can be given to a computer manually by using pushbuttons on the switch, using the software-based configuration utility, or by the Auto Switch function.
Compatible with both Windows and Mac, and with multifunction printer support, the US221A is the ideal way to share the latest USB 2.0 peripherals in a multimedia office environment.

Short summary description ATEN US221A computer data switch:
This short summary of the ATEN US221A computer data switch data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN US221A, 0.48 Gbit/s, Black, Silver, Plastic, 5 - 40 °C, -20 - 60 °C, 0 - 80%

Long summary description ATEN US221A computer data switch:
This is an auto-generated long summary of ATEN US221A computer data switch based on the first three specs of the first five spec groups.

ATEN US221A. Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black, Silver, Housing material: Plastic. Width: 65.8 mm, Depth: 71.8 mm, Height: 24.4 mm. Cables included: USB. Quantity per pack: 1 pc(s)

Ports & interfaces
USB 2.0 ports quantity *
3
Performance
Maximum data transfer rate *
0.48 Gbit/s
LED indicators
Yes
Over current protection
Yes
Hot-Plug support
Yes
Product colour
Black, Silver
Housing material
Plastic
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
65.8 mm
Depth
71.8 mm
Height
24.4 mm
Weight
54 g
Packaging content
Cables included
USB
Quick start guide
Yes
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)