location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KN2140v KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KN2140v
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2995 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:56:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KN2140v KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - 1600 x 1200 pixels
  • - Housing material: Metal
  • - 43 W
Long product name ATEN KN2140v KVM switch Rack mounting Black :
The long product name of ATEN KN2140v KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40-Port 3-Bus CAT5e/6 KVM Over IP Switch, with Audio & Virtual Media Support
More>>>
ATEN KN2140v KVM switch Rack mounting Black:
The official description of ATEN KN2140v KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

Hardware
- High port density - RJ-45 connectors and Cat 5e/6 cable for up to 40 ports in a 1U housing
- Two separate buses for remote KVM over IP access
- Two 10/100/1000 Mbps NICs for redundant LAN or two IP operation
- Blade server support
- Supports PS/2, USB, Sun Legacy (13W3) and serial (RS-232) connectivity
- Local console provides PS/2 and USB keyboard and mouse support
- Supports multiplatform server environments: Windows, Mac, Sun, Linux and VT100 based serial devices
- Audio enabled
- Virtual Media support lets you map DVD-CD-ROMs and other storage media to a remote server
- Dual Power Supply
- High video resolution - up to 1600 x 1200 @ 60Hz - 32 bit color depth for the local console; up to 1600 x 1200 @ 60Hz with 24 bit color depth for remote sessions, at up to 50 m
- Monitor and control up to 40 computers on a single level, or control up to 640 computers in a two-level cascade*

* Cascade-compatible KVM Switches include the following: CS9134, CS9138, CS88A, KH1508, KH1516, KH1508A, and KH1516A. Some KVM Over the NET™ features may not be supported, depending on the functionality of the cascaded KVM switch.

Management
- Up to 64 user accounts - up to 32 users simultaneously share the control
- Green IT-Fan speed varies according to temperature
- End session feature - administrators can terminate running sessions
- Event logging and Windows-based Log Server support
- Critical system event notification via SMTP email; SNMP trap and Syslog support
- Customizable events notification
- Firmware upgradeable
- Out-of-Band Access-Modem dial-in/dial out/dial back support
- Adapter ID Function: Stores port information allowing administrators to relocate the servers to different ports, without having to re-configure the adapters and switches
- Port Share Mode allows multiple users to gain access to a server simultaneously
- Integration with ALTUSEN CC2000 Management software
- Power Association enables the switch’s KVM ports to be associated with an ATEN/ALTUSEN’S PDUs power outlets for remote power management of the servers from the switch’s interface
- Manage browser access methods(Browser, http, https)
- IPv6 capable

Ease-to-Use Interface
- Local Console, browser-based, and AP GUIs offer a unified multilanguage interface to minimize user training time and increase productivity
- Multiplatform client support (Windows, Mac OS X, Linux, Sun)
- Multi-browser support: Internet Explorer, Chrome, Firefox, Safari, Opera, Mozilla, Netscape
- Browser-based UI in pure Web technology allows administrators to perform administrative tasks without pre-installed Java software package required
- User can launch multiple Virtual Remote Desktop to control multiple connected servers from the same login session
- Magic Panel
- Full-screen or sizable and scalable Virtual Remote Desktop
- Panel Array Mode available to both local console operators and remote access users
- Keyboard/Mouse Broadcast – keyboard and mouse inputs can be duplicated on all the attached servers
- Video syncing with the local console – local console monitor’s EDID information stored on the KVM Adapter Cables for display resolution optimization

Advanced Security
- Remote authentication support: RADIUS, LDAP, LDAPS, and MS Active Directory
- 128-bit SSL encryption to protect password when users log in
- Flexible encryption design allows users to choose any combination of 56-bit DES, 168-bit 3DES, 256-bit AES, 128-bit RC4, or Random for independent KB/Mouse, video, and virtual media data encryption
- Support for IP/MAC Filter
- Configurable user and group permissions for server access and control
- Automated CSR creation utility and third party CA certificate authentication

Virtual Media
- Virtual media enables file applications, OS patching, software installation and diagnostic testing
- Works with USB enabled servers in operating system and BIOS level
- Supports DVD/CD drives, USB mass storage devices, PC hard drives and ISO images

Virtual Remote Desktop
- Video quality and video tolerance can be adjusted to optimize data transfer speed; monochrome color depth setting, threshold and noise settings for compression of the data bandwidth in low bandwidth situations
- Full screen video display or scalable video display
- Message Board for communication among remote usersc
- Mouse DynaSync -automatically synchronizes the local and remote mouse movements
- Exit Macros support
- On-screen keyboard with multilanguage support
- BIOS-level access

Package Contents

- 1x KN2140v KVM Over the NET™ Switch
- 2x SA0142 Serial Adapters (RJ45-F to DB9-M; DTE to DCE)
- 2x 1ADP-0008-001G Power Cords
- 2x Utility Power Cord
- 1x 5-in-1 Console Cable
- 1x Rack Mount Kit
- 1x Foot Pad Set (4 pcs.)1x User Instructions

Short summary description ATEN KN2140v KVM switch Rack mounting Black:
This short summary of the ATEN KN2140v KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KN2140v, 1600 x 1200 pixels, Ethernet LAN, Rack mounting, 43 W, 1U, Black

Long summary description ATEN KN2140v KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN KN2140v KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN KN2140v. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Security algorithms: 256-bit AES, 3DES, 64-bit WEP, 802.1x RADIUS, DES, SSL/TLS. Maximum resolution: 1600 x 1200 pixels, Scan interval: 255 s, Number of users: 32 user(s). Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power consumption (typical): 43 W. Compliance certificates: RoHS

Ports & interfaces
USB 2.0 ports quantity
3
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
2
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Security algorithms
256-bit AES, 3DES, 64-bit WEP, 802.1x RADIUS, DES, SSL/TLS
Performance
Maximum resolution *
1600 x 1200 pixels
Scan interval
255 s
Number of users
32 user(s)
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Power
Power consumption (typical)
43 W
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
413.5 mm
Depth
433.6 mm
Height
44 mm
Weight
6.08 kg
Other features
Data link protocols
TCP, IP, HTTP, HTTPS, DNS, DHCP, PPP, UDP, ARP, ICMP, SMTP, RADIUS, LDAP, LDAPS
Connectivity technology
Wired
Ports quantity
40
Compatible operating systems
Windows / Mac OS X / Linux / Sun
Management protocols
SMTP
Colour depth
32 bit
Brand Image Product code Product Stock Price from
ATEN KN2124v KVM switch Rack mounting Black ATEN KN2124v KVM switch Rack mounting Black
(show image)
DCP2993 KN2124v 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4124v KVM switch Rack mounting Black ATEN KN4124v KVM switch Rack mounting Black
(show image)
DCP2997 KN4124v 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4140v KVM switch Rack mounting Black ATEN KN4140v KVM switch Rack mounting Black
(show image)
DCP2999 KN4140v 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA9140 KVM switch Black ATEN KA9140 KVM switch Black
(show image)
DCP2969 KA9140 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)