location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE6208G power distribution unit (PDU) 8 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE6208G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2937 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423777651
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty:
Long product name ATEN PE6208G power distribution unit (PDU) 8 AC outlet(s) 1U Black :
The long product name of ATEN PE6208G power distribution unit (PDU) 8 AC outlet(s) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port Intelligent 1U ECO Power Distribution Unit (PDU), Metered (7 x C13, 1 x C19)
More>>>
ATEN PE6208G power distribution unit (PDU) 8 AC outlet(s) 1U Black:
The official description of ATEN PE6208G power distribution unit (PDU) 8 AC outlet(s) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

Power Distribution
- Space saving 1U rack mount design with rear mounting
- IEC or NEMA outlet models
- 3 digit 7-segment front panel LED shows Current / IP Address
- Remote users can monitor outlet status via web pages on their browsers
- Safe shutdown support
- Separate power for the unit's own power and its power outlets. The user interface is still accessible even when an overload condition trips the devices' circuit breaker

Remote Access
- Remote power control via TCP/IP and a built in 10/100 Ethernet port
- Network Interfaces: TCP/IP, UDP, HTTP, HTTPS, SSL, SMTP, DHCP, NTP, DNS, 10Base-T/100Base-TX, auto sense, Ping
- eco PDU Power Management software – eco Sensors
- Supports SNMP Manager V3

Operation
- Local and Remote power outlet control (On, Off, Power Cycle) by individual outlets
- Power-on sequencing – users can set the power on sequence and delay time for each port to allow equipment to be turned on in the proper order
- Easy setup and operation via a browser-based user interface
- Multibrowser support (IE, Firefox, Chrome, Safari)
- RTC support to keep the timer running during times of no power.
- Supports up to 8 user and 1 administrator accounts

Management
- Power status measurement at the PDU or Outlet level
- LED indicators for current and IP address at the PDU device level
- Real-time current, voltage, and kWH displayed in a browsed-based UI for monitoring at the PDU level
- Current and voltage threshold setting
- Naming support for outlets
- User outlet access assignment on an outlet-by-outlet basis.
- Event logging and syslog support
- Upgradeable firmware
- Multilanguage support: English, German, Traditional Chinese, Simplified Chinese, Japanese, French, Spanish, Italian

Security
- Power status measurement at the PDU or
- Two-level password security
- Strong security features include password protection and advanced encryption technologies – 128 bit SSL
- Remote authentication support: RADIUS

eco Sensors Energy Management Software
- Automatic discovery of all PE devices within the same intranet
- Remote real-time power measurement and monitoring
- Remote real-time power outlet management*
- Remote real-time environment sensor monitoring
- Plotting/Monitoring of all PE devices
- Exceed threshold alert through SMTP and Syslog
- Power Analysis Report

Package Contents

- 1x PE6208 Power Distribution Unit
- 1x Power Cord
- 1x Rack Mount Kit
- 1x Software CD
- 1x User Instructions

Short summary description ATEN PE6208G power distribution unit (PDU) 8 AC outlet(s) 1U Black:
This short summary of the ATEN PE6208G power distribution unit (PDU) 8 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PE6208G, Monitored, 1U, Horizontal, Metal, Black, 8 AC outlet(s)

Long summary description ATEN PE6208G power distribution unit (PDU) 8 AC outlet(s) 1U Black:
This is an auto-generated long summary of ATEN PE6208G power distribution unit (PDU) 8 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

ATEN PE6208G. PDU types: Monitored, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 8 AC outlet(s), Power plug: C20 coupler. LED indicators: LAN, Link, Power, Status. Monitoring: Current. Nominal input voltage: 100-240 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz

Design
PDU types *
Monitored
Rack capacity *
1U
Mounting
Horizontal
Housing material
Metal
Product colour
Black
Ports & interfaces
AC outlets quantity *
8 AC outlet(s)
Power plug
C20 coupler
Ethernet LAN (RJ-45) ports
1
Features
LED indicators
LAN, Link, Power, Status
Management features
Monitoring
Current
Power
Nominal input voltage *
100-240 V
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Nominal output voltage
100-240 V
Weight & dimensions
Dimensions (WxDxH)
219.3 x 432.4 x 44 mm
Weight
2.79 kg
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Sustainability certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN PE8208G power distribution unit (PDU) 8 AC outlet(s) 1U Black ATEN PE8208G power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PE8208G PE8208G 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PE6108G power distribution unit (PDU) 8 AC outlet(s) 1U Black ATEN PE6108G power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PE6108G PE6108G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)