location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1942 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1942
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1942 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423778061 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
EU data-sheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1942 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1942 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One dual-view USB console independently and simultaneously controls two Mini DisplayPort computers and two USB devices
  • - USB quick charge mode (front panel USB port)
  • - Mini DisplayPort 1.1a & HDCP compatible
  • - Full bass response provides a rich experience for digital surround sound systems via Mini-TOSLINK
  • - Superior video quality – enables up to 2560 x 1600 resolution and 3D displays up to 1920x1080 resolution at 120Hz
  • - Nvidia 3D Vision Ready
  • - 2-port USB 2.0 hub built in, fully compliant with USB 2.0 specifications
  • - Computer selection via front touch panel /hotkeys/ mouse*
  • - Independent switching for USB peripherals, audio, and KVM focus
  • - Keyboard and Mouse support emulation and bypass
  • - Power on Detection
  • - Mac keyboard support and emulation**
  • - Multilingual keyboard mapping – Supports English, Japanese, and French keyboards
  • - Multiplatform support – Windows, Linux and Mac
  • - * Mouse port switching is only workable under mouse emulation mode. For 3-key USB wheel mouse only.
  • - **PC keyboard combinations emulate Mac keyboards.
  • - **Mac keyboards only work with their own computers.
Long product name ATEN CS1942 KVM switch Rack mounting Black :
The long product name of ATEN CS1942 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB Mini DisplayPort/Audio Dual Display KVMP™ Switch (Cables included)
More>>>
ATEN CS1942 KVM switch Rack mounting Black:
The official description of ATEN CS1942 KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS1942 2-port USB 2.0 Dual View Mini DisplayPort KVMP™ Switch allows access to 2 computers from a single USB keyboard and USB mouse with dual displays. The KVM switches amazing functionality combines a Dual view 2-port Mini DisplayPort switch, with a 2-port USB 2.0 hub, and front panel USB quick charge port for mobile devices.

The CS1942 further improves on previous KVM designs with the latest Mini-DisplayPort and Mini-TOSLINK connectors. It also provides the capability of digital video & audio with reliable Ultra high resolution, vivid picture quality, surround sound with SPDIF connections.


The CS1942 is ideal for multimedia applications, and offers the ultimate in space-saving, streamlined KVM technology for the desktop.

Short summary description ATEN CS1942 KVM switch Rack mounting Black:
This short summary of the ATEN CS1942 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1942, 2560 x 1600 pixels, Full HD, Rack mounting, 6.68 W, 1U, Black

Long summary description ATEN CS1942 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CS1942 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CS1942. Keyboard port type: USB, Mouse port type: USB, Video port type: Mini DisplayPort. HD type: Full HD, Maximum resolution: 2560 x 1600 pixels, Scan interval: 1,99 s. Product colour: Black, Rack capacity: 1U, Housing material: Plastic. Power source: DC, DC input voltage: 5.3 V, Power consumption (typical): 6.68 W. Width: 197 mm, Depth: 197 mm, Height: 447 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
Mini DisplayPort
DisplayPorts quantity
2
DisplayPort version
1.1
USB connector type
USB Type-A
Audio connections
Yes
Headphone outputs
2
Number of microphone inputs
2
Performance
HD type *
Full HD
Maximum resolution *
2560 x 1600 pixels
Scan interval
1, 99 s
HDCP
Yes
Power on detection
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Plastic
LED indicators
Yes
Hot keys
Yes
Design
Keyboard language
English, French, Japanese
Display
Built-in display *
No
On Screen Display (OSD)
No
Power
Power source
DC
DC input voltage
5.3 V
Power consumption (typical)
6.68 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
197 mm
Depth
197 mm
Height
447 mm
Weight
560 g
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)