location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX32VD-R3003V laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX32VD-R3003V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX32VD-R3003V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook UX32VD-R3003V laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Metallic
  • - Intel® Core™ i5 i5-2467M 1.6 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 2 x 2 GB
  • - 524 GB HDD+SSD
  • - NVIDIA® GeForce® GT 620M Intel® HD Graphics 3000
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 48 Wh 65 W
  • - Windows 7 Home Premium 64-bit
Long product name ASUS Zenbook UX32VD-R3003V laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Metallic :
The long product name of ASUS Zenbook UX32VD-R3003V laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2467M (3M Cache, up to 2.30 GHz), Intel HM76, 13.3" HD 16:9 Anti Glare, Wide View (1366 x 768) LED backlight, 4GB DDR3 1600MHz, 24GB SSD+500GB S-ATA HDD, NVIDIA GeForce GT 620M 1GB DDR3 VRAM, 802.11a/g/n, Bluetooth 4.0, Card Reader, HD WebCam, Windows 7 Home Premium 64-Bit OEM, 1.5Kg, Metallic
More>>>
ASUS Zenbook UX32VD-R3003V laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Metallic:
The official description of ASUS Zenbook UX32VD-R3003V laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Luxury and looks made even more affordable

Measuring 5.5mm to 18mm and weighing just 1.45Kg, artistically-crafted ZENBOOK presents a delectable hairline spun metal finish with precision-etched concentric circles. These reflect the infinite nature of Zen contemplation, and are accentuated by the use of light yet durable aluminum throughout the monoshell build. All these ensure that despite a more affordable price tag, ZENBOOK retains the premium quality of its series-mates.

Advanced performance features

Superior portability, versatility and entertainment all converge at a highly affordable price point. ZENBOOK extends value with powerful graphics, offering the world’s first 13.3” ultrabook with discrete NVIDIA® GT 620M graphics and 1GB of video memory. That power drives a gorgeous full HD IPS wide-view panel with 350cd/m2 brightness, perfect for multimedia and gaming. At the heart of it all are up to 3rd generation Intel® Core™ i7 processors, and the speed and reliability of 500GB hard drive/32GB SSD hybrid storage.

Essence of Zen

ZENBOOK cares for users with extended convenience and accessibility. For complete responsiveness, it offers true 2-second instant on, coupled with the peace of mind afforded by 10 days standby time. Exclusive ASUS USB Charger+ technology recharges all your mobile devices via USB, tapping an efficient battery that can last up to seven hours. Standard USB 3.0 transfers data up to ten times faster than USB 2.0, and to keep working and enjoying in the dark, the easy-type backlit keyboard is exactly what you need. All these premium features are ZENBOOK essentials, offered for the first time at a more affordable price point.

Keep the fun going

In addition to the full HD wide-view and anti-glare IPS panel, ZENBOOK upgrades your video chats with an HD camera, and boosts sound enjoyment through select Bang & Olufsen ICEpower® speakers. This one of a kind ultrabook epitomizes sophisticated portability and entertainment in every way.

Short summary description ASUS Zenbook UX32VD-R3003V laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Metallic:
This short summary of the ASUS Zenbook UX32VD-R3003V laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX32VD-R3003V, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description ASUS Zenbook UX32VD-R3003V laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Metallic:
This is an auto-generated long summary of ASUS Zenbook UX32VD-R3003V laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Metallic based on the first three specs of the first five spec groups.

ASUS Zenbook UX32VD-R3003V. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 620M. Operating system installed: Windows 7 Home Premium. Product colour: Metallic. Weight: 1.45 kg

Design
Product colour *
Metallic
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2467M
Processor cores
2
Processor threads
4
Processor boost frequency
2.3 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
524 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
24 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 620M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards
1
Audio
Built-in speaker(s)
Yes
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
DVI port
No
Mini VGA ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0D6
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
56858
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity
6520 mAh
Battery capacity *
48 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Weight & dimensions
Width
325 mm
Depth
223 mm
Height (front)
5.5 mm
Height (rear)
1.8 cm
Weight *
1.45 kg
Features
Images Type Map
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
Display
LCD
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 05:21:16
Uk has collected 72 expert reviews for ASUS Zenbook UX32VD-R3003V laptop 33.8 cm (13.3") Intel® Core™ i5 i5-2467M 4 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Metallic and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
tlbhd.com
Updated:
2013-02-20 02:19:46
It might sound weird that we're comparing a regular portable laptop with ultrabook in our title, given that the latter aren't even a year old. But with ultrabooks on everyone's lips these days, it's good to know that producers are still working on good co...
Good good looking and solid built; decent keyboard and trackpad; packs fast hardware, with a fullload CPU and dedicated graphics; 7hours of battery life during average use; good price; matte screen...
Bad the trackpad is a bit stiff; the screen only comes with 1366 x 768 px resolution; a bit heavier than other 13.3 inch laptops...
Bottom line The Asus U32VD has the potential to become a hit, packing fast hardware inside a compact and solid built body, while running for 7+ hours on a single charge. It's not as sleek as ultrabooks, but it's faster and way cheaper. And those are things all of us...
80%
evogadget.com
Updated:
2013-02-20 02:19:47
Like in the case of many other gadgets being released these days, finding a great laptop is always an activity that requires lots of patience, time, personal needs, money and so on, depending on the consumer. Some will disappoint you, some will make you w...
Bottom line The Asus Zenbook UX32VD has a price that will bring some of you to tears. But as a whole, this laptop will get you through a lot of activities and maintain a good face...
0%
techradar.com/au/
Updated:
2014-04-13 01:13:22
While the recent launch of Windows 8 has seen a range of exciting new laptops, tablets, hybrids and combinations of the three, the Intel-inspired Ultrabook category continues to expand.The Zenbook UX32VD from Asus is perhaps one of the most striking examp...
Good Sleek design, Comfortable keyboard, B&O ICEpower audio technology...
Bad Oversensitive trackpad, Preinstalled Asus bloatware, MiniVGA connector...
Bottom line With the rapid influx of new hardware specially designed to showcase the new Windows 8 operating system, it's easy to overlook a machine like the Zenbook UX32VD. With its shiny metal body, attractive screen and bevy of connection ports, this is a pretty e...
80%
thunderbaylive.com
Updated:
2014-08-06 01:44:00
Lisa Gade demos gaming on the Asus Zenbook Prime UX32VD Ultrabook with NVIDIA graphics. We test Skyrim, Left 4 Dead 2 and Civ V. Check out our full video review of the ultrabook...
0%
notebookcheck.net
Updated:
2012-11-05 05:21:09
The first rumors about Asus' new, revised Zenbook series made some waves: Full-HD IPS displays in skinny 13" cases. Hard to believe: non-reflective display surfaces! The rumors turned out to b...
Good Attractive Design, Full-Size HDMI, VGA and LAN by Adapter, Service friendly thanks to large bottom plate, Backlit keyboard, Bright display with strong 1000:1 contrast, Outdoor capable thanks to bright, non-reflective display, Very stable viewing angles (I...
Bad No Unibody, Spongy keyboard mounting, some software applications fail at supporting Windows' display scaling, No SSD, just a conventional HDD with SSD cache, High case temperatures during full load, suboptimally positioned speakers...
Bottom line Ultrabook with 3D power and first class displayAsus Zenbook UX32VDThe previous generation Asus Zenbook UX31 delivered a very good overall result a few months ago. The few points of criticism mainly focused on the display. While it outclassed the competiti...
87%
mobiletechreview.com
Updated:
2012-11-19 02:35:31
twitter: @lisagade) Asus could have stopped when they made one of the best Ultrabooks on the market (twice). Last year's Zenbook UX31E was one of the best Ultrabooks on the market, despite its flaws. This summer's Zenbook Prime UX31A is once again on...
Good Superb 1080p IPS display, gorgeous design and materials, dedicated graphics, Superb 1080p IPS display, gorgeous design and materials, dedicated graphics, Superb 1080p IPS display, gorgeous design and materials, dedicate...
Bad Dedicated graphics lack punch, battery life low for an Ultrabook, Dedicated graphics lack punch, battery life low for an Ultrabook, Dedicated graphics lack punch, battery life low for an Ultrabook, Dedicated...
Bottom line The Asus Zenbook Prime UX32VD is one of the first Ultrabooks in the brave new frontier that marries typical Ultrabook specs with upgradable parts and dedicated graphics. Our advice? Wait for the second or third generation where dedicated graphics perf...
80%
computershopper.com
Updated:
2012-11-19 02:35:32
Industry pundits say Intel's ultrabook push has been hampered by some models' high prices—that ultrabooks won't catch on, let alone reach Intel's stated goal of 40 percent of all laptop sales, until there are more affordable entries like Lenovo's $799 Ide...
Good Terrific 1080p screen, Fast performance, with Core i7 CPU and discrete graphics, Three USB 3.0 ports, VGA, HDMI, and (via USB) Ethernet support, Backlit keyboard...
Bad Onscreen text can be tiny unless zoomed in, Minimal backlight bleed, Mediocre battery life...
Bottom line Across-the-board improvements to last year's model—from a fast CPU and discrete graphics to a backlit keyboard and the best screen in its class—make Asus' new ultrabook well worth its $1,299 price. Read More...
80%
pcmag.com
Updated:
2012-11-19 02:35:34
Asus had our first Editor's Choice ultrabook in the Asus Zenbook UX31-RSL8 ($1,049 list, 4 stars), and while follow-ups in the UX31 series have been good, they had been passed over by other systems with better features and performance. The new Asus Zenboo...
Good Brilliant 1080p screen in a 13.3 inch ultrabook. Discrete 3D graphics. Strong multimedia performance. Full sized HDMI port. Three USB 3.0 ports in an ultrabook. Dual band 802.11 a/b/g/n 2.4GHz/5GHz Wi-Fi...
Bad Text can be tiny unless scaled up. Middling battery life. Only 30-day trial to McAfee Internet Security...
Bottom line The Asus Zenbook Prime UX32VD-DB71 adds a speedy 3rd generation Intel Core i7 processor and Nvidia GeForce graphics to the ultrabook formula. What Asus has wrought is the thinnest and lightest 1080p HD power system on the market. It's the ultrabook to bu...
80%
Laptopmag.com
Updated:
2012-11-19 02:35:34
FOLLOW US SHARE You can't blame ASUS for wanting to diversify its Ultrabook lineup. Not when it has an awesome full HD screen that's even better than the MacBook Air's. For the UX32VD, ASUS added discrete Nvidia graphics to this glorious display. Yes...
Good Awesome 1080p screen, Nvidia graphics lets you play latest games, Robust speakers, Comfortable keyboard and touchpad, Good port selection...
Bad Shorter battery life than UX31A, Runs hot in certain locations, Below-average overall performance...
Bottom line The ASUS Zenbook Prime UX32VD combines the best Ultrabook display with Nvidia graphics for extra gaming muscle.
70%
maximumpc.com
Updated:
2012-12-01 01:02:17
When Asus’s Zenbook UX31E debuted last year, it seemed to almost single-handedly put Ultrabooks on the map. Its intriguing mix of good looks, performance, and price convinced many a skeptic, us included, that PCs could compete with the likes of Apple’...
Good Sexy Zenbook looks; lovely screen; lots of amenities at a competitive price.
Bad Wimpy GPU; despite Optimus, battery life isn’t exceptional; HDD rather than SSD.
80%
Digitaltrends.com
Updated:
2013-08-30 01:22:08
Asus has long pursued the premium PC market. The company lacks the marketing know-how and grunt of HP or Dell, but it has arguably done a better job putting out legitimately great products. The company's history is dotted with unique laptops such as the G...
Good Three USB 3.0 ports, Enjoyable keyboard and large touchpad, High-contrast IPS display, Good processor and 3D performance...
Bad Display has severe uniformity issues, Hard drive is mechanical, Battery life is so-so...
Bottom line Asus clearly has engineers who know what they're doing. They are interested in high-resolution displays, attractive exteriors and excellent performance. The UX32 is an engineering feat no other Ultrabook on the market can match. Unfortunately, the lapt...
80%
notebookreview.com
Updated:
2014-02-07 01:20:21
It might look like a MacBook Air from a distance, but the ASUS ZENBOOK UX32VD is a 13-inch Ultrabook running Windows 7 and packed with NVIDIA graphics for some surprising power.OverviewIn much the same way that ASUS was the first company to release a netb...
Good Beautiful 1080p screen, Nice keyboard, Solid thinandlight design, Bestinclass gaming performance...
Bad Slow HDD SSD cache, Average battery life, Adapter "dongles" are easy to lose...
Bottom line The newest ZENBOOK UX32VD is a generally impressive Ultrabook with plenty of great reasons why you should buy it … and at least one reason why you might want to pass. The beautiful 1080p IPS display is quite possibly the best screen on any current 13-inch...
67%
hothardware.com
Updated:
2014-06-13 01:26:55
For all the performance being packed into today's super-slim ultrabooks, gaming and multimedia are often the weakest links. Most ultrabooks have Intel integrated graphics that aren't designed to take on graphics-intensive games. Storage space, graphics pr...
Good Excellent graphics for an ultrabook, Plenty of data storage, Snappy brushedmetal chassis, and bright keyboard backlight, Superslim design , Quality IPS display...
Bad Lackluster battery life, Lowerthanexpected HDD performance, Lackluster included software...
Bottom line That said, the UX32VD's score in PCMark – a measure of the system's general performance and responsiveness – was a little disappointing. The same goes for the ultrabook's battery life. Sure, we expect a high-performance system to take a battery life hit c...
0%