Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Pad Infinity TF700T 64GB Grey tablet

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer Pad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Infinity
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TF700T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TF700T-1B083A
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9423
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 16 Oct 2017 18:50:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Transformer Pad Infinity TF700T 64GB Grey tablet :
The short editorial description of ASUS Transformer Pad Infinity TF700T 64GB Grey tablet

NVIDIA Tegra 3 Quad-core CPU, 25.654 cm (10.1 ") LED WUXGA (1920x1200) IPS+ multi-touch, 1GB, 64GB, 8 MP/2 MP Camera, WLAN 802.11 b/g/n, Bluetooth V3.0+EDR, Android 4.0
More>>>

ASUS Transformer Pad Infinity TF700T 64GB Grey tablet:
The official marketing text of ASUS Transformer Pad Infinity TF700T 64GB Grey tablet as supplied by the manufacturer
The slimmest and lightest 1920x1200 resolution Full HD Android Tablet

Feeling unsatisfied with the quality of an average screen? An upgrade to a FHD screen is what you need. The 1920x1200 resolution is more exquisite and offers more details for a Full HD visual experience. The Super IPS+ offers 600nits of ultra bright backlight so it can be read easily, even under sunlight, at angles up to 178° wide. Screen toughness is also not a problem. As the 1st tablet with the latest generation Corning® Gorilla® Glass 2 , the Infinity offers improved screen impact resistance so it’ll look great even after extended usage. Get immersed in entertainment on the Transformer Pad Infinity!

The Fastest NVIDIA® Tegra® 3 CPU Ever

Powered by the fastest NVIDIA® Tegra® 3 4-Plus-1™ chip around, the world’s 1st quad-core mobile CPU blazes at 1.6GHz, providing the Transformer Pad Infinity the power to browse the web and play 1080p HD video at lightning fast speeds. The snappier response time and better multi-tasking performance make the Transformer Pad Infinity a true mobile entertainment powerhouse.

Improved Graphics Performance

Designed for the next generation of mobile games. More realism with dynamic lighting, physical effects and high resolution environments.

Incredible audio experience with ASUS Sonicmaster Technology

Tuned by the ASUS Golden ears team, audio on the Transformer Pad Infinity is delivered with the most precise processing protocols and codecs, superior speaker construction and large resonance chambers for unforgettable audio enjoyment.

Transform to notebook mode with a full QWERTY chiclet keyboard mobile dock and up to 14 hours* of battery life
Admit it! You miss the touch and feel of a real QWERTY keyboard. The Transformer Pad Infinity offers you a choice to enjoy both notebook and tablet mode and flexible data transfer or storage with the built-in SD card reader and USB port in the optional mobile dock .

The mobile dock offers a full QWERTY keyboard with touchpad and USB port, while also extending battery life to an incredible 14 hours* for all day computing on the go.

*Battery life is measured under power saving mode, playing 720p video playback, Brightness: 100nits, default volume with headphones.

Incredible Beauty

The metallic spun finished design on the Transformer Pad Infinity showcases technology blended with style. At only 8.5mm thin and 598g light, the Infinity’s profile is feather light so you can take it around without being burdened by size or weight.

Superior 8MP rear auto-focus camera with flash

The Transformer Pad Infinity is equipped with the most advanced CMOS sensor and a large F/2.2 aperture, 5-element lens and hybrid IR filter design to ensure sufficient light exposure and making your photos bright and clear. The camera also has a dynamic auto-focus mode and touch to focus function that focuses moving objects and increases the shutter speed to reduce blur.

With the high speed auto-focus and color enhancement design, it provides 30% better color enhancement for crisp and vivid colors, allowing the Transformer Pad Infinity to capture a clear and breathtaking image.

SuperNote - super great app for more than note taking

SuperNote is a versatile note taking app that allows users to take notes and information through a variety of options, including the keyboard, finger input, photo and video capture or audio notes.

ASUS WebStorage

Through the preloaded ASUS WebStorage, users can easily sync across all devices. ASUS WebStorage is a complete cloud solution with one tap to backup. Get started with the free lifetime 8GB storage from the Transformer Pad!

Polaris® Office®, a professional mobile office Solution

Preloaded on the Transformer Pad Infinity is Polaris® Office®, a professional mobile office solution which enables users to edit various types of office documents including documents (.doc), spreadsheets (.xls) and presentation files (.ppt), making the Infinity very attractive for professional use. In addition, the ultra-convenient 8GB of ASUS WebStorage space provides worry-free cloud computing, and best of all, is free for life!

Android™ 4.0 Ice Cream Sandwich OS

Android™ 4.0 (Ice Cream Sandwich) is the latest version of the Android platform built for phones, tablets and more. It provides easy multitasking, rich notifications, customizable home screens, resizable widgets and deep interactivity for a full web experience. Supporting Adobe® Flash® and the ever growing Google Play, entertainment is a finger swipe away.

The convenient ASUS Launcher also allows users to launch software, manage content, access online services and connect devices with a few simple taps.

Magazines, newspapers and books: rich content for everyday use

In addition to the music and videos provided in MyCloud, the Transformer Pad Infinity also offers accessibility to purchase newspapers from Press Reader, magazines from Zinio and books from Amazon Kindle. With the Transformer Prime, drop the heavy books and papers from your life.
Short summary description ASUS Transformer Pad Infinity TF700T 64GB Grey tablet:
This short summary of the ASUS Transformer Pad Infinity TF700T 64GB Grey tablet data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS Transformer Pad Infinity TF700T, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 1 GB, Android, Grey
Long summary description ASUS Transformer Pad Infinity TF700T 64GB Grey tablet :

ASUS Transformer Pad Infinity TF700T. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels, Display technology: IPS. Internal storage capacity: 64 GB. Processor frequency: 1.6 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Top Wi-Fi standard: IEEE 802.11n. Card reader integrated. Weight: 1.14 kg. Operating system installed: Android. Colour of product: Grey

This is an auto-generated long summary of ASUS Transformer Pad Infinity TF700T 64GB Grey tablet based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1200 pixels
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology *
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Display technology
The technology used in the display e.g. plasma, LED.
IPS
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
NVIDIA Tegra
Processor model *
The model number for the processor in a computer.
Tegra 3
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
64 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
microSD (TransFlash),SD
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
Flash
Graphics
Graphics adapter family
NVIDIA
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in microphone *
Microphone that is found inside the product.
Yes
Number of built-in speakers
1
Camera
Built-in camera
The product has an integrated camera.
Yes
Main camera resolution (numeric)
The level of detail in the images that can be captured the main camera. The higher the resolution, the more detailed (and sharper) the image.
8 MP
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Video recording
Recording moving visual images.
Yes
Second camera
The device has a second camera.
Yes
Second camera resolution
2 MP
Networking
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking
Top Wi-Fi standard *
IEEE 802.11n
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+EDR
Data network
Telecommunications network that allows computers to exchange data.
Not supported
Ports & interfaces
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone out *
The socket for connecting headphones to the device.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Micro HDMI ports quantity
1
Design
Form factor *
The shape or design of the product.
Slate
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Performance
Position location *
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Electronic instrument used for navigation that shows directions in a frame of reference (north, south, east, west) that is stationary relative to the surface of the earth.
Yes
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Android
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Operating system version
The version of the operating system used e.g. 4.1, 4.2 for Android.
4.0
Battery
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
14 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Weight & dimensions
Width *
The measurement or extent of something from side to side.
263 mm
Depth *
The distance from the front to the back of something.
18.9 mm
Height *
The measurement of the product from head to foot or from base to top.
180.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.14 kg
Packaging content
Keyboard supplied *
A computer keyboard comes with this product.
Yes
Other features
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
X