location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N61JQ-JX093V laptop Intel® Core™ i7 i7-740QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5730 Windows 7 Home Premium Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N61JQ-JX093V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N61JQ-JX093V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N61JQ-JX093V laptop Intel® Core™ i7 i7-740QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5730 Windows 7 Home Premium Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Brown
  • - Intel® Core™ i7 i7-740QM 1.73 GHz
  • - 40.6 cm (16") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB HDD DVD Super Multi
  • - AMD Mobility Radeon HD 5730
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - 90 W
  • - Windows 7 Home Premium 64-bit
Long product name ASUS N61JQ-JX093V laptop Intel® Core™ i7 i7-740QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5730 Windows 7 Home Premium Brown :
The long product name of ASUS N61JQ-JX093V laptop Intel® Core™ i7 i7-740QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5730 Windows 7 Home Premium Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-740QM (6M cache, 1.73 GHz), 16" 16:9 HD (1366x768) LED Backlight, 4GB DDR3 1066MHz SDRAM, 500GB HDD 2.5" SATA 7200rpm, ATI Radeon HD5730 1GB DDR3 VRAM, Super-Multi DVD, Gigabit Ethernet, 802.11b/g/n, Bluetooth V2.1+EDR, 2.0MP WebCam, Microsoft Windows 7 Home Premium 64-bit, Brown
More>>>
ASUS N61JQ-JX093V laptop Intel® Core™ i7 i7-740QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5730 Windows 7 Home Premium Brown:
The official description of ASUS N61JQ-JX093V laptop Intel® Core™ i7 i7-740QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5730 Windows 7 Home Premium Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy Powerful Audio Entertainment through SonicMaster technology

The new ASUS N61Jq is designed for audiophiles who desire multimedia entertainment while on-the-move.To further enhance and deliver the best audio experience, a marriage of both hardware and software innovations were required. SonicMaster audio technology was developed by highly-trained audio experts from ASUS’ Research and Development team, and fine-tunes sound energy, noise balance, volume and dynamic sound range, minimizes environmental interference and sound distortion, and enhances sound separation. Superior chamber design with outputs of 2.5 watts and measuring 21cc in volume, together with 2-channel Altec Lansing speakers deliver pitch-perfect audio quality that brings multimedia to life.

ASUS Video Magic Technology boosts your graphic computing power

Resolution enhancement to Full HD

Get a whole new look with Video Magic, boosting refresh rates up to 72 frames per second to remove blur and artifacts, while upscaling standard DVDs to full 1080p with no slowdown.

Video acceleration

New N Series notebooks feature ATI Stream GPU general processing for faster performance. Working together with graphics optimization suite Video Magic, these technologies accelerate multitasking and enable better quality multimedia so notebook users don’t have to settle for limited specs and slower speeds.

ASUS Splendid optimizes colors for perfect images

Another Video Magic component is exclusive ASUS Splendid, an imaging engine with five presets that bring out the liveliest colors, sharpest detail and starkest contrast – normal, theater, vivid color, gamma correction and soft mode. Video has never looks so good.

zero-bright-dot guarantee

Video Magic makes visuals better on the finest quality LCD panels available, made and sold by ASUS with a 100% zero-bright-dot guarantee. No dead pixels and the absolute best image possible.

Superior computing performance

Powered by the new Intel® Core™ i7 processors, the ASUS N61Jq is equipped with intelligent new micro-architecture that combines Intel's unique technologies for amazing computing experience, with innovations such as Intel® Turbo Boost Technology, which automatically speeds up your processor when your PC needs extra performance. It is also equipped with ATI Radeon HD 5730 graphics card with DirectX 11 to deliver high texture details, dynamic range lighting, realistic shadows and facial details. Character and environmental tessellation produces sharper, true-to-life visuals. Enjoy faster post processing effects using Direct Computing for stunning images anytime.

USB 3.0 10 Times Faster

ASUS is the first to introduce the new USB 3.0, capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB2.0.USB 3.0 is capable of transferring 4.5GB from a 2.5-inch HDD in 1 minute 15 seconds, compared to the 2 minutes and 44 seconds of USB 2.0 in the exact same conditions*. This allows for faster transfers of high definition data, such as movies and videos, as well as various other large capacity file formats. It also charges USB-chargable devices with 900mA, faster than the 500mA of current USB 2.0. Finally, the USB 3.0 helps to extend battery life, suspending operations when it is in idle mode.

Short summary description ASUS N61JQ-JX093V laptop Intel® Core™ i7 i7-740QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5730 Windows 7 Home Premium Brown:
This short summary of the ASUS N61JQ-JX093V laptop Intel® Core™ i7 i7-740QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5730 Windows 7 Home Premium Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N61JQ-JX093V, Intel® Core™ i7, 1.73 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS N61JQ-JX093V laptop Intel® Core™ i7 i7-740QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5730 Windows 7 Home Premium Brown:
This is an auto-generated long summary of ASUS N61JQ-JX093V laptop Intel® Core™ i7 i7-740QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5730 Windows 7 Home Premium Brown based on the first three specs of the first five spec groups.

ASUS N61JQ-JX093V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 5730. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2.91 kg

Design
Product colour *
Brown
Form factor *
Clamshell
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-740QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.93 GHz
Processor frequency *
1.73 GHz
System bus rate
2.5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-700 Mobile Series
Processor codename
Clarksfield
Bus type
DMI
FSB Parity
No
Stepping
B1
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2
PCI Express configurations
1x16, 2x8
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS Duo, MS PRO, SD, SmartMedia, xD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 5730
Discrete graphics memory type
GDDR3
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Number of discrete graphics cards
1
Audio
Audio system
SRS Premium Sound
Built-in speaker(s)
Yes
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
2 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
2.5 mm
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBQG
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
49024
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Weight & dimensions
Width
384 mm
Depth
265 mm
Height (front)
2.78 cm
Height (rear)
3.91 cm
Weight *
2.91 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
ATI
Display
LCD
Ethernet interface type
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:14:42
Uk has collected 7 expert reviews for ASUS N61JQ-JX093V laptop Intel® Core™ i7 i7-740QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5730 Windows 7 Home Premium Brown and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tomsguide.com
Updated:
2015-01-11 02:14:41
Overall, the N61Jq-X1 is a good value at $1099.99. Its predecessor was the same price only two months ago and it came with an inferior CPU and DX10 graphics (not to mention no USB 3.0). Our one major--...
0%