location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N56VM-S3036V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N56VM-S3036V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N56VM-S3036V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659227892
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N56VM-S3036V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i7 i7-3610QM 2.3 GHz
  • - 39.6 cm (15.6") LED backlight
  • - 6 GB DDR3-SDRAM 1600 MHz 1 x 2 + 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 630M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 56 Wh
  • - Windows 7 Home Premium 64-bit
Long product name ASUS N56VM-S3036V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black :
The long product name of ASUS N56VM-S3036V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3610QM 2.3GHz, 6GB DDR3, 500GB SATA 5400rpm, Super-Multi DVD, 15.6" LED, NVIDIA GeForce GT 630M 2GB DDR3, HD webcamera, 802.11 b/g/n, Bluetooth 4.0, Gigabit Ethernet, HDMI, VGA, USB 3.0, Windows 7 Home Premium
More>>>
ASUS N56VM-S3036V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black:
The official description of ASUS N56VM-S3036V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS N Series dazzle with incredible audio and advanced power

- ASUS SonicMaster Premium technology co-developed with Bang& Olufsen ICEpower® audio expertise integrates professional Waves MaxxAudio 3 tools to enhance sound enjoyment
- Wide-view panels provide up to 150゚angles and spectacular image quality
- ASUS Super Hybrid Engine II powers true 2-second instant on resume

SonicMaster Premium with MaxxAudio 3

Featuring co-development with Bang & Olufsen ICEpower® and Waves MaxxAudio, upgraded SonicMaster Premium utilizes professional sound processing tools to boost audio fidelity and enjoyment. In addition to a wider range and improved clarity, N Series notebooks include a bundled subwoofer for extra-impactful bass, culminating in the finest audio on any portable PC.

Gorgeous HD wide viewing angles

Advanced display technology creates striking 150゚viewing angles, so full HD* looks better from any direction. Clearer, brighter, more detailed, and far more vivid images bring your computing to life in HD.

*Optional 1080p panel. Default screen offers 720p HD.

Award-winning luxurious hairline-textured metallic design

Award-winning luxuriousThe new N Series has secured global acclaim for its artistry, including a prestigious 2012 Red Dot Design Award. Its ripple-effect speaker mesh imbues an elegant look to complement the deluxe audio offered, while the precision-etched hairline metallic cover offers added accentuation via an illuminated ASUS logo.

Powerful performance with an always on and always connected experience

Tap into the smoothness and spontaneity of true 2-second instant on resume with ASUS Super Hybrid Engine II technology, giving N Series notebooks smartphone-like immediacy. Coupled with the might of 3rd generation Intel® Core™ processors and the convenience of exclusive USB Charger+ quick device charging, the N Series embodies portable power.

Short summary description ASUS N56VM-S3036V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black:
This short summary of the ASUS N56VM-S3036V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N56VM-S3036V, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 6 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS N56VM-S3036V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS N56VM-S3036V laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS N56VM-S3036V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.7 kg

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
HD type
Not supported
LED backlight
Yes
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3610QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.3 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket G2
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
45 W
Tjunction
105 C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 630M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
HD
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Optical drive
Optical drive interface
SATA
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Charging port type
DC-in jack
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64899
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Wi-Fi certified
Yes
Weight & dimensions
Width
380 mm
Depth
255 mm
Height (front)
2.72 cm
Height (rear)
3.24 cm
Weight *
2.7 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 03:26:07
Uk has collected 30 expert reviews for ASUS N56VM-S3036V laptop 39.6 cm (15.6") Intel® Core™ i7 i7-3610QM 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
theregister.co.uk
Updated:
2012-11-01 03:25:55
A good journalist always tries to avoid clichés, but sometimes when I’m writing laptop reviews I do find myself reaching for a few stock phrases, such as: the speakers are crap. Imagine my relief, then, to discover that the speakers on the Asus N56VM d...
Bottom line You are paying a bit of a premium for the 2.1 speakers, HD screen and Blu-ray drive, so if you simply need a fast 15.6in laptop then there are obviously cheaper options available. However, the N56VM is a very capable multimedia laptop that will earn i...
80%
expertreviews.co.uk
Updated:
2012-11-01 03:25:55
Most laptops include speakers almost as an afterthought – they tend to be small, tinny and rarely sound very good. The same can’t be said of the N56VM – Asus bundles an external subwoofer to pair with the integrated Bang & Olufsen speakers, hopefully s...
Bottom line Stylish and powerful, the N56VM is a great value multimedia laptop...
80%
goodgearguide.com.au
Updated:
2012-11-01 03:26:00
It's almost impossible to dislike the ASUS N56VM, which is a third generation Intel-based laptop with plenty of speed for office tasks and even for gaming. Best of all though, it's a comfortable laptop to use, with a soft, responsive keyboard and a sur...
Bottom line The ASUS N56V offers good performance, lots of useful features and a great level of user comfort. We enjoyed using it very much and think it's a good unit to consider if you want fast application performance, as well as the ability to run modern games...
85%
alphr.com
Updated:
2012-11-02 01:40:16
With an Asus logo glowing in the centre of a dark brushed-metal lid, and a chassis that feels more solid than any of its plastic peers, this 15.6in laptop feels as if it's worth every penny of its asking price. At 2.75kg, it isn't the lightest 15.6in lap...
Bottom line Great build quality, good performance and refined design push Asus' gorgeous N56VM to the top of the Ivy Bridge heap...
83%
techsmart.co.za
Updated:
2014-03-28 01:28:34
It is a song and dance that has become familiar over the past year – as we have unpacked an ultrabook or tablet from Asus, and promptly found ourselves impressed. The Asus N56VM notebook continues in this vein, but rather than turning our heads with it...
0%
notebookcheck.net
Updated:
2012-11-01 03:25:58
Our test sample is a slightly modified pre-production unit of the N56VM series which Intel has provided for the purposes of benchmarking Ivy Bridge. Contrary to the series, it features the faster Core i7-3720QM and the HDMI-out is connected to the integra...
Good matte surfaces, 4x USB 3.0, Keyboard light, bright, matte FullHD display with decent viewing angles, good sound due to external subwoofer...
Bad loose LAN port, inconvenient location of interfaces, poor click pad...
Bottom line Despite its higher clock rate, the GeForce GT 630M cannot keep up with the faster GT 650M in the Asus N56VZ. As a result, the surcharge of 50 Euro (~60 USD) is indeed recommended for gamers. With that said, casual gamers will be content with the performan...
84%
pcper.com
Updated:
2012-11-01 03:26:04
When Ivy Bridge was released Ryan did a deep-dive and desktop review while I worked on a review of the mobile processor. My mobile review was based on a reference laptop known as the ASUS N56VM. Although considered a “reference platform,” the lapto...
Bottom line The ASUS N56, despite its much different exterior, is a spot-on modernization of the ASUS N55. It has the same positive traits of that outgoing model. The display is matte and of good quality, performance is well-rounded and the design is robust. ASUS...
0%
pcmag.com
Updated:
2012-11-01 03:26:06
At presstime, Asus said the N56VM would initially be available in Europe and Asia. The first configuration sold in North America will be the slightly different N56VZ-DS71 ($1,299 list), which will feature a 2.3GHz Core i7-3610QM processor, Nvidia GeForce...
Good Blazing Ivy Bridge processor. Full HD display.
Bad Neither graphics processor is on par with the sizzling CPU. Somewhat bulky...
Bottom line The Asus N56VM is the first laptop we've seen with Intel's "Ivy Bridge" inside, and the new processor doesn't disappoint...
80%
anandtech.com
Updated:
2014-01-21 01:05:44
Ivy Bridge Intro: Putting Intel's Mobile CPUs in PerspectiveLast year in retrospect looks like it was a phenomenal year for Intel: other than stumbling out of the gate with a chipset bug, Sandy Bridge (2 nd Generation Core i-Series Processor) proved to be...
Bottom line Wrapping things up, we've got two items to discuss. We'll start with the Ivy Bridge aspect before shifting over to the ASUS N56VM laptop. On the CPU side of the equation, Ivy Bridge isn't all that different from Sandy Bridge, but it's still clearly faster...
0%
Techreport.com
Updated:
2014-04-05 01:17:12
At last, Ivy Bridge is out. Surely that means a tidal wave of next-generation ultrabooks is about to hit. Surely we're about to slice our fingers on Ivy Bridge-powered systems so thin they can be classified as bladed weapons.Well, maybe we are. Just not q...
Bottom line Let's talk about Ivy Bridge first and the N56VM second. Ivy Bridge delivers greater performance per watt than the previous generation, and it shows in our performance results. On top of that, the new HD Graphics 4000 IGP is a substantial improvement over...
0%