location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K53SC-SX225D laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX FreeDOS Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K53SC-SX225D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K53SC-SX225D
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:43:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K53SC-SX225D laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX FreeDOS Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Brown
  • - Intel® Core™ i3 i3-2330M 2.2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 640 GB HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 520MX Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 56 Wh 90 W
  • - FreeDOS
Long product name ASUS K53SC-SX225D laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX FreeDOS Brown :
The long product name of ASUS K53SC-SX225D laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX FreeDOS Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2330M Processor (3M Cache, 2.20 GHz), Intel HM65, 15.6" 16:9 HD (1366 x 768), 2GB DDR3 1333MHz, 640GB 2.5" 5400rpm SATA HDD, nVidia GeForce GT 520MX 1GB DDR3, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth V3.0+HS, WebCam, DOS
More>>>
ASUS K53SC-SX225D laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX FreeDOS Brown:
The official description of ASUS K53SC-SX225D laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX FreeDOS Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Classy Metallic Design
Featuring 2nd Generation Intel® Core™ Processors and an elegant color scheme based on premium aluminum textures, the new K Serie offers an expressive combination of technology and style. The highly durable premium aluminum textures retain their looks and quality even during extensive, prolonged use, allowing you to do more with your K Serie in complete confidence.

Incredible Processing Power
The new K Series ships with 2nd Generation Intel® Core™ Processors, as optimized for notebook use with awesome computing power – in particular, these new mobile CPUs enhance multitasking, so you can get more done at the same time, more smoothly.

Graphics Supercharged
For graphics and gaming, new K Series notebooks deliver the might of NVIDIA discrete GPUs. The ASUS K53SC comes with NVIDIA GT 520MX available for dazzling gaming and multimedia output, up to 1GB DDR3 video memory on hand to accelerate visuals.

IceCool Technology Keeps Your Hands Cool
IceCool Technololgy makes your PC experience cool and comfortable even during the longest computing sessions. Exclusive dual-sided motherboard design places hot components on the underside and away from users. Combined with heat pipes and vents, palm rests and typing surfaces stay cooler.

IF Award-winning Ergonomic Chiclet Keyboard
Extra-wide dust-repellent keys stay comfortable even during extended typing sessions for improved productivity and interaction.

Palm Proof Technology Prevents Accidental Input
Intelligent touchpad distinguishes between palm and finger contact to prevent inadvertent cursor movements during typing.

Short summary description ASUS K53SC-SX225D laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX FreeDOS Brown:
This short summary of the ASUS K53SC-SX225D laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX FreeDOS Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K53SC-SX225D, Intel® Core™ i3, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 640 GB

Long summary description ASUS K53SC-SX225D laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX FreeDOS Brown:
This is an auto-generated long summary of ASUS K53SC-SX225D laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX FreeDOS Brown based on the first three specs of the first five spec groups.

ASUS K53SC-SX225D. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Brown

Design
Product colour *
Brown
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2330M
Processor cores
2
Processor threads
4
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
85C ; 100C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8
Number of processors supported
1
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
640 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
640 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 520MX
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards
1
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04J
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53434
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
378 mm
Depth
253 mm
Height
34.9 mm
Weight *
2.6 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel, NVIDIA
Type
PC
Power supply type
AC/DC
Ethernet interface type
Gigabit Ethernet
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:04:59
Uk has collected 5 expert reviews for ASUS K53SC-SX225D laptop Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX FreeDOS Brown and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-01-01 02:04:59
A dedicated graphics card is a luxury not often seen in a budget laptop, but the Asus K53SC not only has an Nvidia GeForce GT 520MX fitted, but an Intel Core i5-2410M processor as well. It's a dual-core model running at 2.3GHz and that, along with 4GB...
Bottom line Because of its dedicated graphics card capable of playing games, a beefy Core i5 processor, and a bright, colourful screen, the K53SC is a brilliant all-rounder...
100%
pcadvisor.co.uk
Updated:
2014-01-01 02:04:59
There's nothing that immediately stands out about the ASUS K53SCC. It's a solid 15.6innotebook with good specs that can be purchased for under £500. You should consider this laptop if you're a student or home user who just wants something simple for ev...
Bottom line The ASUS K53SC is the type of laptop you go for if you want good specs for your money. Its build quality is decent for what it is, but we're not fans of its keyboard and its touchpad can sometimes be too resistive. The location of the power port is als...
60%
goodgearguide.com.au
Updated:
2014-01-01 02:04:59
There's nothing that immediately stands out about the ASUS K53SCC. It's a solid 15.6in notebook with good specs that can be purchased for under $900. You should consider this laptop if you're a student or home user who just wants something simple for...
Good Lots of RAM Large hard drive USB 3.0...
Bad Keyboard not great Touchpad wasn’t always smooth Location of power port...
Bottom line The ASUS K53SC is the type of laptop you go for if you want good specs for your money. Its build quality is decent for what it is, but we're not fans of its keyboard and its touchpad can sometimes be too resistive. The location of the power port is als...
60%
pcworld.in
Updated:
2014-01-01 02:04:59
There's nothing that immediately stands out about the K53SCC. It's a solid 15.6in with good specs that can be purchased for under Rs. 40,000. You should consider this laptop if you're a student or home user who just wants something simple for everyda...
Good Lots of RAM, Large hard drive, USB 3.0...
Bad Keyboard not great, Touchpad wasn't always smooth, Location of power port...
Bottom line A 15.6in laptop with lots of RAM and storage space, but it could use a better keyboard...
69%