location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET2701INTI-B022K All-in-One PC/workstation Intel® Core™ i5 i5-3330 68.6 cm (27") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2701INTI-B022K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2701INTI-B022K
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET2701INTI-B022K All-in-One PC/workstation Intel® Core™ i5 i5-3330 68.6 cm (27") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black 150 W
  • - Intel® Core™ i5 i5-3330 3 GHz
  • - Touchscreen 68.6 cm (27") Full HD 1920 x 1080
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD Card reader integrated
  • - NVIDIA® GeForce® GT 640M Intel® HD Graphics 2500
  • - 2 MP
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8 64-bit
Long product name ASUS ET2701INTI-B022K All-in-One PC/workstation Intel® Core™ i5 i5-3330 68.6 cm (27") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Wi-Fi 4 (802.11n) Black :
The long product name of ASUS ET2701INTI-B022K All-in-One PC/workstation Intel® Core™ i5 i5-3330 68.6 cm (27") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Wi-Fi 4 (802.11n) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3330 (3.0 GHz), 8192MB DDR3, 1000GB SATA HDD, NVIDIA GeForce GT 640M, 27" LED Full HD, 1920 x 1080, 2.0MP, 2x USB 2.0, 2x USB 3.0, Gigabit Ethernet, 802.11 b/g/n, Bluetooth 4.0, Windows 8, 13.4kg, Black
More>>>
ASUS ET2701INTI-B022K All-in-One PC/workstation Intel® Core™ i5 i5-3330 68.6 cm (27") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Wi-Fi 4 (802.11n) Black:
The official description of ASUS ET2701INTI-B022K All-in-One PC/workstation Intel® Core™ i5 i5-3330 68.6 cm (27") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Wi-Fi 4 (802.11n) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Centerpiece for the Home
Sporting a sleek modern design and using the latest PC technology, the ASUS ET2701 All-in-One PC Series delivers an inspired mix of convenience and versatility to your home. Do away with complicated PC desktops of the past, this All-in-One PC is ready to start up right out of the box—free of messy wires or complicated installations. The 27-inch Full HD LED backlit display brings images to life in high-definition while also conserving energy.

This All-in-One PC features the latest Windows 8 with 10-point touch screen for intuitive interaction, 3rd generation Intel® Core™ processors for a truly responsive and HD-enhanced computing performance. Matching eye-catching visuals with ear-pleasing premium audio, the ASUS All-in-One PC ET2701 Series is built with ASUS SonicMaster Technology that delivers improved clarity, louder volumes, and more detailed sound. In addition, you can use it as a secondary display by connecting other PCs, laptops and tablet via its HDMI input port. The ASUS All-in-One PC ET2701 Series is a complete system that simplifies your home PC experience.

ASUS desktops –Leading in overall satisfaction with reliability
ASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA’s 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows® desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity.

Faster, More Powerful and More Efficient
The ASUS All-in-One PC ET2701 Series is powered by the latest Intel® 3rd generation Core™ processor for responsive multitasking performance and energy efficiency in whatever you choose to do. With enhanced integrated Intel HD graphics, you can easily enjoy smooth performance for vivid HD-quality visuals and casual gaming.

Sleek and Slim Design.
Space Saving and Easily Wall-mountable for Flexible Use.

Get More with Less. Only 7cm at Thickest Point.
Its simple, geometric design results in an elegant, standing posture. ASUS designers used bold, distinct lines to reduce visual interference, resulting in a very slim design that is only 7cm at its thickest point.

Metal stand and hidden buttoms
A simple triangular metal stand results in a low-profile look, clean lines cleverly hide the marked function buttons to ensure a simple and elegant apperance for ET2701 series.

Wall-mountable
The optional ASUS-certified VESA wall-mount allows for easy mounting onto any wall, thereby saving space and give any room a contemporary, clean feel.

Simple and Elegant Design
Slim, stylish, and simple, the frameless ET2701 shows off a modern design with a glossy screen. And with a display and PC built into one chassis, it makes once cluttered desktop systems a thing of the past.

Immersive Audio Optimized by ASUS Experts

Hear and Feel the Power of SonicMaster
ASUS SonicMaster technology is an audio-optimizing technology developed by the ASUS Golden Ear team. It features a host of innovations that delivers improved clarity, louder volume, and audio detail.

Built from the ground up with premium audio technology, the ASUS All-in-One PC ET2701 Series features built-in high-quality speakers that deliver loud volume and captivating sound quality to accompany all your music, videos, and movies.

Immersive Home Theater by DTS
In addition to SonicMaster technology, the ET2701 Series also features the DTS Surround Sensation Ultra-PC ll to deliver a supreme audio performance. This uses advanced audio processing technologies to deliver incredible, truly immersive surround sound. Experience audio quality so good , you’d never believe it was coming from a PC.

ASUS Exclusive SonicMaster Subwoofer
Specially designed and optimized by the ASUS Golden Ear team, the SonicMaster subwoofer has a 580cc resonance chamber dedicated for low-range frequency audio signals, guaranteeing a richer bass response and louder volumes for the ET2701 series.

Be Captivated by Mesmerizing HD Visuals

Windows 8 - Beautiful, fast, fluid
Windows 8 has been reimagined to be all about you. Put what matters most right on your Start screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.

27” Full HD LED Backlit Display
The 27”, 16:9 Full HD LED screen of the ET2701 delivers high definition content with an added emphasis on detail; bringing you more pleasure while playing games or watching movies. Its super-sharp color reproduction enhances your productivity, entertainment, and web-surfing experience. In addition, the ET2701 Series features HDMI input ports, making it compatible with HDMI devices like game consoles; allowing the ET2701 to be used as an external display.

Built-in BLU-RAY Combo Drive
With pristine HD resolution and stunning clarity, Blu-ray Disc™ technology is the ultimate way to enjoy entertainment. You can even burn your videos to DVD to share with family and friends.

Latest NV Graphics for Optimized Video Calling Experience
Armed with a powerful NVIDIA GT640M graphics card with 1GB/2GB VRAM, the ET2701 Series renders intense HD video and large files without placing huge demands on the CPU. The ET2701 Series also features 802.11b/g/n Wi-Fi and an integrated webcam and microphone to keep you connected to family and friends.

178° wide viewing angle
The ET2701 adopts 178˚ of horizontal and vertical viewing angle that eliminates color shift on your screen no matter from where and how you look at it.

Smart Usability

10-point multi-touch support with Windows 8
The ET2701 Series AIO provides a technological leap in multi-touch interactivity, surpassing traditional two-finger multi-touch with full 10-finger multi-touch capability. This offers smooth control of the new touch-based Windows 8 UI, optimizing your touch experience. Pinch-to-zoom, rotate images and scroll through webpages, all with ease.

USB 3.0 - 10 Times Faster than USB 2.0
USB 3.0 is capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB 2.0 standard. This allows for faster transfers of large files like videos or photos between a multitude of devices like compatible external hard drives and cameras. This high-speed transfer rate significantly reduces data transfer times, meaning you spend less time waiting and more focusing on the task on hand.

Watch TV Easily Just Plug and Play
The ET2701 Series plays video at a true 1080p and features a built-in TV tuner, making it an ideal TV replacement.

Short summary description ASUS ET2701INTI-B022K All-in-One PC/workstation Intel® Core™ i5 i5-3330 68.6 cm (27") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Wi-Fi 4 (802.11n) Black:
This short summary of the ASUS ET2701INTI-B022K All-in-One PC/workstation Intel® Core™ i5 i5-3330 68.6 cm (27") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET2701INTI-B022K, 68.6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8

Long summary description ASUS ET2701INTI-B022K All-in-One PC/workstation Intel® Core™ i5 i5-3330 68.6 cm (27") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of ASUS ET2701INTI-B022K All-in-One PC/workstation Intel® Core™ i5 i5-3330 68.6 cm (27") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

ASUS ET2701INTI-B022K. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 640M, On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Operating system installed: Windows 8. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3330
Processor cores
4
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
3 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
77 W
PCI Express slots version
3.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i5-3300 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
67.4 °C
CPU multiplier (bus/core ratio)
30
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 640M
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
RMS rated power
7 W
Built-in microphone
Yes
Audio system
Sonic Master
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
eSATA/USB 2.0 ports quantity
1
Design
Product colour *
Black
Cable lock slot
Yes
Performance
Motherboard chipset
Intel® H61
Placement supported
Horizontal
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2011D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65509
Power
AC adapter power
150 W
Weight & dimensions
Width (with stand)
660 mm
Depth (with stand)
508 mm
Height (with stand)
233 mm
Weight (with stand)
13.4 kg
Features
Images Type Map
Packaging content
Mouse included
No
Keyboard included
No
Warranty card
Yes
AC adapter included
Yes
Cables included
AC
Other features
Graphics card family
Intel, NVIDIA
Storage drive interface
Serial ATA
Ethernet interface type
Gigabit Ethernet
HDMI in
1
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:07:49
Uk has collected 22 expert reviews for ASUS ET2701INTI-B022K All-in-One PC/workstation Intel® Core™ i5 i5-3330 68.6 cm (27") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 Wi-Fi 4 (802.11n) Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-16 01:07:49
With its huge 27in touchscreen, the Asus ET2701INTI is an awe-inspiring all-in-one that looks like it means business. With a price this high we'd expect it to be able to deliver to best performance and compete with a desktop PC. Fortunately, the spec i...
Bottom line A powerful all-in-one with a large screen, but you can get higher-resolution screens for similar money...
80%
alphr.com
Updated:
2016-12-17 01:14:35
All-in-one systems are usually touted as media specialists, and the Asus ET2701 takes this to the next level – it includes an external subwoofer to place next to its 27in frame. The subwoofer is a small, brushed-metal unit that's partnered by two 3.5W sp...
Bottom line The separate subwoofer adds nothing to a run-of-the-mill all-in-one that is bettered by cheaper rivals...
67%
gizmodo.com.au
Updated:
2016-12-17 01:14:35
Hug your monolithic tower one last time, because Asus is coming for it with its new range of Windows 8, all-in-one desktops. There are three fancy new models ranging from 21.5-inches right up to 27-inches of touch-based, Windows 8 laden goodness. Can the...
0%
pcadvisor.co.uk
Updated:
2016-12-17 01:14:35
The ASUS All-in-One PC ET2701INKI's Intel Core i5 3450 CPU runs at a 3.1GHz base clock frequency, with Intel Turbo Technology kicking it all the way up to 3.9GHz when needed. That's plenty fast for any PC, let alone an all-in-one machine. Asus coupled...
Bottom line In the ASUS All-in-One PC ET2701INKI Asus delivers an affordable all-in-one, usable as a PC, light gaming system or HDTV...
60%
evogadget.com
Updated:
2016-12-17 01:14:35
We kind of missed seeing and using an all-in-one desktop. So when we heard that Asus made another one, we immediately signed in to review it. This product, starting at $1299, is called ET2701 INKI and it is a perfect example of the company's prowess when...
Bottom line The Asus ET2701 INKI is an all-in-one desktop which has the great pro of costing less than its competition. And of offering the same great quality as those models which are expensive. Even without a more powerful resolution or processor. In the end, this...
0%
maximumpc.com
Updated:
2016-12-17 01:14:35
We know what you’re thinking. Why is Maximum PC dedicating precious time doing another roundup of all-in-one PCs? You’d never buy one of these machines as your primary computer, right? Right. We’d never be satisfied with just an all-in-one, either. Bu...
90%
musicphotolife.com
Updated:
2016-12-17 01:14:35
The ET2701 features built in SonicMaster technology optimized by audio experts — it features a finely-tuned digital signal processor that produces every note in pristine clarity with near-zero distortion. Also onboard is DTS Surround Sensation UltraPC™ ll...
0%
pcmag.com
Updated:
2016-12-17 01:14:35
The Asus ET2701INKI-B046C ($1,399 list) is an all-in-one desktop PC with a built-in 27-inch "full HD 1080p" display. It's a good PC for the home, and it can replace a smallish HDTV in your home if you have HD cable (or satellite) boxes. In addition to the...
Good Large, clear screen. HD video. Blu-ray. USB 3.0 and eSATA. Has VGA-in and HDMI-in ports. Nice Price. Speedy 3rd generation quad core processor. Good 3D graphics.
Bad Subwoofer must be plugged into side panel with exposed wiring. Audio is low out of box, even at "maximum" volume. Cluttered desktop shortcuts. Confusing sound settings...
Bottom line If you can forgive the Asus ET2701INKI-B046C a few quirks in its audio setup, you'll find an all-in-one desktop that can compete with systems costing $600 more...
80%
pcworld.com_techhive.com
Updated:
2016-12-17 01:14:35
We get lots of functional, pretty all-in-one desktops through the PCWorld Labs, and the ET2701 INKI is Asus's latest entry. This high-definition, 27-inch system, priced at $1299 (as of 7/9/2012), is equipped with one of Intel's newest and fastest proce...
Good Fast, Powerful Processor, Large HD Screen...
Bad Too Few USB Ports, Not a Touch Screen...
Bottom line Asus delivers an affordable all-in-one, usable as a PC, light gaming system or HDTV...
60%