location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET2411INKI-B007K All-in-One PC/workstation Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2411INKI-B007K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2411INKI-B007K
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET2411INKI-B007K All-in-One PC/workstation Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-3220 3.3 GHz
  • - 59.9 cm (23.6") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 630M Intel® HD Graphics 2500
  • - 1.3 MP
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
Long product name ASUS ET2411INKI-B007K All-in-One PC/workstation Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Black :
The long product name of ASUS ET2411INKI-B007K All-in-One PC/workstation Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3220 (3M Cache, 3.3 GHz), 4GB DDR3, 1TB HDD, 23.6" 16:9 Full HD 1920x1080 LED-backlight, SuperMulti DVD, 802.11 b/g/n, Gigabit Ethernet, 10800g, Black, Windows 8 Home Premium
More>>>
ASUS ET2411INKI-B007K All-in-One PC/workstation Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Black:
The official description of ASUS ET2411INKI-B007K All-in-One PC/workstation Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ET2411INKI
So Real. So Touching.
- 23.6" Full HD LED-backlit display for HD media playback and touch navigation;
- Genuine Windows® 7 Professional;
- Genuine Windows® 7 Home Premium;
- Slim, space-saving modern design with wall mount capability;
- 3rd Gen Intel Core processor with Intel Turbo Boost 2.0 Technology that delivers responsive ;multitasking performance for your day-to-day tasks;
- HDMI input and output ports to connect to gaming consoles, Blu-ray players, and other HDMI-enabled devices;
- ASUS SonicMaster Technology for improved audio clarity, louder volume, and more detailed audio.

Centerpiece at Home
Sporting a sleek modern design and using the latest PC technology, the ASUS ET2411 All-in-One PC Series delivers an inspired mix of convenience and versatility to your home. Do away with complicated PC desktops of the past, this all-in-one is ready to start up right out of the box—free of messy wires or complicated installations. Boasting a 23.6-inch Full HD LED-backlit display, it lets you intuitively resize photos, surf the Web, or play games through simple touch gestures. The LED-backlit panel brilliantly brings images to life in high-definition while also conserving energy.

This all-in-one PC features the 3rd generation Intel Core processor for a truly responsive and HD-enhanced computing performance. Matching eye-catching visuals with ear-pleasing premium audio, the ASUS All-in-One PC ET2411 Series is built with ASUS SonicMaster Technology that delivers improved clarity, louder volumes, and more detailed sound. In addition, you can use it as a secondary display by connecting other PCs, laptops and tablet via its HDMI input port. The ASUS All-in-One PC ET2411 Series is a complete system that simplifies your home PC experience.

ASUS desktops –Leading in overall satisfaction with reliability
ASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA's 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows® desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity.

Faster, More Powerful and More Efficient
The ASUS All-in-One PC ET2411 Series is powered by the latest Intel® 3rd generation Core™ processor for responsive multitasking performance and energy efficiency in whatever you choose to do. With enhanced integrated Intel HD graphics, you can easily enjoy smooth performance for vivid HD-quality visuals and casual gaming.

Space Saving and Easily Wall-mountable for Flexible Use.

Get More with Less. Only 6cm at Thickest Point.
Its simple, geometric design results in an elegant, standing posture. ASUS designers used bold, distinct lines to reduce visual interference, resulting in a very slim design that is only 6cm at its thickest point.

Metal Stand
A simple triangular metal stand results in a low-profile look.

Hidden Buttons
Clean lines cleverly hide the marked function buttons.

Wall-mountable
The optional ASUS-certified VESA wall-mount allows for easy mounting onto any wall, thereby saving space.

Hear and Feel the Power of SonicMaster
ASUS SonicMaster technology is an audio-optimizing technology developed by the ASUS Golden Ear team. It features a host of innovations that delivers improved clarity, louder volume, and audio detail.

Built from the ground up with premium audio technology, the ASUS All-in-One PC ET2411 Series features built-in high-quality speakers that deliver loud volume and captivating sound quality to accompany all your music, videos, and movies.

Immersive Home Theater by DTS
In addition to SonicMaster technology, the ET2411 Series also features the DTS Surround Sensation Ultra-PC ll to deliver a supreme audio performance. This uses advanced audio processing technologies to deliver incredible, truly immersive surround sound. Experience audio quality so good , you’d never believe it was coming from a PC.

ASUS Exclusive SonicMaster Subwoofer
SubwooferSpecially designed and optimized by the ASUS Golden Ear team, the SonicMaster subwoofer has a 580cc resonance chamber dedicated for low-range frequency audio signals, guaranteeing a richer bass response and louder volumes for the ET2411.

Genuine Windows® 7 Professional
Genuine Windows® 7 Home Premium
23.6” Full HD LED Backlit Display
Full HD LEDThe 23.6”, 16:9 Full HD LED screen of the ET2411 delivers high definition content with an added emphasis on detail; bringing you more pleasure while playing games or watching movies. Its super-sharp color reproduction enhances your productivity, entertainment, and web-surfing experience. In addition, the ET2411 Series features HDMI input/output ports, making it compatible with HDMI devices like game consoles; allowing the ET2411 to be used as an external display.

Built-in BLU-RAY Combo Drive
Full HD LED With pristine HD resolution and stunning clarity, Blu-ray Disc™ technology is the ultimate way to enjoy entertainment. You can even burn your videos to DVD to share with family and friends.

Latest NV Graphics for Optimized Video Calling Experience
NV GraphicsArmed with a powerful NVIDIA GT630M graphics card with 1GB/2GB VRAM, the ET2411 Series renders intense HD video and large files without placing huge demands on the CPU. The ET2411 Series also features 802.11b/g/n Wi-Fi and an integrated webcam and microphone to keep you connected to family and friends.

USB 3.0 - 10 Times Faster than USB 2.0
USB 3.0USB 3.0 is capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB 2.0 standard. This allows for faster transfers of large files like videos or photos between a multitude of devices like compatible external hard drives and cameras. This high-speed transfer rate significantly reduces data transfer times, meaning you spend less time waiting and more focusing on the task on hand.

Watch TV Easily Just Plug and Play
The ET2411 Series plays video at a true 1080p and features a built-in hybrid digital/analog TV tuner, making it an ideal TV replacement.

Short summary description ASUS ET2411INKI-B007K All-in-One PC/workstation Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Black:
This short summary of the ASUS ET2411INKI-B007K All-in-One PC/workstation Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET2411INKI-B007K, 59.9 cm (23.6"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Black

Long summary description ASUS ET2411INKI-B007K All-in-One PC/workstation Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of ASUS ET2411INKI-B007K All-in-One PC/workstation Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

ASUS ET2411INKI-B007K. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 630M, On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3220
Processor cores
2
Processor threads
4
Processor frequency *
3.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
55 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i3-3200 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
65.3 °C
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 630M
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
RMS rated power
3 W
Built-in microphone
Yes
Audio system
Sonic Master
Camera
Built-in camera *
Yes
Total megapixels
1.3 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
eSATA/USB 2.0 ports quantity
1
Design
Product colour *
Black
Wall mountable
Yes
Performance
Motherboard chipset
Intel® H61
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65693
Weight & dimensions
Width (with stand)
590 mm
Depth (with stand)
461 mm
Height (with stand)
230 mm
Weight (with stand)
10.8 kg
Packaging content
Mouse included
No
Keyboard included
No
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Other features
Graphics card family
Intel, NVIDIA
Storage drive interface
Serial ATA
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Copper ethernet cabling technology
1000BASE-T, 100BASE-T, 10BASE-T
HDMI
Yes
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Plug and Play
Yes
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 01:26:22
Uk has collected 2 expert reviews for ASUS ET2411INKI-B007K All-in-One PC/workstation Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%