location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2300INTI-B030K All-in-One PC/workstation Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2300INTI-B030K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2300INTI-B030K
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2022 14:57:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET ET2300INTI-B030K All-in-One PC/workstation Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey 180 W
  • - Intel® Core™ i3 i3-3220 3.3 GHz
  • - Touchscreen 58.4 cm (23") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 630M Intel® HD Graphics 2500
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8
Long product name ASUS ET ET2300INTI-B030K All-in-One PC/workstation Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black, Grey :
The long product name of ASUS ET ET2300INTI-B030K All-in-One PC/workstation Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3220 3.3GHz, 4GB DDR3, 1TB, NVIDIA GT 630M, 802.11 b/g/n, 10/100/1000Mbps, SD/SDHC/MMC, 23", Windows 8
More>>>
ASUS ET ET2300INTI-B030K All-in-One PC/workstation Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black, Grey:
The official description of ASUS ET ET2300INTI-B030K All-in-One PC/workstation Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With Intel® i7 desktop processors, lifelike audio and user ergonomics all incorporated in its sleek and neat design, the ASUS All-in-One PC ET2300 is perfect for productivity and home entertainment. The ET2300 has a unique double-hinge design that allows it to be used both as a traditional desktop with an upright display and as a digital canvas that folds flat parallel to the table top. It is the first All-in-One PC with a built-in array speaker and subwoofer, an external subwoofer, and ASUS SonicMaster technology — these enable the ET2300 to deliver incredible acoustic fidelity unheard from other PCs. In addition, Intel® Thunderbolt™, Intel® Wireless Display (WiDi), and USB 3.0 provide flexible and future-proof connectivity.

Windows 8 has been reimagined to be all about you. Put what matters most right on your Start screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.

ASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA’s 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows® desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity.

Placed horizontally, the ASUS AiO PC ET2300 becomes a table-like device for the whole family to play touch-based games on. A slight tilt up, and it turns into an ideal platform for you to use apps such as Magix Music Jam or view and edit photos and videos starring your family and friends.

With its ergonomic design, the ET2300 provides versatile screen angles to match diverse professional scenarios so you get more achieved effortlessly. Manually and precisely edit home videos and photos, get word processing and spreadsheets done with keyboard and mouse, and use a stylus for graphic design. The ET2300 meets all your productivity needs with adjustable-angle panel and helpful support tools.

The ASUS AiO PC ET2300 Series has an ergonomic design coupled with a 23-inch, 178° wide-view angle IPS display for enhanced brightness. Along with ASUS-exclusive audio technologies, it immerse you in a Full HD world with cinematic surround sound that suits all your multimedia entertainment.

Short summary description ASUS ET ET2300INTI-B030K All-in-One PC/workstation Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black, Grey:
This short summary of the ASUS ET ET2300INTI-B030K All-in-One PC/workstation Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2300INTI-B030K, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8

Long summary description ASUS ET ET2300INTI-B030K All-in-One PC/workstation Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black, Grey:
This is an auto-generated long summary of ASUS ET ET2300INTI-B030K All-in-One PC/workstation Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black, Grey based on the first three specs of the first five spec groups.

ASUS ET ET2300INTI-B030K. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 630M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Grey

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3220
Processor cores
2
Processor threads
4
Processor frequency *
3.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
55 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i3-3200 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
65.3 °C
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 630M
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
Sonic Master
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
2
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
eSATA/USB 2.0 ports quantity
1
Design
Product colour *
Black, Grey
Cable lock slot
Yes
Performance
Motherboard chipset
Intel® B75 Express
Software
Operating system installed *
Windows 8
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65693
Power
AC adapter power
180 W
Weight & dimensions
Width (with stand)
572 mm
Depth (with stand)
265 mm
Height (with stand)
448 mm
Weight (with stand)
11.6 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Graphics card family
Intel, NVIDIA
Storage drive interface
Serial ATA
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 02:28:30
Uk has collected 22 expert reviews for ASUS ET ET2300INTI-B030K All-in-One PC/workstation Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Black, Grey and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2013-08-05 02:28:28
With their large displays, space-saving designs, and reasonable price tags, it’s no surprise that all-in-one desktops have been steadily growing in popularity, and with the release of Windows 8, now’s arguably the best time to get your hands on a system w...
Bottom line With its dazzling multitouch display, solid performance, and abundance of ports, the Asus ET2300INTI-B022K is a touch-screen all-in-one PC worthy of serious consideration...
60%
tbreak.ae
Updated:
2016-12-01 04:18:59
The All-In-One PC has made a sly yet firm foothold in today's PC market. Users are slowly bidding adieu to the rather unattractive and bulky cases they used to own, and are warmly welcome sleek AIO PCs that take up less space and are easier on the eyes. W...
Bottom line The ASUS ET2300 is a fairly decent AIO PC, with a great sense of style and form. It's more than capable of running most Windows 8 apps and games, thought firing up anything too challenging will quickly put the system in its place. If you're looking for...
87%
computershopper.com
Updated:
2013-08-05 02:28:26
A gorgeous 23-inch multi-touch display and Windows 8 headline the Asus ET2300INTI all-in-one PC, but Microsoft's latest operating system isn't the only forward-looking feature. Along with a host of other connections, two Thunderbolt ports reside in th...
Good Brisk performance, Multi-touch display is gorgeous and can lie flat, A plethora of ports and connections...
Bad Loud cooling fans spin constantly, Base is big and heavy, No Blu-ray option, Audio output degrades at higher volumes...
Bottom line Its beautiful multi-touch display can be positioned horizontally, making the Asus ET2300INTI a great showcase for Windows 8, but mediocre audio and noisy cooling fans detract from the all-in-one experience...
60%
pcmag.com
Updated:
2013-08-05 02:28:29
Design and Features Measuring 17.63 by 22.51 by 10.43 inches (HWD) and weighing a formidable 26 pounds, the ET2300 is certainly a heavy system, although that's a fairly insignificant factor for a desktop-bound all-in-one that wasn't designed to be carried...
Good Solid offering of ports, including Thunderbolt and eSATA. Responsive, attractive touch-screen display.
Bad Bottom Line, With its dazzling multi-touch display, solid performance, and abundance of ports, the Asus ET2300INTI-B022K is an all-in-one worthy of serious consideration...
Bottom line With its dazzling multi-touch display, solid performance, and abundance of ports, the Asus ET2300INTI-B022K is an all-in-one worthy of serious consideration...
70%
tbreak.ae
Updated:
2014-01-24 01:08:41
The All-In-One PC has made a sly yet firm foothold in today's PC market. Users are slowly bidding adieu to the rather unattractive and bulky cases they used to own, and are warmly welcome sleek AIO PCs that take up less space and are easier on the eyes. W...
Bottom line The ASUS ET2300 is a fairly decent AIO PC, with a great sense of style and form. It's more than capable of running most Windows 8 apps and games, thought firing up anything too challenging will quickly put the system in its place. If you're looking for...
87%