location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET2220IUKI-B001K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2220IUKI-B001K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2220IUKI-B001K
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET2220IUKI-B001K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 130 W
  • - Intel® Core™ i3 i3-3220 3.3 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 2500
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8 64-bit
Long product name ASUS ET2220IUKI-B001K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black :
The long product name of ASUS ET2220IUKI-B001K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3220 (3.30 GHz), 4096MB DDR3, 1000GB SATA HDD, Intel HD Graphics 2500, 21.5" LED Full HD, 1920 x 1080, 2.0MP, 1x USB 2.0, 4x USB 3.0, 2x HDMI, SD/SDHC/MMC, Gigabit Ethernet, 802.11 b/g/n, Windows 8, 8.7kg, Black
More>>>
ASUS ET2220IUKI-B001K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:
The official description of ASUS ET2220IUKI-B001K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For Easy and Fun Entertainment
Sporting a sleek modern design and using the latest PC technology, the ASUS ET2220 All-in-One PC Series delivers an inspired mix of convenience and versatility to your home. Do away with complicated PC desktops of the past, this All-in-One PC is ready to start up right out of the box—free of messy wires or complicated installations. The 21.5” Full HD LED-backlit display brilliantly brings images to life in high definition while also conserving energy.

This all-in-one PC features the latest 3rd generation Intel ® Core ™ processor for a truly responsive computing performance; while its 10-point touch screen allows for intuitive interaction with the new Windows 8 operating system. To match its eye-catching high definition visuals, the ASUS All-in-One PC ET2220 Series features ASUS SonicMaster Technology that delivers improved audio clarity, louder volumes, and more detailed sound. In addition, you can use it as a secondary display by connecting other PCs, laptops and tablet via its HDMI input port. The ASUS All-in-One PC ET2220 Series is a complete system that simplifies your home PC experience.

ASUS desktops –Leading in overall satisfaction with reliability
ASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA’s 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows® desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity. [Source]

Faster, More Powerful and More Efficient
The ASUS All-in-One PC ET2220 Series is powered by the latest Intel® 3rd generation Core™ processor for responsive multitasking performance and energy efficiency in whatever you choose to do. With enhanced integrated Intel HD graphics, you can easily enjoy smooth performance for vivid HD-quality visuals and casual gaming.

Simple, Clean and Easy
Stylish and ergonomic, space-saving design

The ASUS All-in-One PC ET2220 Series sports a unique space-saving photo frame-inspired design, with a frameless 21.5” FHD LED-backlit display that can be tilted from 16° to 45° to give users an ergonomic viewing position. Its smart and elegant design gives it a silver stand that can also be used as a carrying handle, and also features an intricately-designed speaker mesh.

Easy wall-mountable
The optional ASUS-certified VESA wall-mount allows for easy mounting onto any wall, thereby saving space.

Immersive Audio Optimized by ASUS Experts

Hear and Feel the Power of SonicMaster
ASUS SonicMaster technology is an audio-optimizing technology developed by the ASUS Golden Ear team. It features a host of innovations that delivers improved clarity, louder volume, and audio detail.

Built from the ground up with premium audio technology, the ASUS All-in-One PC ET2220 Series features built-in high-quality speakers that deliver loud volume and captivating sound quality to accompany all your music, videos, and movies.

Be Captivated by Mesmerizing HD Visuals

Windows 8 - Beautiful, fast, fluid
Windows 8 has been reimagined to be all about you. Put what matters most right on your Start screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.

21.5” Full HD LED Backlit Display
The 21.5”, 16:9 Full HD LED screen of the ET2220 provides super-sharp color reproduction and delivers high definition content with an added emphasis on detail to heighten your multimedia experience. In addition, the ASUS All-in-One PC ET2220 Series features HDMI input/output ports, making it compatible with HDMI devices like game consoles; allowing the ET2220 to be used as an external display.

Built-in BLU-RAY Combo Drive
With pristine HD resolution and stunning clarity, Blu-ray Disc™ technology is the ultimate way to enjoy entertainment. You can even burn your videos to DVD to share with family and friends.

Smart Usability

USB 3.0 - 10X Faster than USB 2.0
USB 3.0 is capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB 2.0 standard. This allows for faster transfers of large files like videos or photos between a multitude of devices like external hard drives and cameras. This high-speed transfer rate significantly reduces data transfer times, meaning you spend less time waiting and more focusing on the task on hand.

Short summary description ASUS ET2220IUKI-B001K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:
This short summary of the ASUS ET2220IUKI-B001K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET2220IUKI-B001K, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8

Long summary description ASUS ET2220IUKI-B001K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:
This is an auto-generated long summary of ASUS ET2220IUKI-B001K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black based on the first three specs of the first five spec groups.

ASUS ET2220IUKI-B001K. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3220
Processor cores
2
Processor threads
4
Processor frequency *
3.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
55 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i3-3200 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
65.3 °C
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
RMS rated power
10 W
Built-in microphone
Yes
Audio system
Sonic Master
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Optical drive
Disc types supported
CD-R, CD-RW, DVD+R, DVD-R, DVD-RW
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
2
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Wall mountable
Yes
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H61
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65693
Power
AC adapter power
130 W
Weight & dimensions
Width (with stand)
549.6 mm
Depth (with stand)
58 mm
Height (with stand)
379.8 mm
Weight (with stand)
8.7 kg
Packaging content
Mouse included
No
Keyboard included
No
Warranty card
Yes
AC adapter included
Yes
Cables included
AC
Other features
Graphics card family
Intel
Storage drive interface
Serial ATA
Ethernet interface type
Gigabit Ethernet
HDMI in
1
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:15:56
Uk has collected 14 expert reviews for ASUS ET2220IUKI-B001K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-08-18 07:47:04
All-In-One PCs are smaller, better looking and - for many users - more approachable and less intrusive than a hefty desktop tower PC. The Asus ET2220IUTI isn't particularly good-looking as far as such systems go, but this touchscreen all-in-one will de...
Bottom line It’s not the best looking all-in-one around, but it’s powerful and makes a perfect combined replacement for your TV and PC...
100%
uk.hardware.info
Updated:
2020-08-18 07:47:04
We expect an avalanche of Windows 8 devices to be unleashed very soon. Manufacturers are putting in overtime to get the first Windows 8 laptops, tablets and all-in-ones ready for 26 October. The first to arrive at the Hardware.Info offices came from ASU...
Bottom line The ASUS ET2220 that we tested had an quad-core Intel Core i5 3330, 6 GB of RAM, GeForce 610M, a 1 TB hard drive and a Blu-ray player. It resembles the most high-end edition called the ET2220INIT-B018K, which has a 2 TB disk. It fortunately comes withou...
0%
insidehw.com
Updated:
2016-11-14 19:15:52
Asus ET2220I: Prestige above all else All-in-one computers have great potential to be more than just a small PC for those who don’t have much space at their disposal. Primarily, many have already experimented with this concept in order to make an excel...
0%