Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET2220INTI-B012K 3.3GHz i3-3220 21.5" 1920 x 1080pixels Touchscreen Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2220INTI-B012K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2220INTI-B012K
Category
Desktop PC with monitor.
All-in-One PCs/workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12952
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 16 Oct 2017 18:51:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS ET2220INTI-B012K 3.3GHz i3-3220 21.5" 1920 x 1080pixels Touchscreen Black :
The short editorial description of ASUS ET2220INTI-B012K 3.3GHz i3-3220 21.5" 1920 x 1080pixels Touchscreen Black

Intel Core i3-3220 (3.30 GHz), 6144MB DDR3, 1TB SATA HDD, 1GB NVidia GeForce GT 610M, 54.61 cm (21.5 ") LED Full HD, 1920 x 1080, 2.0MP, 1x USB 2.0, 4x USB 3.0, 2x HDMI, SD/SDHC/MMC, Gigabit Ethernet, 802.11 b/g/n, Windows 8, 8.7kg, Silver/Black
More>>>

ASUS ET2220INTI-B012K 3.3GHz i3-3220 21.5" 1920 x 1080pixels Touchscreen Black:
The official marketing text of ASUS ET2220INTI-B012K 3.3GHz i3-3220 21.5" 1920 x 1080pixels Touchscreen Black as supplied by the manufacturer
- Windows 8 Pro or other editions available
- 21.5-inch, 10-point multi-touch screen with Full HD 1920 x 1080 LED-backlit display for HD media playback
- Optimized touch experience
- Slim, space-saving, wall-mountable design
- 3rd Gen Intel Core processor with Intel Turbo Boost 2.0 Technology for responsive multitasking performance
- ASUS SonicMaster Technology for improved audio clarity, louder volume, and more detailed audio
- USB 3.0 provides 10X faster data transfer speeds than USB 2.0
- HDMI input and output ports for gaming consoles, Blu-ray players, and other HDMI-enabled devices

For Easy and Fun Entertainment
Sporting a sleek modern design and using the latest PC technology, the ASUS ET2220 All-in-One PC Series delivers an inspired mix of convenience and versatility to your home. Do away with complicated PC desktops of the past, this All-in-One PC is ready to start up right out of the box—free of messy wires or complicated installations. The 21.5” Full HD LED-backlit display brilliantly brings images to life in high definition while also conserving energy.

This all-in-one PC features the latest 3rd generation Intel ® Core ™ processor for a truly responsive computing performance; while its 10-point touch screen allows for intuitive interaction with the new Windows 8 operating system. To match its eye-catching high definition visuals, the ASUS All-in-One PC ET2220 Series features ASUS SonicMaster Technology that delivers improved audio clarity, louder volumes, and more detailed sound. In addition, you can use it as a secondary display by connecting other PCs, laptops and tablet via its HDMI input port. The ASUS All-in-One PC ET2220 Series is a complete system that simplifies your home PC experience.

ASUS desktops –Leading in overall satisfaction with reliability
ASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA’s 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows® desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity.

Faster, More Powerful and More Efficient
The ASUS All-in-One PC ET2220 Series is powered by the latest Intel® 3rd generation Core™ processor for responsive multitasking performance and energy efficiency in whatever you choose to do. With enhanced integrated Intel HD graphics, you can easily enjoy smooth performance for vivid HD-quality visuals and casual gaming.

Simple, Clean and Easy

Stylish and ergonomic, space-saving design
The ASUS All-in-One PC ET2220 Series sports a unique space-saving photo frame-inspired design, with a frameless 21.5” FHD LED-backlit display that can be tilted from 16° to 45° to give users an ergonomic viewing position. Its smart and elegant design gives it a silver stand that can also be used as a carrying handle, and also features an intricately-designed speaker mesh.

Easy wall-mountable
The optional ASUS-certified VESA wall-mount allows for easy mounting onto any wall, thereby saving space.

Immersive Audio Optimized by ASUS Experts

Hear and Feel the Power of SonicMaster
ASUS SonicMaster technology is an audio-optimizing technology developed by the ASUS Golden Ear team. It features a host of innovations that delivers improved clarity, louder volume, and audio detail.

Built from the ground up with premium audio technology, the ASUS All-in-One PC ET2220 Series features built-in high-quality speakers that deliver loud volume and captivating sound quality to accompany all your music, videos, and movies.

Be Captivated by Mesmerizing HD Visuals

Windows 8 - Beautiful, fast, fluid
Windows 8 has been reimagined to be all about you. Put what matters most right on your Start screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.

21.5” Full HD LED Backlit Display
The 21.5”, 16:9 Full HD LED screen of the ET2220 provides super-sharp color reproduction and delivers high definition content with an added emphasis on detail to heighten your multimedia experience. In addition, the ASUS All-in-One PC ET2220 Series features HDMI input/output ports, making it compatible with HDMI devices like game consoles; allowing the ET2220 to be used as an external display.

Built-in BLU-RAY Combo Drive
With pristine HD resolution and stunning clarity, Blu-ray Disc™ technology is the ultimate way to enjoy entertainment. You can even burn your videos to DVD to share with family and friends.

Latest NV Graphics for Optimized Video Calling Experience
Armed with a powerful NVIDIA GT610M graphics card with 1GB VRAM, the ASUS All-in-One PC ET2220 Series renders HD videos and large files without placing huge demands on the CPU. The ET2220 also features 802.11b/g/n Wi-Fi and an integrated webcam and microphone to keep you connected to family and friends.

Smart Usability

10-point multi-touch support with Windows 8
The ASUS All-in-One PC ET2220 Series provides a technological leap in multi-touch interactivity, surpassing traditional two-finger multi-touch with full 10-finger multi-touch capability. This offers smooth control of the new touch-based Windows 8 UI — optimizing your touch experience. Pinch-to-zoom, rotate images and scroll through webpages easily.

USB 3.0 - 10X Faster than USB 2.0
USB 3.0 is capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB 2.0 standard. This allows for faster transfers of large files like videos or photos between a multitude of devices like external hard drives and cameras. This high-speed transfer rate significantly reduces data transfer times, meaning you spend less time waiting and more focusing on the task on hand.
Short summary description ASUS ET2220INTI-B012K 3.3GHz i3-3220 21.5" 1920 x 1080pixels Touchscreen Black:
This short summary of the ASUS ET2220INTI-B012K 3.3GHz i3-3220 21.5" 1920 x 1080pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS ET2220INTI-B012K, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, Multi-touch, 16:9, 3.3 GHz
Long summary description ASUS ET2220INTI-B012K 3.3GHz i3-3220 21.5" 1920 x 1080pixels Touchscreen Black :

ASUS ET2220INTI-B012K. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Processor frequency: 3.3 GHz, Processor family: 3rd gen Intel® Core™ i3, Processor model: i3-3220. Internal memory: 6 GB, Maximum internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD, Compatible memory cards: MMC,SD,SDHC. Discrete graphics adapter model: NVIDIA GeForce GT 610M, On-board graphics adapter model: Intel HD Graphics 2500, Discrete graphics adapter memory: 1024 GB

This is an auto-generated long summary of ASUS ET2220INTI-B012K 3.3GHz i3-3220 21.5" 1920 x 1080pixels Touchscreen Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
54.6 cm (21.5")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i3
Processor model *
The model number for the processor in a computer.
i3-3220
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
64-bit computing
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel H61
PCI Express slots version
2.0
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
55 W
Processor series
Intel Core i3-3200 Desktop series
FSB Parity
No
PCI Express configurations
1x16,2x8
Tcase
65.3 °C
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333,1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2
Memory slots type
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1000 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Number of storage drives installed
Amount of storage drives built into the device.
1
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce GT 610M
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 2500
Discrete graphics adapter memory
1024 GB
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter ID
0x152
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Audio system
System used to play music or speech.
Sonic Master
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
10 W
Built-in microphone
Microphone that is found inside the product.
Yes
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Ports & interfaces
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Wall mountable
The product can be mounted on (attached to ) a wall.
Yes
Intel segment tagging
Enterprise, Small Business
Performance
Placement supported
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Horizontal
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5
Supported instruction sets
AVX,SSE4.1,SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65693
Power
AC adapter power
130 W
Multimedia
Built-in camera *
The product has an integrated camera.
Yes
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
2 MP
Weight & dimensions
Width *
The measurement or extent of something from side to side.
549.6 mm
Depth *
The distance from the front to the back of something.
58 mm
Height *
The measurement of the product from head to foot or from base to top.
379.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.7 kg
Packaging content
AC adapter included
Yes
Cables included
AC
Other features
Graphics adapter family
Intel,NVIDIA
Storage drive interface
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Ethernet interface type
Gigabit Ethernet
HDMI in
Port (socket) for HDMI input.
1
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01
Testseek has collected 9 expert reviews for ASUS ET2220INTI-B012K and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Country Distributor
France 1 distributor(s)
X