location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET2013IUTI-B002C All-in-One PC/workstation Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2013IUTI-B002C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2013IUTI-B002C
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:42:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET2013IUTI-B002C All-in-One PC/workstation Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black 120 W
  • - Intel® Pentium® G645 2.9 GHz
  • - Touchscreen 50.8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
Long product name ASUS ET2013IUTI-B002C All-in-One PC/workstation Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black :
The long product name of ASUS ET2013IUTI-B002C All-in-One PC/workstation Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium G645 (3M Cache, 2.90 GHz), 4GB DDR3, 500GB HDD, 20" Multi Touch HD+ 1600 x 900 LED-backlight, Intel HD Graphics, DVD SuperMulti, Gigabit Ethernet, 5900g, Black
More>>>
ASUS ET2013IUTI-B002C All-in-One PC/workstation Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black:
The official description of ASUS ET2013IUTI-B002C All-in-One PC/workstation Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ET2013IUTI
Simplified Business Computing
- Genuine Windows® 7 Professional or other editions available;
- 3rd Gen Intel Core processor;
- Ultra-slim space-saving design;
- Stand or wall mount;
- Multi-touch;
- 20" WLED;
- Equipped to collaborate.

ASUS desktops –Leading in overall satisfaction with reliability
ASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA's 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows® desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity.

Faster, more powerful and more efficient
The ASUS All-in-One PC ET2013 Series is powered by the latest Intel® 3rd generation Core™ processor for responsive multitasking performance and energy efficiency in whatever you choose to do.

Ultra-slim space-saving design
Easy to setup and use. Just unpack, place, plug in, and get to work. The space-saving design frees up you desktop space for an uncluttered computing experience.

Intuitive multi-touch for easy communication
The intuitive multi-touch function enhance the interaction with your colleagues or with your customers.

Stand or wall mount
The VESA mount(sold separately) gives you yet another way to streamline your office space.

20" WLED
The 20” 16:9 HD+ LED backlighting ensures crystal-clear images on screen while helping to reduce power consumption.

Equipped to collaborate
We make face-to-face meetings simpler with the built-in 2.0M webcam and microphone array. The webcam also capture photos and videos to review and share.

USB3.0 for 10X faster file transportation
Conveniently located for instant file sharing and gadget syncing. A high-speed transfer rate to significantly reduce data transmission times will let you spend less time waiting and more on the task on hand.

Watch TV Easily Just Plug and Play
Plays video and features a built-in TV tuner, making it an ideal TV replacement.

Secured face log in with SmartLogon
A secure and convenient alternative to password logins, the ASUS SmartLogon facial recognition feature will learn how to recognize you in varying light conditions, even in instances when you are wearing headgear.

Short summary description ASUS ET2013IUTI-B002C All-in-One PC/workstation Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black:
This short summary of the ASUS ET2013IUTI-B002C All-in-One PC/workstation Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET2013IUTI-B002C, 50.8 cm (20"), HD+, Intel® Pentium®, 4 GB, 500 GB, Black

Long summary description ASUS ET2013IUTI-B002C All-in-One PC/workstation Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black:
This is an auto-generated long summary of ASUS ET2013IUTI-B002C All-in-One PC/workstation Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black based on the first three specs of the first five spec groups.

ASUS ET2013IUTI-B002C. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Optical drive type: DVD Super Multi. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
Yes
Full HD
No
HD type *
HD+
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
G645
Processor cores
2
Processor threads
2
Processor frequency *
2.9 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
32 nm
Processor operating modes
64-bit
Stepping
Q0
Bus type
DMI
Processor codename
Sandy Bridge
Processor series
Intel Pentium G600 Series for Desktop
FSB Parity
No
Processor code
SR0RS
Tcase
69.1 °C
CPU multiplier (bus/core ratio)
29
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066 MHz
Memory bandwidth supported by processor (max)
17 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Wall mountable
Yes
Performance
Motherboard chipset
Intel® H61
Trusted Platform Module (TPM)
No
BIOS password
No
HDD user password
No
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
69116
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
496 mm
Depth (with stand)
371 mm
Height (with stand)
56 mm
Weight (with stand)
5.9 kg
Packaging content
Mouse included
No
Keyboard included
No
AC adapter included
Yes
Drivers included
Yes
Other features
Graphics card family
Intel
Storage drive interface
Serial ATA
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Copper ethernet cabling technology
1000BASE-T, 100BASE-T, 10BASE-T
HDMI
Yes
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Plug and Play
Yes
Intel segment tagging
Enterprise, Small Business