Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS CP CP3130-FR001S 3.3GHz i3-3220 Micro Tower Black PC PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP3130-FR001S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP3130-FR001S
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10080
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 16 Oct 2017 18:50:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS CP CP3130-FR001S 3.3GHz i3-3220 Micro Tower Black PC PC :
The short editorial description of ASUS CP CP3130-FR001S 3.3GHz i3-3220 Micro Tower Black PC PC

Intel Core i3-3220 (3M Cache, 3.3 GHz), 4GB DDR3, 1TB HDD, SATA 6Gb/s, SATA 3Gb/s, Gigabit Ethernet, 4800g, Grey, Windows 8 Home Premium
More>>>

ASUS CP CP3130-FR001S 3.3GHz i3-3220 Micro Tower Black PC PC:
The official marketing text of ASUS CP CP3130-FR001S 3.3GHz i3-3220 Micro Tower Black PC PC as supplied by the manufacturer
CP3130
Everyday multimedia slim desktop PC leading in overall satisfaction with reliability
- 3rd Generation Intel® Core™ processor-based platform;
- Multimedia enjoyment including 3D-enabled graphics and 7.1 channel;
- Utmost reliability by QuietCool Technology which lowers operating temperatures by up to 11.4℃.

Experience Multimedia in Style
With brush-finished surfaces, a spun-metallic power button and cleverly-hidden HDD bay, the CP3130 complements your style. It is powered by a 3rd generation Intel® Core™ processor, and features Full HD 1080p video playback for an immersive multimedia experience.

ASUS desktops –Leading in overall satisfaction with reliability
ASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA's 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows® desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity.

Unstoppable High Performance

More speed, more powe
Powered by the 3rd generation Intel® Core™ processor, theCP3130 features Intel® Turbo Boost Technology 2.0 that enables processor cores to run faster than the base operating frequency. The Integrated Intel® GMA and Intel® Quick Sync video technology provides high definition graphics and a high-quality video playback experience to answer all your entertainment needs.

HDMI for Hi-definition Enjoyment
HDMI With Full HD 1080p support, you can immerse yourself in a cinematic experience and enter a spectacular world of colors by connecting to a HD monitor or TV with the HDMI™ port.

UEFI BIOS
UEFI BIOS provides a mouse-controlled interface that enables more flexible and convenient input; while a user-friendly graphics-based BIOS interface offers easier system tweaking and greater storage support. It also natively supports fully-utilized hard drives larger than 2.2TB in 64-bit operating systems.

Smart Usability

Ai-Charger
The ASUS CP3130 is supported by the Ai-Charger which offers 50% faster charging speeds for all USB-compatible devices.

ASUS WebStorage
Share your pictures, music and movies indefinitely with 3GB free space of ASUS WebStorage space and wirelessly share your files with across multiple devices. Find your files in no time with a keyword search; record and upload the important meeting notes with snap shots, and then access them on any device.

USB3.0 : 10X Faster Transfer
Experience lightning-fast data transfer speeds at 4.8Gbps with USB 3.0. Fully backward-compatible, USB 3.0 transfers data up to 10 times faster than USB 2.0. USB 3.0 significantly reduces data transfer times even for large files like videos and photos, meaning you spend less time waiting and more time focusing on the task on hand.

Experience twice the data transfer speeds with SATA 6.0
SATA 6.0Gbps ports offering twice the delivery throughput of regular SATA and delivers improved scalability, so your data moves faster and more reliably.

Energy-saving

EPU - 40% energy saving
The ASUS-exclusive EPU chip is the world’s first PC energy saving controller, optimizing efficiency by detecting real time CPU loads and saving up to 40% on overall power consumption.

Energy Efficient Instant On
Instant On ASUS-exclusive Instant On enables 98% power savings in Eco Mode and effortlessly resumes your applications to exactly where you left them with one hot key. It also keeps your data extra secure on hard drive, safe from power outages and accidental deletion.

Carefree Reliability

QuietCool Technology
ASUS’ exclusive Smart Cooling System and Q-Fan lower operation temperatures by up to 11.4℃ and adjusts CPU fan speeds according to system loading, enabling the CP3130 to power through intensive tasks whilst maintaining stable, quiet, cool, and efficient performance.

2X Life Span
2X Life Span High-quality components provide utmost durability, improved longevity and enhanced thermal performance thanks to 100% top-quality solid conductive polymer capacitors.

No.1 motherboards experts
ASUS motherboards hold the No.1 position in worldwide market share. It produces the world’s most award-winning motherboards, with 1,287 Awards in 2011 alone.

Stringent Quality Test
All units have passed and exceeded rigorous vibration, noise, thermal shock, and drop tests, ensuring ASUS products exceed the industry standard.

Vibration Test
Vibration testing subjects desktops to a range of vibration frequencies to ensure that both the construction and internal components are able to cope.

Noise Test
ASUS desktops are measured during different operation modes to ensure the noise levels are within specified range.

Temperature & Humidity Test
All models are subjected to climate temperature tests in enviroment ranging from -40°C and 60°C.

Line Voltage and Frequency Test
ASUS desktops is subjected to Line Voltage and Frequency Test for regional power requirements.

Drop Test
Desktops are likely to experience shocks during shippong. So ASUS performs a variety of drop tests to simulate the transport process.
Short summary description ASUS CP CP3130-FR001S 3.3GHz i3-3220 Micro Tower Black PC PC:
This short summary of the ASUS CP CP3130-FR001S 3.3GHz i3-3220 Micro Tower Black PC PC data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS CP CP3130-FR001S, 3.3 GHz, 3rd gen Intel® Core™ i3, i3-3220, 4 GB, DDR3-SDRAM, 1000 GB
Long summary description ASUS CP CP3130-FR001S 3.3GHz i3-3220 Micro Tower Black PC PC :

ASUS CP CP3130-FR001S. Processor frequency: 3.3 GHz, Processor family: 3rd gen Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1000 GB, Card reader integrated. On-board graphics adapter model: Intel HD Graphics 2500. Power supply: 200 W. Chassis type: Micro Tower. Product type: PC. Weight: 4.8 kg. Colour of product: Black

This is an auto-generated long summary of ASUS CP CP3130-FR001S 3.3GHz i3-3220 Micro Tower Black PC PC based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i3
Processor model *
The model number for the processor in a computer.
i3-3220
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Number of processors installed *
Number of processors in the product.
1
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor threads
4
PCI Express slots version
2.0
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
55 W
Processor series
Intel Core i3-3200 Desktop series
FSB Parity
No
PCI Express configurations
1x16,2x8
Tcase
65.3 °C
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333,1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x DIMM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1000 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA III
Hard drive size
The amount of data that the hard drive can store.
3.5"
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, MS PRO, SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 2500
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter ID
0x152
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Line-in
Yes
Line-out
Yes
Expansion slots
PCI Express x16 slots
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Micro Tower
Performance
Product type *
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel H61
Processor special features
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5
Supported instruction sets
AVX,SSE4.1,SSE4.2
CPU configuration (max)
1
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65693
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
200 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
92 mm
Depth *
The distance from the front to the back of something.
242 mm
Height *
The measurement of the product from head to foot or from base to top.
325 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.8 kg
Packaging content
Display included *
This product includes a display.
No
Keyboard supplied
A computer keyboard comes with this product.
Yes
Mouse included
A mouse is included with this product.
Yes
Drivers included
Yes
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
205 x 330 x 517 mm
Maximum number of SMP processors
1
Networking features
Gigabit Ethernet
Graphics adapter family
Intel
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Copper ethernet cabling technology
1000BASE-T,100BASE-T,10BASE-T
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Microphone connectivity
How a microphone connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Country Distributor
France 1 distributor(s)
X