location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS CM CM6730-FR002S PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM6730-FR002S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM6730-FR002S
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:42:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS CM CM6730-FR002S PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black :
The long product name of ASUS CM CM6730-FR002S PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2320 (3.0 GHz), RAM 4GB DDR3 (1333 MHz), HDD 2TB (5400 rpm), DVD-RW 24x, Wi-Fi 802.11 b/g/n, LAN 10/100/1000Mbps, Realtek ALC892, 6x USB 2.0, 2x USB 3.0, 2x HDMI, 2x VGA(D-Sub), RJ-45, S/PDIF, 300 W, 7.9 kg
More>>>
ASUS CM CM6730-FR002S PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black:
The official description of ASUS CM CM6730-FR002S PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HDMI for Hi-def Enjoyment

Immerse yourself in a cinematic experience by connecting to a HD monitor or TV with the HDMI™ port. Enjoy 7.1 surround sound with high-quality integrated Realtek High Definition Audio. Store your favorite music, photos and video in a single hard drive with up to 4TB of storage. Maximize your entertainment experience.

Ultra-fast USB 3.0 and SATA 6Gb/s

Experience lightning speed data transfers at 4.8Gbps with USB 3.0 - the latest standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data up to 10X faster than USB 2.0 while remaining fully backward-compatible. It also has native SATA 6Gb/s for up to twice the delivery throughput of regular SATA and improved scalability, so your data moves faster and more reliably.

EPU - Up to 40% Energy Saving

The exclusive ASUS EPU chip is the world's first PC energy saving controller, optimizing efficiency by detecting real time CPU loads and saving up to 40% on overall power consumption.

asus@vibe - an online Entertainment Content Store

asus@vibe is a one-stop entertainment platform that serves as a value-added service. With the asus@vibe platform, users can access or download a wealth of exciting and engaging digital content such as music, videos, games, magazines, e-books, as well as tune into their favorite radio stations and stream live TV anytime and anywhere!

Short summary description ASUS CM CM6730-FR002S PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black:
This short summary of the ASUS CM CM6730-FR002S PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS CM CM6730-FR002S, 3 GHz, Intel® Core™ i5, 4 GB, 2 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CM CM6730-FR002S PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black:
This is an auto-generated long summary of ASUS CM CM6730-FR002S PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Tower Black based on the first three specs of the first five spec groups.

ASUS CM CM6730-FR002S. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2320
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
3 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
Processor lithography
32 nm
Processor operating modes
64-bit
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
Stepping
D2
CPU multiplier (bus/core ratio)
30
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2 TB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
3.5"
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
2
DVI port
No
HDMI ports quantity *
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Tower
Product colour *
Black
Performance
Motherboard chipset
Intel® H61
Compatible processor series
Intel® Core™ i5
Audio system
Realtek ALC892
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
Processor code
SR02L
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Processor ARK ID
53446
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Power
Power supply *
300 W
Weight & dimensions
Width *
173 mm
Depth *
360 mm
Height *
400 mm
Weight *
7.9 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
LightScribe
No
Package dimensions (WxDxH)
241 x 513 x 480 mm
Dimensions (WxDxH)
173 x 360 x 400 mm
Networking features
Gigabit Ethernet
Platform
PC
Graphics card family
Intel
Ethernet interface type
Gigabit Ethernet
Plug and Play
Yes
HDMI
Yes
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Wireless technology
WiFi