location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS BT BT6130-FR001P PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT6130-FR001P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT6130-FR001P
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2022 14:34:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS BT BT6130-FR001P PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 200 W
  • - Intel® Core™ i3 i3-3220 3.3 GHz
  • - 4 GB DDR3-SDRAM
  • - 500 GB Card reader integrated
  • - Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Long product name ASUS BT BT6130-FR001P PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower Black :
The long product name of ASUS BT BT6130-FR001P PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3220 (3M Cache, 3.3 GHz), 4GB DDR3, 500GB HDD, SATA-III, SATA-II, Gigabit Ethernet, 7000g, Black, Windows 7 Professional
More>>>
ASUS BT BT6130-FR001P PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower Black:
The official description of ASUS BT BT6130-FR001P PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BT6130
Performance Optimized

- 7L Space-saving and Flexible Design;
- Uncompromised Performance;
- USB3.0 : 10x Faster Transfer;
- 100% Solid Capacitors for Ultra Reliability;
- EPU- Up to 40% Energy Saving;
- Multi I/O PCIE card(Optional);
- F9 One Key Restore.

7L Space-saving and Flexible Design
With elegant lightweight and a front-to-back cooling airflow design, BT series can be placed vertically or horizontally to accommodate any business environments.

Uncompromised Performance
Powered by top-grade components and technologies, the ASUS Pro Series helps you easily multitask your office work. Models feature Intel® 2nd generation processors with powerful integrated graphics to best handle your workload.

USB3.0 : 10x Faster Transfer
Experience lightening speed data transfers at 4.8Gbps with USB 3.0 - the latest standard. USB 3.0 transfers data up to 10X faster than USB 2.0 while remaining fully backward-compatible.

100% Solid Capacitors for Ultra Reliability
ASUS Pro desktops are made with the world's best motherboards and solid capacitors. High-quality components provide utmost durability, improved longevity and enhanced thermal performance.

EPU- Up to 40% Energy Saving
The exclusive ASUS EPU chip is the world’s first PC energy saving controller, optimizing efficiency by detecting real time CPU loads and saving up to 40% on overall power consumption.

Multi I/O PCIE card
The optional Serial/Parallel Multi I/O card is the ideal solution for serial equipment that require fast data transfer, and adding a second printer, scanner, or other parallel device. (*Optional)

F9 One Key Restore
Displays an image file with manufacturer's system parameters, including operating system and default settings. Easy setup reset to default with no recovery CD.

Short summary description ASUS BT BT6130-FR001P PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower Black:
This short summary of the ASUS BT BT6130-FR001P PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS BT BT6130-FR001P, 3.3 GHz, Intel® Core™ i3, i3-3220, 4 GB, 500 GB, Windows 7 Professional

Long summary description ASUS BT BT6130-FR001P PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower Black:
This is an auto-generated long summary of ASUS BT BT6130-FR001P PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower Black based on the first three specs of the first five spec groups.

ASUS BT BT6130-FR001P. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional. Power supply: 200 W. Chassis type: Micro Tower. Product type: PC. Weight: 7 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3220
Processor cores
2
Processor threads
4
Processor frequency *
3.3 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3200 Desktop Series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
55 W
Tcase
65.3 °C
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8
Number of processors installed
1
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD size
3.5"
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Micro Tower
Number of 3.5" bays
1
Number of 5.25" bays
1
Product colour *
Black
Performance
Motherboard chipset
Intel® H61
Audio output channels
5.2 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Secure Key
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65693
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
200 W
Certificates
Certification
BSMI, CB, CE, FCC, UL, CCC, Energy Star, EPEAT Gold, C-Tick
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
242 mm
Depth *
320 mm
Height *
92 mm
Weight *
7 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Package dimensions (WxDxH)
330 x 497 x 205 mm
Maximum number of SMP processors
1
Networking features
Gigabit Ethernet
Graphics card family
Intel
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Plug and Play
Yes
Copper ethernet cabling technology
1000BASE-T, 100BASE-T, 10BASE-T
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm