|
Android tablets are often criticised for high prices in comparison to Apple's market leading iPad , but ASUS seems to be pushing things in the right direction. Its latest Transformer Pad TF300T Android tablet is a slightly cheaper version of the flagship...
|
|
uk.hardware.info Updated: 2014-04-12 01:21:56
|
It's been a while since we published an overview of the current tablet market. With the holidays around the corner, we collected all of the tablets we've tested and that are still available, and created an overview of what's what. If you want to buy a t...
|
|
techlife.net Updated: 2014-04-12 01:21:56
|
The Transformer TF300T is unique and we'd choose its tablet/keyboard combo over any standalone tablet because of the great flexibility it gives you, but you get the feeling that the hybrid concept won't really take off until Windows 8 arrives on tablets...
|
|
apcmag.com Updated: 2014-04-12 01:21:56
|
A keyboard-equipped tablet naturally draws comparisons to the device it most closely emulates: the laptop. However, any thought that perhaps the TF300T could replace your primary PC should remain in fantasy -- Android isn't yet a replacement for a tr...
|
|
channelpro.co.uk Updated: 2014-04-12 01:21:56
|
Great performance, but given the weak screen we’d expect a lower price to match the appeal of its premium-priced rivalsRating: 4Average: 4 (1 vote) It may have been eclipsed by Asus’ most exciting launch of 2012 – the Full HD Transformer Pad Infinity 7...
|
|
|
It may have been eclipsed by Asus' most exciting launch of 2012 – the Full HD Transformer Pad Infinity 700 – but this cut-down version, the humble Transformer Pad 300, delivers Asus' hybrid tablet vision for significantly less cash. It takes over from wh...
Great performance, but given the weak screen we'd expect a lower price to match the appeal of its premium-priced rivals...
|
|
|
It's impossible to review a tablet without addressing the 800lb elephant in the room that is Apple's iPad but, despite their dominance, that hasn't stopped manufacturers like Asus and Samsung from trying to prise open Apple's vice-like grip on the market...
Nvidia Tegra3 1.2Ghz processor, 8MP rear camera, Latest Android 4.0 OS, Highly configurable, Keyboard dock, Vast range of apps, Easy to use, Will work with External HDD, Much cheaper than the iPad...
Not the brightest of screens, Average speakers, Unbalanced when used with dock, No 3G...
|
|
|
At KitGuru we test quite a wide range of products from numerous manufacturers. It would be fair to say that we look at many products from Asus but they are usually high-end motherboards or graphics cards designed with overclockers and gamers in min...
Physical keyboard, Quality screen, Good battery life, Choice of colours, Impressive performance...
Limited number of tablet friendly Android apps, Plastic chassis feels flimsy, Average camera...
Overall we are left with positive impressions of the Asus Transformer Pad TF300T. It's quite clear to us that Asus are setting themselves up to be one of the key players in the tablet market, especially since the announcement of the Google Nexus 7 tablet...
|
|
digitalone.com.sg Updated: 2014-04-12 01:21:56
|
IN A mostly black and white world of Android tablets, the bright red Asus Transformer Pad TF300T is a welcome sight.The TF300T is the latest model to be rolled out from the entry-level Transformers Pad series and it promises to offer value at an afford...
Solid performance; good camera; versatile keyboard dock...
A tad pricey.
|
|
|
A fusion between the best parts of an Android tablet and a notebook, offering incredible value for money, is the ASUS Transformer Pad 300 the best Google powered tablet that money can buy? Read on to find out...
The Transformer Pad has a few failings. It doesn’t have a 3G connection, making mobile use a pain. It’s screen is very reflective, and lacks a little vibrancy. It’s also not quite a match for the build quality of its stablemate the Transformer Prime...
|
|
|
The Transformer Pad TF300T represents another attempt by Taiwanese consumer electronics giant ASUS to bridge the gap between tablet and laptop, with an attachable keyboard providing additional functionality to this Android device. But does the Tran...
If you've read this far, you will know by now that we were pretty impressed with the ASUS Transformer Pad. It performs well on all fronts, and is certainly a quality effort by its manufacturer. However, ultimately — and you may find this a little strange...
|
|
|
Asus has finally dropped the 'Eee Pad' from its tablet line-up, and its latest Android tablet is the Asus Transformer Pad 300. We took a close look at the Transformer Pad 300. Asus Transformer Pad 300: Design The design of the Transformer Pad 300 (TF30...
The Transformer Pad 300 offers an attractive package for a reasonable price. £399 will get you 32GB of storage and the keyboard dock thrown in too. The excellent selection of ports, decent screen, competent performance and Android 4.0 Ice Cream Sandwic...
|
|
whatlaptop.co.uk Updated: 2014-04-12 01:21:56
|
The Asus Transformer Pad TF300T ( £399 inc. VAT ) is one of the most powerful Android tablets you'll find, and excellent value to boot. While it's an admittedly fantastic hybrid, which is equally great for gaming, social networking and work tasks, it isn'...
|
|
digitalversus.com Updated: 2014-04-12 01:21:56
|
Asus is gearing up to take on the entry-level tablet market with a 10.1" Android model called the MeMo Pad 10. Value for money is the name of the game.... Three all-star tablets, one price (well, pretty much). The Surface 32 GB, iPad 32 GB and Asus Trans...
The Transformer Pad 2in1 concept in a great value product, Screen: high contrast, wide viewing angles, Decent tablet battery life / High battery life with dock, Tegra 3 processor performances, Holds its WiFi signal / Good camera...
Physical keyboard is a bit tight and can take some getting used to, Some slight slowdowns, No extra media player included...
If you're not interested in an iPad and you don't want to spend more than £400, the Asus Transformer Pad TF300 is probably your best option, as the keyboard/battery dock makes it a versatile tablet with an excellent battery life. Thanks to the powerful Te...
|
|
|
It’s no secret that I like the Asus Transformer Prime a lot. Still, £500 is a lot for a tablet even if it does go like the clappers, is made of aluminium and has a cracking keyboard dock with a built-in extra battery. Can you tell Pad from Prime at a g...
The new Asus Transformer Pad gives you 95 per cent of the Transformer Prime experience for 80 per cent of the price - with the added bonus of reliable GPS. What you lose is negligible; what you gain - £100 - is not to be sneezed at. Our new best Andr...
|
|
|
The ASUS Eee Pad Transformer Prime is arguably one of the best Android tablets on the market and ASUS has stuck with much of the same formula for its latest release, the Transformer Tab TF300. It's a slightly cheaper version of the flagship model sacri...
Despite some software stability issues that need to be ironed out, the ASUS Transformer Pad TF300 is a competitively priced Android tablet that offers plenty of bang for your buck. The keyboard dock is a genuinely impressive add-on and makes the Transf...
|
|
evogadget.com Updated: 2014-04-12 01:21:56
|
Not all of the gadget manufacturers preparing new models are into making them into the ultimate design and hardware beasts. Some of them choose to feature improvements in the device's overall value and upgrades. Asus is one of the exponents of this new ap...
These being written, we'll add a couple more words for a conclusion. The Asus Transformer Pad TF300 is among the company's best efforts in terms of tablets...
|
|
gadgetshow.channel5.com Updated: 2014-04-12 01:21:56
|
The Asus Transformer Pad 300 is part of the new breed of Asus tablets capable of transforming into a tablet via a supplied dock. It has a 10.1-inch screen and is powered by the Android operating system, and comes with the latest Ice Cream Sandwich vers...
The Nvidia Tegra 3 processor works nicely to power the Asus Transformer Pad 300 to pleasing levels of performance throughout. It delivers smooth operation, an excellent battery life of just under 10 hours, and more when used with the supplied keyboard dock. And with 16GB of storage there’s plenty of space for your music and videos, furthered by MicroSD card storage for even more if and when you n...
The Asus Transformer Pad 300 may be cheap in comparison to some of the most advanced tablet computers but with the lower costs comes a sacrifice to build quality. Its outer plastic panel feels cheap, and doesn’t inspire much confidence, should you be wary of accidentally dropping it onto a hard surface. The keyboard also lacks the touch of quality that would make it a pleasure to use. The display...
Build quality quality could be better, but at £399 the Asus Transformer Pad 300 offers great value for money, tremendous performance, the ability to download apps, and all the features one would expect of a tablet, with extra laptop functionality. If y...
|
|
hardwareheaven.com Updated: 2014-04-12 01:21:56
|
When ASUS released their first Transformer tablet back in March 2011 they managed to fill a few gaps in the market all at once. Firstly it was seen as a high end tablet with top notch build quality and great specifications.Secondly it offered great batter...
As ever we start off with build quality the Transformer Pad 300 and like the Transformer TF101 this device has been put together well and with great attention to detail. It does lack the wow factor that the Prime gives with its metal shell however in the...
|
|
zdnet.co.uk Updated: 2014-04-12 01:21:56
|
Asus wowed us with its Eee Pad Transformer and the follow-up Eee Pad Transformer Prime. The company doesn't always get it right, though: the Eee Pad Slider was less popular with us. Now Asus has added the Transformer Pad TF300T to the range. At around...
Good performance and battery life, Highquality keyboard dock with second battery, Plenty of scope for external storage expansion, Software bundle includes Polaris Office...
Slightly topheavy in 'notebook' mode, Some software glitches, Tablet section has a plastic chassis, Moderate screen viewability outdoors...
The Transformer Pad TF300T implements a number of cost-saving measures and consequently lacks the sparkle of the Editors' Choice-winning Eee Pad Transformer Prime. In particular, the tablet's chassis is plastic rather than metal, it's slightly thicker...
|
|
|
I was really impressed with the Asus Eee Pad Transformer Prime. Its metal clad body, quad core processor, and excellent keyboard dock were, and still are, a stunning combination. With my review device running Android 4.0 it was right up there at the leadi...
The Asus Transformer Pad TF300T is almost as good as the top flight Eee Pad Transformer Prime, but costs a lot less. The keyboard is great, battery life is good, and the compromises that have been made, to cut the cost are acceptable. Pros: A great combi...
|
|
knowyourmobile.com Updated: 2014-04-12 01:21:56
|
In terms of internal hardware specs, all three models are more-or-less the same. The main difference in the Transformer 300 from its two stable-mates is the materials used in its construction - where the Transformer Prime was brushed aluminium the Transfo...
Good build quality, Decent screen, Fast performance, Versatility, Nice pre-loaded word processing apps...
Proprietary charger, Can get a more capable laptop for similar price...
|
|
|
The Asus Transformer Pad 300 has been hotly anticipated since its announcement at MWC 2012, and for good reason. This is the lowest priced quad-core tablet we've seen, which goes big on value, something that's welcomed by double-dip recession hit wallets...
Powerful and versatile, Seamless docking experience, Great for gaming, Top value...
Lacklustre screen, Noticeable drop in build quality, Buggy browser, Bouncy keyboard...
The new iPad is still the best all-round tablet you can buy, and is backed up by a fantastic eco-system of apps, magazines, music, games and content. It's the more pleasing and polished option, and if your main aim is to keep cost down and entertainment h...
|
|
|
Meet the Asus Transformer Pad TF300 , the Asus Transformer Prime's somewhat more affordable little brother. While the processor and the screen are somewhat poorer than the higher-performing forerunner, the Asus Transformer Pad TF300 is a decent pick for t...
|
|
|
Meet the Asus Transformer Pad TF300 , the Asus Transformer Prime's somewhat more affordable little brother. While the processor and the screen aren't as good as the higher-performing forerunner, the Transformer Pad is a decent pick for tablet buyers on a...
A lot of tablet for a little less.For someone looking to save a couple bucks and still get a fairly well-performing tablet, the Asus Transformer Pad TF300 is probably the best choice you can make if you like Android devices. With all of the features of An...
|
|
|
Asus has carved out rather a nice niche for itself with its Transformer line up. These tablet-cum-laptop hybrids consist of an Android tablet with a keyboard dock, which both provides easy text entry and increased battery life. The dock is a clever ide...
At current prices the new Transformer Pad TF300T simply isn't cheap enough to challenge the very similar Transformer Prime - though that surely must change in time...
|
|
v3.co.uk Updated: 2014-04-12 01:21:56
|
The Asus Transformer Pad TF300 is a decent, reasonably priced, quad-core tablet that's only real shortcoming is that it doesn't live up to the high standards set by its predecessor, the Transformer Prime. Design and build The Asus Transformer Pad TF300...
Quad-core processor, runs Ice Cream Sandwich, good camera, comes with attachable keyboard dock...
Plastic casing, screen isn't very bright...
The Asus Transformer Pad TF300 offers above-average performance at a semi-affordable price, but at the cost of build quality...
|
|
|
Asus pioneered the netbook with the EeePC, and then challenged the iPad model for tablets with the Transformer. That shrewdly added a keyboard to the usual tablet idea, just as thousands of iPad owners were themselves buying keyboards to accessorise th...
|
|
wired.co.uk Updated: 2014-04-12 01:21:56
|
Who needs a laptop and a tablet when you can have both? The Asus Transformer Pad offers a trimmed-down version of its Transformer Prime, again with the option of a keyboard docking station and quad-core processor, but at a lower price.DesignLooks-wise...
Detachable keyboard docking station, fast quadcore processor, 8 megapixel camera...
Odd balance when docked, not the thinnest of tablets...
The Asus Transformer Pad is a terrifically versatile and capable quad-core tablet with the added benefit of a keyboard docking station that effectively turns it into a laptop. It's a little thicker than its big brother the Prime, with a slightly inferi...
|
|
|
Intro We awarded the original Asus Eee Pad Transformer Prime a perfect 10/10 score, for while it was not without its issues, it was as close to perfect as a tablet had yet come. In fact, the only negative was its slightly high asking price of £500, which...
Superb value, Well-built, still thin and light, Quad-core yet excellent battery life, Keyboard dock adds connectivity and battery, Full HD video plays smoothly...
App selection still inferior to iPad, No 3G option, Top-heavy docked design requires care on lap, Poor speaker positioning...
With its Transformer Pad 300 - or TF300 to give it its model name - Asus has done it again. For under £400 you get a convertible 10in tablet with an IPS screen, Tegra 3 quad-core power, oodles of connectivity and battery life, and a keyboard dock that tra...
|
|
|
Asus blew our minds with the original Transformer. A tablet with a keyboard, we muttered, surely that's just a laptop running Android? But no, in fact it was a very clever idea: build a terrific tablet, that's both stylish and powerful, then offer a k...
Great screen, keyboard is a nice addition, Asus cloud storage is useful, powerful processor, amazing video and gaming performance, design is superb...
Could be considered heavy when keyboard is attached, battery life could be even better...
Once again Asus has managed to keep the winning formular of the Transformer range. The TF300 is small and light, but the optional keyboard means that you've got a tablet on which it's easier to work than almost any other. But as a tablet, it also works...
|
|
T3.com
Updated: 2014-04-12 01:21:56
|
If the Asus Transformer Prime turned your head but hurt your wallet then you'll love the Asus Transformer Pad 300 (or Asus Transformer Pad TF300T, to give it its full title). This Tegra 3 tablet has all the power of its older brother, but comes in at roug...
Fantastic price with keyboard, Top Tegra 3 performance, Great usability and docking...
Flimsy, bouncy keyboard, Plasticky build, Average screen...
|
|
|
The 10.1-inch Asus Transformer Pad TF300 aims to reshape the tablet market by delivering top-tier performance at a value price. The device largely succeeds in this mission, delivering performance that's on a par with its pricier Transformer Prime sibli...
In spite of the stability issues I encountered, the Asus Transformer Pad makes for a good, large-screen, value-priced Android tablet. The extra storage you'll get will come in handy, but you'll have to be willing to sacrifice niceties like a subwoofer...
|
|
|
The new Transformer tablet from Asus costs less—and yet it still manages to impress us. A follow-up to the acclaimed Transformer Prime, the Tegra 3-powered Transformer Pad TF300T is perhaps the best bargain we've ever seen from an Android-based tablet...
|
|
|
I've got to play with the Asus Transformer Pad TF300 these last days and it's good to see how far did the mainstream Asus Android tablets go in less than a year. I've played with the first Transformer about a year ago, I then owned one for many months, bu...
good looking and fairly solid; nice screen; pretty good performances; 7hours of battery life on daily use; can be paired with a docking unit; runs Android 4.0 IceCream Sandwich...
made from plastic; not the lightest or the sleekest out there; the speaker is quite bad; annoying hiccups occur from time to time...
If you're looking for a good and fairly affordable 10 inch Android tablet, you won't go wrong with the Asus Transformer Pad. It's beautiful, reliable and fairly fast, despite Android going nuts from time to time. But the details will tell you that this is...
|
|
techradar.com/au/ Updated: 2014-04-15 01:07:39
|
The Asus Transformer Pad 300 has been hotly anticipated since its announcement at MWC 2012, and for good reason. This is the lowest priced quad-core tablet we've seen, which goes big on value, something that's welcomed by double-dip recession hit wallets...
Powerful and versatile, Seamless docking experience, Great for gaming, Top value...
Lacklustre screen, Noticeable drop in build quality, Buggy browser, Bouncy keyboard...
The new iPad is still the best all-round tablet you can buy, and is backed up by a fantastic eco-system of apps, magazines, music, games and content. It's the more pleasing and polished option, and if your main aim is to keep cost down and entertainment...
|
|
androidaustralia.com.au Updated: 2014-06-06 01:25:59
|
The Asus Transformer Pad 300 is a lot of fun, to say the least. It's one of those niche devices that is neither this nor that – in this case it's not quite a laptop, but it's not just a tablet either. Much like the relatively new phablet (phone + tablet)...
Highresolution camera, Very fast, Helpful keyboard shortcuts, Comes with free cloud storage, Impressive battery life...
Keyboard and trackpad takes some getting used to, Virtual keyboard is essentially unusable/redundant, Still a little buggy, Some physical hardware feels flimsy...
The Asus Transformer Pad 300 is a truly unique device. It's perfect for those seeking a tablet with that little bit extra – it can most definitely be used as a substitute for a netbook, and maybe even a laptop, depending on what your expectations are of i...
|
|
|
With the Transformer Pad TF300T, ASUS has another successor for their Tranformer series. This tablet ships with an NVIDIA Tegra 3 SoC which offers not only a lot of performance but also excels when it comes to power consumption. Furhtermore there is the T...
holding the TF300T in your hands is a nice experience It feels like a well manufactured device although it's not made from aluminium Of course you wont get the stiffness and robustness you get with a metal chassis but still there aren't any parts bending...
|
|
thunderbaylive.com Updated: 2014-08-06 02:15:41
|
|
|
|
An upgrade of the original Transformer, the Transformer Pad takes design cues from the Transformer Prime's look and feel. The thin form factor, keyboard dock and also the surface design of the tablet itself, are all taken from the pricier model. There are...
|
|
|
The only catch - the TF300T is priced slightly higher than an average 16GB 10in Android tablet but that's probably because it comes with a keyboard dock...
|
|
thestar.com.my Updated: 2016-12-01 03:59:16
|
Published: Monday July 2, 2012 MYT 1:05:00 PMUpdated: Monday July 2, 2012 MYT 3:15:03 PM Android 4.0, a powerful processor and a versatile keyboard dock make the latest Transformer a joy to use on the road. IN A mostly black and white world of Androi...
Solid performance; good camera; versatile keyboard dock.
A tad pricey.
Affordability and versatility, that's what the Transformers Pad series promises. In terms of performance it is as good as the Prime and you'll be paying a few hundred ringgit less for the same experience. WORTH IT: The keyboard dock makes typing faste...
|
|
|
We remember a time when the ASUS Eee Pad Transformer Prime (TF201) was one of the most powerful Android devices you can spend your hard-earned money on. A time when quad-core processors in a mobile device was absolutely unheard of. That was January 2012...
Affordable pricing, Robust build, Comes in three colors...
Plastic shell flexes, Screen not bright enough, No 3G support...
|
|
|
We remember a time when the ASUS Eee Pad Transformer Prime (TF201) was one of the most powerful Android devices you can spend your hard-earned money on. A time when quad-core processors in a mobile device was absolutely unheard of. That was January 2012...
Affordable pricing, Robust build, Comes in three colors...
Plastic shell flexes, Screen not bright enough, No 3G support...
We remember a time when the ASUS Eee Pad Transformer Prime (TF201) was one of the most powerful Android devices you can spend your hard-earned money on. A time when quad-core processors in a mobile device was absolutely unheard of. That was January 2012...
|
|
|
ASUS took to the stage of this year's MWC to unveil more Android 4.0 tablets, namely the ASUS Transformer Pad Infinity 700 and the Transformer Pad 300, apart from its long-awaited PadFone . Perhaps in preparation for a long line of hybrid tablet/netbook d...
|
|
|
ASUS took to the stage of this year's MWC to unveil more Android 4.0 tablets, namely the ASUS Transformer Pad Infinity 700 and the Transformer Pad 300, apart from its long-awaited PadFone . Perhaps in preparation for a long line of hybrid tablet/netbook d...
|
|
wovow.org Updated: 2016-12-22 03:30:37
|
Beginning in 2011, when ASUS unveiled its first Transformer Pad, has not passed any year that this company is not pleased with us next transforming tablet. Changed design, hardware stuffing and options, but one thing remained constant – the ability to tur...
|
|
3dGameMan.com Updated: 2014-04-12 01:21:56
|
Video Review: The Asus Transformer Pad 10.1" TF300T Tablet is one of the best bang for the buck tablets on the market. With a 1280x800 IPS panel everything is bright & clear form just about any angle, NVIDIA Tegra 3 quad-core CPU for it's fast, 32GB...
|
|
|
Will the Infinity's features, including a bigger IPS+ display, lightweight design and bundled dock be enough to sway customers who are considering Apple's new Ipad? Is the bundled keyboard dock on the infinity...
|
|
|
When it comes to manufacturing high quality tablet devices, Asus doesn't cut corners. From build quality, to hardware and software, Asus tends to hit the nail on the head when creating tablets. Their recent onslaught of devices have all been well received...
|
|
|
Patrick Afschar Kaboli (translated by Vinay Pradhan), 07/17/2012 The Transformer Pads have become a tradition for Asus. The newest addition to the series is called the Transformer Pad TF300T. Asus rests the future of the series on this model and we b...
Stable viewing angles, High performance, Great integration with the keyboard dock...
Not very bright...
The Asus Transformer Pad TF300T is simply good.In our tests of the Asus Transformer Pad TF300T, we found almost no major flaws with the exception being how the browser handled complex websites. The other, more minor issue is that the display could have be...
|
|
|
Asus has finally dropped the 'Eee Pad' from its tablet line-up, and its latest Android tablet is the Asus Transformer Pad 300.The design of the Transformer Pad 300 (TF300T) is in essence a cross between the original Asus Eee Pad Transformer (TF101) an...
The Transformer Pad 300 offers an attractive package for a reasonable price. £399 will get you 32GB of storage and the keyboard dock thrown in too. The excellent selection of ports, decent screen, competent performance and Android 4.0 Ice Cream Sandwi...
|
|
|
Targeting the iPad 2, Asus' Eee Pad Transformer launched with much fanfare last year as it bridged the gap between tablets and netbooks by serving as both form factors via its TF101 docking station. The Eee Pad tablet sported a 10.1-inch (1280x800) IPS...
Powerful quadcore Tegra 3 chip, great IPS display, good value, optional keyboard docking station makes it a good choice for productivitycentric usage...
Only one USB 2.0 port on dock, Android still has a limited tablet app selection...
Although the Transformer Pad TF300 isn't flawless, Asus met our expectations in delivering a worthy successor to last year's Eee Pad Transformer. Compared to the pricier Transformer Prime, the Transformer Pad looks and feels slightly cheaper, its scre...
|
|
|
A lot of Android tablets have come along since the Transformer Prime, but none have unseated it as the best of the bunch. With few sacrifices and a lower price, can the Transformer Pad reign over the mid-tier market as well? Let's find out...
Fast, reliable performance, Tegra 3optimized games are fantastic, Great build quality, Excellent battery life...
Android 4.0 still has some issues, Keyboard dock is a little cramped, Display isn't anything special...
|
|
recombu.com Updated: 2014-04-12 01:21:56
|
Asus won our hearts with the incredible folding tablet-top device the Asus Transformer , then did it with the Asus Transformer Prime and now the company is looking to do it again with the Transformer Pad TF300. While the Prime was the obvious successor to...
Great price, Extensive connectivity, Great camera, Superb functionality...
Screen could be brighter, Low max speaker volume, No camera flash, Plastic build may put some off...
|
|
|
However, the combo feature just doesn't work as well as we'd hoped. The dock is not sturdy enough to bear the heavy tablet, resulting in a disappointing and overall fragile feel when put together. As the baby brother to the Transformer Prime, Asus'...
Brilliant high-quality screen, great features for the price, USB connectivity, superb battery life, excellent value for money...
Not quite a laptop replacement, keyboard dock isn't as sturdy as we'd hoped...
|
|
|
What say you we analyze a tablet available in blue, white or red? What about a tablet that's priced cheaper than the other quad core model that made the news last year? I'm talking about ASUS Transformer Pad 300 here, a tablet's supposed to be priced at a...
|
|
|
Netbooks sales are dwindling, and it's easy to see why. While consumers remain keenly interested in ultraportable computers, they clearly prefer tablets to tiny Windows PCs. I don't blame 'em. The touchscreen interfaces that permeate modern tablets are fa...
The original Transformer was a big deal because it offered unmatched features at a much lower price than typical tablets. In the year since its introduction, others have stolen some of the budget mystique. The Kindle Fire set a new low with a $200 asking...
|
|
mobilechoiceuk.com Updated: 2014-04-12 01:21:56
|
The Asus Transformer Pad is the ultimate entertainment and productivity tablet, boasting quad-core performance and an excellent keyboard dock Others to consider Toshiba AT200 tablet The new iPad 3 Acer Iconia Tab A200 Asus Eee Pad Transformer Prime Use...
Excellent detachable keyboard dock; Sharp, responsive touchscreen; Killer Tegra 3 performance; Perfect for browsing the web...
Hazy photosLook and Feel...
The Asus Transformer Pad is the ultimate entertainment and productivity tablet, boasting quad-core performance and an excellent keyboard dock...
|
|
|
twitter: @lisagade) The Asus Transformer line of Android tablets has been consistently hot. The first Transformer brought high specs with a low price tag. The Asus Eee Pad Transformer Prime challenged the iPad 2 for extreme thinness and metal casing...
Great set of features for the price, works with optional keyboard dock, quad core and latest OS, Great set of features for the price, works with optional keyboard dock, quad core and latest OS, Great set of features for...
Not wildly attractive, ports could still use some beefing up, Not wildly attractive, ports could still use some beefing up, Not wildly attractive, ports could still use some beefing up, Not wildly attractive...
The Asus Transformer Pad TF300 is a solid Android tablet. For just $399 you get a lot for your money: the latest OS, a fast quad core CPU, an IPS display and a reasonable amount of storage. In some ways, it's a better tablet than the more expensive Tr...
|
|
|
In the Android sphere, the Asus Transformer Prime is regarded by many as the best tablet, mainly because it flaunts some cutting-edge hardware and a killer industrial design. Well, if you prefer something a bit more easy on the wallet, you won’t need...
Competitive price point, Packs a speedy quadcore CPU...
Inconsistent web browsing performance, Terrible low lighting performance with its camera...
Obviously, we like that the Asus Transformer Pad 300 boasts a price point that’s $100 less than the cream of the crop Transformer Prime – without sacrificing on the hardware. Frankly, many people will find some value in that, especially when it packs...
|
|
computershopper.com Updated: 2014-04-12 01:21:56
|
Just as you wouldn't expect a Toyota Camry to outclass or outperform a Lexus ES350, you wouldn't expect a company's midrange tablet to outclass or outperform its high-end one. And yet, that's exactly what happened with the $399.99 Asus Transformer Pad TF3...
Strong performance, Hardware delivers lots of value for the $399 price, Good-looking display, Long battery life...
No dedicated USB port...
This versatile tablet offers exceptional performance, long battery life, and a healthy feature set. It's not just the best value among Android tablets to date, but it's also one of the best Android tablets, period. Read More...
|
|
|
Meet the TF300T, the newest addition to Asus's ever-expanding line of Android tablets. While the model number may suggest that it's the successor to the TF201 - the Transformer Prime - that's not exactly the case. Pick one up and it's immediately clear...
Like previous Asus tablets, it feels solid, and build quality seems as good as ever, The price is phenomenal. $379 entry point for a 16GB quadcore 10.1" tablet? Yes please, Smooth and snappy performance all around, Thinner and lighter than the (fairly fat and heavy) TF101 (.38" vs .51", 1.39 lbs. vs 1.49.), Great WiFi performance, and GPS works as it should, ASUS's customizations are fairly m...
With a starting point of $380 and packing a quad-core Tegra 3 CPU, the TF300T offers a compelling package. It's a lot like a Corvette ZR1: blazing-fast, but swathed in plastic and made with a few compromises to keep it (relatively) cheap. Then again, t...
|
|
|
We remember a time when the ASUS Eee Pad Transformer Prime (TF201) was one of the most powerful Android devices you can spend your hard-earned money on. A time when quad-core processors in a mobile device was absolutely unheard of. That was January 201...
Affordable pricing, Robust build, Comes in three colors...
Plastic shell flexes...
|
|
|
History has a habit of repeating itself; just as we had to burn through our review of the ASUS Eee Pad Transformer Prime in short order, we're on the fast track again with the new ASUS Transformer Pad 300 (TF300T). With a tablet this hot off the press...
Performance Analysis: The ASUS Transformer Pad 300 is hot tablet, offering excellent performance across the board; the only issue is that its predecessor, the Transformer Prime, actually performs just as well if not better. Further, the iPad 2 and Samsung...
|
|
|
With the Transformer Pad TF300, Asus has set the goal to take the user experience of the award-winning Transformer Prime to the masses. Of course, this is easier said than done, and it is not easy to reduce the pricing to $399, while keeping the user e...
With this new product, Asus is pushing the power of a high-end tablet lower into mainstream territory. In terms of functionality, it is very fair to think of the Transformer Pad TF300 as a $400 Transformer Prime. This doesn't mean that the TF300 feels “ch...
|
|
|
The 10.1-inch Asus Transformer Pad TF300 aims to reshape the tablet market by delivering top-tier performance at a value price. It largely succeeds in this mission, delivering performance that's on a par with its pricier Transformer Prime sibling. How...
In spite of the stability issues I encountered, the Asus Transformer Pad makes for a good, large-screen value Android tablet. The extra storage you'll get will come in handy, but you'll have to be willing to sacrifice niceties like a subwoofer, rear-c...
|
|
|
With its newest 10-inch tablet, the Transformer Pad TF300 ($379 list 16GB; $399, 32GB), Asus eschews major hardware and design upgrades, opting instead for incremental improvements and a more value-focused remix of an existing tablet. The TF300 is a more...
Inexpensive. Ships with Android 4.0. Quad-core Tegra 3 processor. Extremely useful optional keyboard dock. Improved camera.
Slightly dim screen. Android still lacks an abundance of easy-to-find tablet-optimized apps...
A mild refresh of its predecessor, but at a lower price, the Asus Transformer Pad TF300 remains a top 10-inch Android tablet that packs a fast CPU, Ice Cream Sandwich, and an optional keyboard dock that turns it into a true productivity machine...
|
|
|
FOLLOW US SHARE While the raised the bar for high-end Android tablets, not every tablet shopper has $500 to spend. With the Transformer Pad TF300 ($379 for 16GB, $399 for 32GB), ASUS is challenging the recently discounted with Nvidia's quad-core Tegra...
Eye-catching design, Strong performance, Mobile keyboard adds functionality, Compelling suite of apps, Good camera for a tablet...
Thick, smudge-prone bezel, Dimmer screen than Transformer Prime, Harsh sounding audio...
The ASUS Transformer Pad TF300 offers Nvidia Tegra 3 power and a stylish design at a good price, plus an optional keyboard dock.
|
|
|
If the ASUS Transformer Prime seemed like a masterpiece of a 10.1-inch Android tablet to you but you decided to wait and see if ASUS would release a slightly lower-cost model of nearly the same thing – you’re in luck. What we’ve got here is the ASUS Tr...
Here we have the slightly less expensive version of the most well-rounded and powerful Android tablet on the planet. The qualities that allow this model to cost significantly less than its bigger brother are not bothersome to me, and I see no reason...
|
|
|
ASUS is in a bit of a pickle, but it's one that most manufacturers would love to be in. When designing the Transformer Pad TF300, they had to ask themselves how to refresh what has become an iconic symbol to Android tablet fans. The original ASUS Eee P...
|
|
|
The 10.1-inch Asus Transformer Pad TF300 aims to reshape the tablet market by delivering top-tier performance at a value price. It largely succeeds in this mission, delivering performance that's on a par with its pricier Transformer Prime sibling. Howe...
PCWorld Rating, 0.0, No PCWorld Rating, 0 User Reviews Be the First to Review », Images (click to enlarge)...
PCWorld Rating, 0.0, No PCWorld Rating, , 0 User Reviews Be the First to Review », Images (click to enlarge)...
In spite of the stability issues I encountered, the Asus Transformer Pad makes for a good, large-screen, value-priced Android tablet. The extra storage you'll get will come in handy, but you'll have to be willing to sacrifice niceties like a subwoofer, a...
|
|
|
More Info ASUS outs lower-end Transformer Pad 300 tablet ASUS Transformer Pad 300 hands-on ASUS Eee Pad Transformer Prime review It doesn't feel like a year has passed since we reviewed the original ASUS Transformer and its innovative keyboard dock, but i...
Polished, understated designGreat graphics performance, thanks to Tegra 3IPS display offers wide viewing angles...
Some performance hiccupsBattery life not as epic as on the PrimeOptional keyboard dock scuffs easily, still isn't that comfortable to type on...
The second-gen Transformer is a clear improvement over the original, and is the best 10-inch, mid-range Android tablet you can buy right now...
|
|
|
Before the $399 iPad 2, before the $199 Kindle Fire , there was the $399 Eee Pad Transformer from ASUS . Like nearly all first attempts in the tablet space, the original Transformer wasn't perfect, but it was quite possibly the best try outside of Apple a...
Thus far I haven't really touched on the usability of the Transformer Pad 300 as a tablet, mostly because it's a topic I've addressed many times before in previous tablet reviews. I do believe a quick summary and update are necessary in this case however...
|
|
|
The folks over at Asus were nice enough to send us a brand new Transformer Pad before they hit the US market here in a few days. The tablet itself is Asus' attempt at creating a powerful tablet with strong on-paper specs, but keeping it at an affordable e...
The Transformer Pad nails Asus' goal to have top of the line specs at a price point that can compete in a market place that is cluttered with other noteworthy competitors. But is it worth it? At $380 for 16GB or $400 for 32GB, it may in fact seem like...
|
|
androidandme.com Updated: 2014-07-23 01:39:05
|
ASUS has taken the high-end Android tablet market by storm. There's already two Transformer tablets on the market, and another premium device is coming soon. That makes four Transformers in total, all varying in specs and price. So where does the ASUS Tra...
|
|
examiner.com Updated: 2014-07-24 01:17:57
|
The Physical BodyThe unit feels sturdy and solid enough to handle on a daily basis. Made out of plastic, the body of the tablet is strong enough to take some abuse without difficulty. The power and volume buttons are solid and the edging feels comfortable...
|
|
|
Five months ago, the Asus' Transformer Prime was hotter than Suzanne Collins' Hunger Games. Not only was the tablet fast, sleek, and well built; it was the first device that made consumers question the iPad's dominance. (And did we mention it came with Nv...
|
|
|
and ErgonomicsTo my eye, neither is a stunning piece, but both are easy on the eyes. The plastic-ification of the Transformer Prime design translates fairly well in the TF300. The Acer has a clean look and a grippy soft touch back. In terms of ergonomics...
|
|
|
and ErgonomicsAsus clearly listened to user complaints about the flimsy exposed ports on the Transformer Prime, so the new Transformer Pad TF300 has more support around the port area (less curve at the edges where the ports live). The power button is mad...
|
|
zdnet.com Updated: 2015-04-17 01:37:30
|
Asus wowed us with its Eee Pad Transformer and the follow-up Eee Pad Transformer Prime. The company doesn't always get it right, though: the Eee Pad Slider was less popular with us.Now Asus has added the Transformer Pad TF300T to the range. At around £400...
Good performance and battery life, Highquality keyboard dock with second battery, Plenty of scope for external storage expansion, Software bundle includes Polaris Office...
Slightly topheavy in 'notebook' mode, Some software glitches, Tablet section has a plastic chassis, Moderate screen viewability outdoors...
The Transformer Pad TF300T implements a number of cost-saving measures and consequently lacks the sparkle of the Editors' Choice-winning Eee Pad Transformer Prime. In particular, the tablet's chassis is plastic rather than metal, it's slightly thicker and...
|
|
|
The Android-powered Asus Transformer Pad is available in three colors to suit your style: Royal Blue, Iceberg White, and Torch Red. Its mobile dock allows you to turn your tablet into a notebook while also providing extra battery life when your tablet's r...
Good image quality...
Dock isn't compatible with other devices...
|
|
|
CHECK THE PART 1 OF THIS ARTICLEIn the first part of our best cheap tablets we took a look at the Nexus 7. Even though there are a lot of great tablets for this budget, none seemed to be on par with the Nexus 7, until now. Enter the Tesco Hudl 2! For a...
|
|