Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DRW-24B5ST Internal DVD Super Multi DL Black optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DRW-24B5ST
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90D40HVBUA0910
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6605
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 19 Aug 2017 00:20:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS DRW-24B5ST Internal DVD Super Multi DL Black optical disc drive :
The short editorial description of ASUS DRW-24B5ST Internal DVD Super Multi DL Black optical disc drive

DRW-24B5ST, DVD+-RW 12x, DVD+-R(DL) 12x, CD-R 48x, CD-RW 40x, SATA, Windows® 8, Windows® 7, Windows® Vista, Windows® XP
More>>>

ASUS DRW-24B5ST Internal DVD Super Multi DL Black optical disc drive:
The official marketing text of ASUS DRW-24B5ST Internal DVD Super Multi DL Black optical disc drive as supplied by the manufacturer
The Most Energy Saving DVD Writer

-Windows 8 Compatible
-E-Green saves over 50% of power consumption
-Double the security with E-Hammer and Disc Encryption II
-Friendly interface with three simple steps to burn a disc

E-Green auto-closes drive application when not in use, saving over 50% power consumption for users

Data Protection Solution
E-Hammer helps users delete data permanently without scratching the disc, protecting both personal data and the environment

Disc Encryption II
Double security with password-controlled and hidden-file functionality, protecting the important user data

Drag-and-Burn
Friendly interface with only three simple steps to burn a disc, making the process easier than ever
Short summary description ASUS DRW-24B5ST Internal DVD Super Multi DL Black optical disc drive:
This short summary of the ASUS DRW-24B5ST Internal DVD Super Multi DL Black optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS DRW-24B5ST, Black, DVD Super Multi DL, Serial ATA, 80,120 mm, 48x, 40x
Long summary description ASUS DRW-24B5ST Internal DVD Super Multi DL Black optical disc drive :

ASUS DRW-24B5ST. Colour of product: Black. Optical drive type: DVD Super Multi DL, Interface: Serial ATA, Optical disc diameter: 80,120 mm. CD write speed: 48x, CD rewrite speed: 40x, DVD+R write speed: 24x. CD read speed: 48x, CD-ROM read speed: 48x, DVD+R read speed: 16x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

This is an auto-generated long summary of ASUS DRW-24B5ST Internal DVD Super Multi DL Black optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Optical disc diameter
Diameter of the disk.
80,120 mm
Writing speed
CD write speed *
48x
CD rewrite speed
40x
DVD+R write speed
24x
DVD-R write speed
24x
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
12x
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
48x
CD-ROM read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
12x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
12x
DVD+RW read speed
12x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
140 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Random write
Yes
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000 Professional,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
The measurement or extent of something from side to side.
146 mm
Depth
The distance from the front to the back of something.
170 mm
Height
The measurement of the product from head to foot or from base to top.
41 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
650 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Power2Go 8 E-Green E-Hammer
Manual
Yes
Other features
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium® 300 MHz or higher
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
10000 GB
Playback disc types
The type of discs which can be played back by the device e.g. CD, DVD.
CD,CD-R,CD-ROM,CD-RW,DVD,DVD+R,DVD+R DL,DVD+RW,DVD+RW DL,DVD-R,DVD-R DL,DVD-ROM,DVD-RW,DVD-RW DL
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10
Testseek has collected 2 expert reviews for ASUS DRW-24B5ST but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-10
With so many cheap and portable storage options available, not to mention all the free cloud and file transfer services, people use DVD-readers and burners less and less. But it can be quite practical to have, even if it's just to (re-)install Windows...
0%
X