location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone ZS551KL 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZS551KL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AZ01G1-M00400
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenFone ZS551KL 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5") 1920 x 1080 pixels
  • - Qualcomm Snapdragon 835
  • - 6 GB 64 GB MicroSD (TransFlash) 2 TB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0 Near Field Communication (NFC)
  • - Dual camera 12 MP 16 MP
  • - 3600 mAh
  • - Android 7.0
Long product name ASUS ZenFone ZS551KL 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black :
The long product name of ASUS ZenFone ZS551KL 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon 835, 6GB RAM, 64GB Flash, WLAN 802.11, Bluetooth V5.0, 2G/3G/4G, Android 7.0
More>>>
ASUS ZenFone ZS551KL 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black:
The official description of ASUS ZenFone ZS551KL 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10x Zoom. 8x Light Sensitivity. 6GB RAM.
ZenFone 4 Pro is the ultimate expression of ASUS smartphone design, crafted to provide luxury in every detail and featuring dual cameras to deliver an unparalleled mobile photography experience. ZenFone 4 Pro has a standard camera with the Sony flagship IMX362 image sensor, an F1.7 aperture lens and a 10x total zoom capability, plus a front-facing selfie camera with fast phase-detection auto-focus, enabling you to capture gorgeous photos that rival professional cameras. ZenFone 4 Pro is the world’s first smartphone to incorporate three high-end Sony image sensors, and the ASUS SuperPixel™ Engine ensures up to 8x brighter photos in low light. Powered by the latest Qualcomm® Snapdragon™ S835 mobile platform and 6GB RAM, ZenFone 4 Pro delivers a smooth and responsive camera experience, and the best performance with today’s apps and games.

Dual Rear Cameras
See a bigger and brighter world

ZenFone 4 Pro features dual cameras to take your mobile photography to new heights. It is equipped with the industry-leading Sony IMX362 image sensor to capture up to 8x* brighter and clearer photos in low light. When you need to get closer, switch instantly to the 16MP camera with a 2x optical zoom and 10x total zoom to shoot beautifully detailed telephoto pictures. Both camera lenses are covered with extremely durable sapphire glass to protect against scratches. Qualcomm Spectra™ image signal processing improves your photography experience even further, providing smoother zooming, faster auto-focus, and photos with gorgeous, true-to-life colors.
* Compared to typical smartphone camera with 16MP resolution, F1.7 aperture and 1.12µm pixel size.

ASUS SuperPixel™ Camera
8x brighter and clearer photos in low light

To capture real-world authenticity, ZenFone 4 Pro packs a main camera with a wide F1.7 aperture, the latest Sony® IMX362 image sensor with a large 1.4µm pixel size, and a six-element lens that allows more light to reach the sensor. Together with ASUS SuperPixel™ Engine that effectively increases captured light by up to 8x*, and optical image stabilization (OIS) that enables shooting photos with slower shutter speeds than normally possible, ZenFone 4 Pro captures sharper, brighter and clearer photos at night and in low-light environments.
* Compared to typical smartphone camera with 16MP resolution, F1.7 aperture and 1.12µm pixel size.

PixelMaster Technology
Capture reality, fast and steady

The camera on ZenFone 4 Pro lets you capture the world as you see it by TriTech+™ technology. With ultrafast, dual pixel phase-detection, subject-tracking, and laser auto-focus, ZenFone 4 Pro accurately focuses in just 0.03 seconds and keeps moving subjects in focus to ensure clear and detailed photos. Together with both optical and electronic image stabilization for blur-free photos and videos, an RGB color-correction sensor for true-to-life colors, and true 4K UHD video recording, the camera on ZenFone 4 Pro goes above and beyond other smartphones.

PixelMaster Camera Modes
Shoot like a pro, capture the fun

ZenFone 4 Pro’s camera features optional manual controls similar to those found on DSLRs, giving you pro-level creative control over your photography. Pro mode provides complete camera control with one-touch adjustments to shutter speed, white balance, exposure and ISO settings, as well as the option to shoot in RAW format, allowing you to capture stunning images that truly express your photographic vision. In addition to its advanced, manual controls, ZenFone 4 Pro’s camera has an assortment of fun, creative modes to enhance your photography experience and let you easily achieve professional-looking results.

2x Optical-Zoom Camera
A camera that brings you closer

ZenFone 4 Pro’s 2x optical-zoom 16MP camera with a Sony IMX351 image sensor and ultrafast, phase detection auto-focus adds an entirely new viewpoint to your mobile photography. Its 50mm focal length brings distant subjects closer, putting them in sharp focus while softening background details. Combined with the ability to switch instantly between main camera 25mm focal length and all-new Portrait mode that uses both lenses simultaneously to make your subjects stand out, ZenFone 4 Pro’s camera lets you capture gorgeous portraits and close-ups with a sense of depth for professional-looking photos that rival those from DSLR cameras.

Selfie Camera
Beautiful selfies, day or night

ZenFone 4 Pro has the world’s most advanced dual smartphone cameras and it’s also a selfie superstar. The front-facing camera features fast, phase-detection auto-focus, the Sony IMX319 image sensor with F1.9 aperture, 1.4µm pixel size, and ASUS SuperPixel™ Engine that boosts 2x* light sensitivity while reducing image noise, letting you capture beautifully clear and vivid selfies, day or night, indoors or out. Together with SelfieMaster technology that offers beautification effects, Selfie Panorama, and more, you'll capture more glamorous selfies than ever before and have more fun shooting group selfies with your friends. When shooting selfie videos, electronic image stabilization (EIS) eliminates annoying shakes for silky smooth results.
* Compared to typical smartphone camera with 16MP resolution, F2.0 aperture and 1µm pixel size.

Performance
Efficiently powerful, effortlessly fast

ZenFone 4 Pro is built upon the latest Qualcomm® Snapdragon™ 835 Mobile Platform to deliver powerful performance and a responsive camera experience, while a Qualcomm Adreno™ 540 graphics provide the best performance for high-end mobile gaming. ZenFone 4 Pro supports blazingly fast Cat 12 LTE Advanced networking with 3-channel carrier aggregation for download speeds of up to 600Mbps. It also supports dual-band 802.11ac Wi-Fi in a 2x2 MIMO configuration for ultrafast and reliable wireless connectivity. A built-in portable Wi-Fi hotspot lets you share connectivity with other mobile devices. Built-in NFC enables convenient mobile payments with Android Pay, and a front-mounted Live fingerprint reader offers improved security and fast phone unlocking in just 0.3 seconds.

CPU + GPU
Gaming made easy

ZenFone 4 Pro is powered by the flagship 64-bit Qualcomm® Snapdragon™ 835 octa-core processor that offers tremendous performance with eight CPU cores, up to a 2.45GHz clock speed and up to 6GB RAM. Second-generation, 10nm Fin Field Effect Transistors (FinFETs) deliver 20 percent improved performance, while reducing power consumption by 25 percent compared to the previous-generation Snapdragon 820 processor. Together with desktop-grade Adreno™ graphics, ZenFone 4 Pro handles even the most demanding apps and games with ease.

Powerful Network
Ultrafast network connectivity

ZenFone 4 Pro delivers ultrafast connectivity with Cat 12 LTE Advanced cellular networking and dual-band 802.11ac Wi-Fi in a 2x2 MIMO configuration for download speeds of up to 866Mbps. You can also turn ZenFone 4 Pro into a portable Wi-Fi hotspot and share connectivity with other mobile devices.

Battery & BoostMaster™
Charge faster, work and play longer

When creating ZenFone 4 Pro, ASUS engineers combined the fantastic energy-efficiency of the Qualcomm® Snapdragon™ 835 processor with a high-capacity 3600mAh lithium polymer battery, resulting in a smartphone that delivers an amazing battery life of up to 2 weeks of 4G standby time. When it’s time to recharge, ASUS BoostMaster technology provides 18W (9V/2A) of power for incredibly fast charging. With ZenFone 4 Pro’s supplied adapter, just a five-minute charge provides two hours of talk time, and built-in safeguards protect against overcharging.

Design
Timeless Zen design, simplicity

ZenFone 4 Pro evolves the prestigious ZenFone design lineage with numerous refinements that give it a singular beauty and provide an unparalleled user experience. Crafted with a solid aluminum unibody using advanced Nano Molding Technology (NMT), ZenFone 4 Pro is thin and light, yet incredibly strong. An expansive 5.5-inch display is surrounded by an ultra-narrow bezel, providing a cinematic view and a slimmer width for easy one-handed operation. ZenFone 4 Pro’s dual camera system is integrated completely within the phone chassis for a perfectly flat rear surface with no protrusions. Both the front and rear of the ZenFone 4 Pro are encased in 2.5D curved Corning® Gorilla® Glass that provides a more comfortable grip and a durable, scratch-resistant finish. A fine, diamond-cut metal edge provides a luxurious accent. ZenFone 4 Pro is available in two luxurious colors: Moonlight White and Pure Black.

Display
Sensational display with auto color tuning

With a bright 500-nit AMOLED display, Full HD (1920 x 1080) resolution, and a color gamut that’s greater than 100 percent of NTSC color space, ZenFone 4 Pro makes photos, videos, and all your other content look as vibrant as real life. An ambient light sensor with ASUS Splendid technology adjusts the color temperature of the display based on environmental lighting, resulting in a natural and comfortable viewing experience.

SonicMaster 4.0
Unrivalled smartphone audio

ZenFone 4 Pro has supreme audio performance for entertainment and phone calls. It is equipped with dual speakers driven by a powerful NXP Smart AMP that deliver expansive, stereo sound with minimal distortion, even at high volumes. The two speakers project sound in different directions to create immersive listening experiences for all of your multimedia content. Hi-Res Audio certification enables 24-bit/192kHz — 4x CD quality — audio playback. The all-new AudioWizard app has custom Listening Profile mode, which automatically adapts the sound profile to your preference, providing the best audio experience for you, and DTS Headphone:X™ provides theater-quality 7.1-channel virtual surround sound over headphones.

ZenUI 4.0
Simpler. Faster. Smarter.

Simpler, faster and even smarter than ever, ASUS ZenUI 4.0 features a new visual design and keeps only the essential apps. It works faster thanks to quicker response across the board too. Smart new, automated ZenUI features make life easier including: auto face tagging in Gallery, Safeguard that automates communications in emergencies, Page Marker which helps you bookmark web pages and more.

Short summary description ASUS ZenFone ZS551KL 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black:
This short summary of the ASUS ZenFone ZS551KL 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone ZS551KL, 14 cm (5.5"), 6 GB, 64 GB, 12 MP, Android 7.0, Black

Long summary description ASUS ZenFone ZS551KL 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black:
This is an auto-generated long summary of ASUS ZenFone ZS551KL 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black based on the first three specs of the first five spec groups.

ASUS ZenFone ZS551KL. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 835. RAM capacity: 6 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 3600 mAh. Product colour: Black. Weight: 175 g

Display
Display diagonal *
14 cm (5.5")
Screen shape
Flat
Panel type
AMOLED
Display resolution *
1920 x 1080 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Second display
No
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
835
Processor cores
8
Storage
RAM capacity *
6 GB
RAM type
LPDDR4
Internal storage capacity *
64 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
2 TB
Camera
Rear camera resolution (numeric) *
12 MP
Second rear camera resolution (numeric)
16 MP
Optical zoom
2x
Front camera type *
Single camera
Front camera resolution (numeric) *
8 MP
Rear camera flash *
Yes
Maximum frame rate
30 fps
Video recording modes
2160p
Rear camera type *
Dual camera
Auto focus
Yes
Video recording
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GPRS, GSM
3G standards *
WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Wi-Fi Direct
Yes
Network
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Headphone connectivity
3.5 mm
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
Yes
Graphics card
Adreno 540
Fingerprint reader
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Software
Platform *
Android
Operating system installed *
Android 7.0
App distribution platform
Google Play
Battery
Battery capacity *
3600 mAh
Talk time (3G) *
27.5 h
Browsing time (Wi-Fi)
17 h
Continuous video playback time
21 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
75.6 mm
Depth
75.6 mm
Height
156.9 mm
Weight *
175 g
Certificates
Head SAR (EU)
1.4 W/kg
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 10:29:55
Uk has collected 68 expert reviews for ASUS ZenFone ZS551KL 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
jamonline.ph
Updated:
2019-12-01 10:29:49
The ASUS Zenfone 4 Pro is available for a while now. It's the best smartphone that the Taiwanese brand can offer right now. It goes against flagship smartphones in the market as this smartphone packs a Qualcomm Snapdragon 835 processor and 6GB of RAM. It'...
Bottom line The ASUS Zenfone 4 Pro is a great smartphone. It’s not a perfect smartphone as this one doesn’t have water and dust resistance and it doesn’t have an 18:9 display aspect ratio and also a full-screen display which is a trend on flagship smartphones these days...
0%
pocket-lint.com
Updated:
2019-12-01 10:29:53
Asus has launched a full f amily of Zenfone 4 devices and it's serious about gaining some traction for these devices in the UK and across Europe. Different devices are launching in different territories and while the UK is slated to get the Zenfone 4 and...
Bottom line We like the design and the feel of the Zenfone 4 Pro and the hardware certainly paints in impressive picture. There's some side-stepping you might have to do to tame Zen UI, although Asus has also reduced the bloat in its Android skin - while also promisi...
0%
unbox.ph
Updated:
2019-12-01 10:29:54
With the global launch of the new iteration of the Zenfone 4 now over, we take a look at this year's flagship model of the family — the Asus Zenfone 4 Pro. Positioned to take over what we've been calling the “Deluxe” variant from previous years, the Asus...
0%
realhardwarereviews.com
Updated:
2019-12-01 10:29:49
Very recently we had the opportunity to put three radically different ASUS ZenFone 4's under the microscope and for the most part felt… underwhelmed by all but one – the 3GB RAM version of the ZenFone 4 Max. For the most part this comes down to a few simp...
Bottom line If you are seriously thinking about a premium phone the ZenFone 4 Pro demands to be on your short list. It simply is the best ASUS makes and is equal to damn near any phone in its price range. Everything from its premium chassis, to its surprisingly good...
88%
phonearena.com
Updated:
2019-12-01 10:29:50
Some phones push the boundaries of what mobile technology is capable of. They represent the latest advancements in hardware and software reflected in a product that commands top dollar, but feel as if they've been taken out of a James Bond movie. Other ph...
Good Quick UI with unique additions and refined aesthetics, Good battery life, Secondary cameras could be useful in suitable situations...
Bad Photo capture is generally worse on the “Pro” device, Both cameras can add tinges of color to shots and need work in low light, Boring, plain design, Relatively slow to recharge to 100%...
Bottom line Asus has turned in another pair of solid devices, but without any killer execution or features to put it head and shoulders above the competition. Rather each aspect has shown maturation in its respective area – especially ZenUI. Previously a somewhat con...
0%
androidheadlines.com
Updated:
2019-12-01 10:29:51
ASUS's glass smartphone is fragile yet powerful, with a long-lasting battery.ASUS's ZenFone lineup has always been a pretty popular line, but not in the US. The ZenFone 2 and 3 lineups were very popular over in Asia and European markets, and now ASUS has...
Good Build Quality, Camera, Battery Life, Display, Headphone Jack, NFC...
Bad Outdated Version of Android, Very Slippery Glass Back, Wrap-Up, The ZenFone 4 Pro is a pretty impressive smartphone from ASUS. It's genuinely hard to find anything to complain about the ZenFone 4 Pro here. It checks most boxes, including having a great ca...
0%