location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TranSleeve For TF201 Flip case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TranSleeve For TF201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2UOKSL000C0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884840045854 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:56:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS TranSleeve For TF201 Flip case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flip case Black
  • - Microfibre
  • - Scratch resistant
Long product name ASUS TranSleeve For TF201 Flip case Black :
The long product name of ASUS TranSleeve For TF201 Flip case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eee Pad Transformer Prime TF201 TranSleeve - Black
More>>>
ASUS TranSleeve For TF201 Flip case Black:
The official description of ASUS TranSleeve For TF201 Flip case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Eee Pad Transformer Prime TF201 TranSleeve
Better grip, better look, better protection!
- Foldable design allows for placement styles dedicated to typing and video watching;
- Secure and durable microfiber exterior prevents damage plus custom hinges ensure secure attachment to your Transformer Prime;
- Multiple color options for a special personal touch in a slim and super portable design.

Better grip, better look, better protection!
The Transformer Prime deserves stylish protection that safeguards your investment in portable computing, so here comes a new custom sleeve that does all that while looking extra-cool. Rugged but elegant microfiber materials, multiple color options, a foldable design that lets you form the sleeve to suit your needs, and even special hinges to guarantee a tight fit – this accessory thinks of everything!

Short summary description ASUS TranSleeve For TF201 Flip case Black:
This short summary of the ASUS TranSleeve For TF201 Flip case Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TranSleeve For TF201, Flip case, Asus

Long summary description ASUS TranSleeve For TF201 Flip case Black:
This is an auto-generated long summary of ASUS TranSleeve For TF201 Flip case Black based on the first three specs of the first five spec groups.

ASUS TranSleeve For TF201. Case type: Flip case, Brand compatibility: Asus

Features
Case type *
Flip case
Material *
Microfibre
Product main colour *
Black
Brand compatibility *
Asus
Protection features
Scratch resistant
Weight & dimensions
Width
189 mm
Depth
264 mm
Height
7.4 mm
Other features
Carrying style
Pocket (carrying)