location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-XB2UOKEX00070 interface cards/adapter USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-XB2UOKEX00070
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2UOKEX00070
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2018 20:57:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90-XB2UOKEX00070 interface cards/adapter USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Output interface: USB 2.0
  • - Purpose: Laptop
  • - Black
Long product name ASUS 90-XB2UOKEX00070 interface cards/adapter USB 2.0 :
The long product name of ASUS 90-XB2UOKEX00070 interface cards/adapter USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External USB 2.0 Adapter for Asus EPAD TF101, TF101G
More>>>
ASUS 90-XB2UOKEX00070 interface cards/adapter USB 2.0:
The official description of ASUS 90-XB2UOKEX00070 interface cards/adapter USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A tiny, genuine, plug and play external USB adapter for the Asus Transformer Eee Pad TF101 This tiny adapter just measures (46mm x 32mm 11.5mm) and weighs only 15 grams! This is a genuine Asus external usb adapter that plugs into your Asus Transformer to add a fast USB 2.0 port without requiring the dock. Genuine from Asus means there are no driver hassles or setup, making the hardware completely plug and play. The device is optimized for Android Honeycomb and there will be almost no reliability issues.

Short summary description ASUS 90-XB2UOKEX00070 interface cards/adapter USB 2.0:
This short summary of the ASUS 90-XB2UOKEX00070 interface cards/adapter USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-XB2UOKEX00070, USB 2.0, 1 x 40-pin, 1 x USB, Black, Laptop, 46 mm, 32 mm

Long summary description ASUS 90-XB2UOKEX00070 interface cards/adapter USB 2.0:
This is an auto-generated long summary of ASUS 90-XB2UOKEX00070 interface cards/adapter USB 2.0 based on the first three specs of the first five spec groups.

ASUS 90-XB2UOKEX00070. Output interface: USB 2.0, Connector(s): 1 x 40-pin, 1 x USB. Product colour: Black, Purpose: Laptop. Width: 46 mm, Depth: 32 mm, Height: 11.5 mm

Ports & interfaces
Output interface *
USB 2.0
Connector(s)
1 x 40-pin, 1 x USB
Design
Internal *
No
Product colour
Black
Purpose
Laptop
Features
Plug and Play
Yes
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
46 mm
Depth
32 mm
Height
11.5 mm
Weight
15 g