location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-XB1Q00HD00040- external hard drive 1 TB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-XB1Q00HD00040-
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB1Q00HD00040 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:40:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90-XB1Q00HD00040- external hard drive 1 TB Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 2.5" 5400 RPM
  • - USB 2.0
  • - Silver
Long product name ASUS 90-XB1Q00HD00040- external hard drive 1 TB Silver :
The long product name of ASUS 90-XB1Q00HD00040- external hard drive 1 TB Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DL 2.5", 5400 rpm, 1000 GB, USB, Silver
More>>>
Short summary description ASUS 90-XB1Q00HD00040- external hard drive 1 TB Silver:
This short summary of the ASUS 90-XB1Q00HD00040- external hard drive 1 TB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-XB1Q00HD00040-, 1 TB, 2.5", 2.0, 5400 RPM, Silver

Long summary description ASUS 90-XB1Q00HD00040- external hard drive 1 TB Silver:
This is an auto-generated long summary of ASUS 90-XB1Q00HD00040- external hard drive 1 TB Silver based on the first three specs of the first five spec groups.

ASUS 90-XB1Q00HD00040-. HDD capacity: 1 TB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

Hard drive
HDD size *
2.5"
HDD capacity *
1 TB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Silver
Fingerprint reader
No
Features
Password protection
No
Plug and Play
Yes
Power
Bus powered *
USB
Weight & dimensions
Width
139.6 mm
Depth
18.1 mm
Height
90 mm
Other features
Connectivity technology
Wired
Country Distributor
Deutschland 1 distributor(s)