location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS KR 1TB external hard drive Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KR 1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB1P00HD00080 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:40:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS KR 1TB external hard drive Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Brown
Long product name ASUS KR 1TB external hard drive Brown :
The long product name of ASUS KR 1TB external hard drive Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB, 5400 RPM, USB 2.0, Brown
More>>>
ASUS KR 1TB external hard drive Brown:
The official description of ASUS KR 1TB external hard drive Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Storage Shimmers
Say goodbye to bland storage and hello to the kind of style makeover only a Karim Rashid design affords. Presented in two unique colors, hot pink and terran brown, these external storage devices come in a glossy textured finish and combine awe-inspiring looks with great utility. At up to 500GB of storage, they augment a busy lifestyle with spectacular durability and user-friendly features that are matched only by their dazzling looks.

USB 2.0
Connect and work with universal compatibility on any PC with no installation or drivers.

Plug and Play
Works immediately without an installation process for instant access to added storage capacity.

Shock resistance
Added protection means safer data and longer lifespan.

Easy file management
FlexSave offers a unique interface.

Wire management
Take control of wires and cables.

Wire management – take control of wires and cables
No more mess! As befits the style of the Karim Rashid hard drive, wires tuck neatly into a special wire manager. This prevents clutter by making sure cabling is organized and out of the way, and also extends the durability of the product since the cable is kept safe, never bent out of shape.

Shock resistance – added protection means safer data and longer lifespan
Keep data safe and snug with all-round hard drive protection. This uses plastic bumpers that absorb shocks and other forms of damage, so the external storage solution gains not only in endurance, but also in portability – it's safe and easy to take with you, wherever you go.

Easy file management – FlexSave offers a unique interface
Easy file management and backups for everything on your Karim Rashid external hard drive. FlexSave uses an intuitive interface that anyone can use and make the most of when managing files, photos, videos, music and more. It even comes with a quick-glance storage availability indicator and scheduled backups to keep data safer than ever. FlexSave also has a power saving mode for when the hard drive goes idle – it's a complete package.

Simple but sweet: buy an ASUS hard drive and get extra cloud storage FREE!
What is ASUS WebStorage?
ASUS WebStorage is a Cloud Storage Service that helps user backup data, sync file between devices and share data to friends.
Wherever there is internet connection, ASUS WebStorage can help you to retrieve your data to your notebooks, smartphones or tablets.
Just upload files to ASUS WebStorage Sync from your computer with just drag and drop. You will be able to sync your up-to-date files to all your devices so that you can enjoy the mobility without burden.

Short summary description ASUS KR 1TB external hard drive Brown:
This short summary of the ASUS KR 1TB external hard drive Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS KR 1TB, 1 TB, 2.0, 5400 RPM, Brown

Long summary description ASUS KR 1TB external hard drive Brown:
This is an auto-generated long summary of ASUS KR 1TB external hard drive Brown based on the first three specs of the first five spec groups.

ASUS KR 1TB. HDD capacity: 1 TB. USB version: 2.0. HDD speed: 5400 RPM. Product colour: Brown

Hard drive
HDD capacity *
1 TB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
USB data transfer rates
480 Mbit/s
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product colour *
Brown
Features
Fingerprint reader
No
Password protection
No
LED indicators
Yes
Power
Bus powered *
USB
Weight & dimensions
Width
139 mm
Depth
90.2 mm
Height
18.1 mm
Other features
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2015-04-11 06:16:23
Uk has collected 1 expert review for ASUS KR 1TB external hard drive Brown and the rating is 74 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
74%
Country Distributor
Deutschland 1 distributor(s)