Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 0KNB0-3100SF00 Keyboard notebook spare part

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0KNB0-3100SF00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0KNB0-3100SF00
Category
Spare parts for notebook computers e.g. hard disks.
notebook spare parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5139
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 18 Oct 2017 12:27:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 0KNB0-3100SF00 Keyboard notebook spare part :
The short editorial description of ASUS 0KNB0-3100SF00 Keyboard notebook spare part

Keyboard (Swiss-French), 285mm, Isolation, Champagne
More>>>
Short summary description ASUS 0KNB0-3100SF00 Keyboard notebook spare part:
This short summary of the ASUS 0KNB0-3100SF00 Keyboard notebook spare part data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS 0KNB0-3100SF00, Keyboard, ASUS, Champagne, UX31E, Swiss, 285 mm
Long summary description ASUS 0KNB0-3100SF00 Keyboard notebook spare part :

ASUS 0KNB0-3100SF00. Type: Keyboard, Brand compatibility: ASUS, Colour of product: Champagne. Width: 285 mm

This is an auto-generated long summary of ASUS 0KNB0-3100SF00 Keyboard notebook spare part based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Type *
Characteristics of the device.
Keyboard
Brand compatibility *
What other brands this brand can be used with.
ASUS
Colour of product *
The colour e.g. red, blue, green, black, white.
Champagne
Compatibility
The other products, software and hardware this product can be used with.
UX31E
Features
Keyboard language
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
Swiss
Weight & dimensions
Width
The measurement or extent of something from side to side.
285 mm
Packaging data
Quantity per pack *
The amount in each pack.
1
Country Distributor
United Kingdom 1 distributor(s)
X