location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ariete Check ‘Ariete’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blendy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
570 show
Show alternative article codes used in the online market place
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Ariete’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ariete: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 08:52:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ariete Blendy :
The long product name of Ariete Blendy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blendy, 250W
More>>>
Ariete Blendy:
The official description of Ariete Blendy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact blender with renewed design and with a special "Soft-Touch" base, ideal for making excellent shakes and smoothies. It can also be used to grind sugar, coffee and spices.

- Power: 250 Watt
- ON/OFF switch
- Bowl capacity: 800 cc
- Protective lid
- Cord winder sucker
- Stainless steel blade
- Coffe grinder attachment

Short summary description Ariete Blendy:
This short summary of the Ariete Blendy data-sheet is auto-generated and uses the product title and the first six key specs.

Ariete Blendy, Tabletop blender, 0.8 L, 250 W, Green, White

Long summary description Ariete Blendy:
This is an auto-generated long summary of Ariete Blendy based on the first three specs of the first five spec groups.

Ariete Blendy. Bowl capacity: 0.8 L. Type: Tabletop blender, Product colour: Green, White. Blade material: Stainless steel. Power: 250 W

Performance
Bowl capacity *
0.8 L
Design
Type *
Tabletop blender
Product colour *
Green, White
Material
Blade material
Stainless steel
Power
Power *
250 W