location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ariete Cialdissima MP50 Pod coffee machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ariete Check ‘Ariete’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cialdissima MP50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1347
Category:
Machine used to make coffee.
Coffee Makers Check ‘Ariete’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ariete: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ariete Cialdissima MP50 Pod coffee machine
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pod coffee machine
  • - Coffee pod
  • - 15 bar
  • - 1000 W
  • - Black
More>>>
Short summary description Ariete Cialdissima MP50 Pod coffee machine:
This short summary of the Ariete Cialdissima MP50 Pod coffee machine data-sheet is auto-generated and uses the product title and the first six key specs.

Ariete Cialdissima MP50, Pod coffee machine, Coffee pod, 1000 W, Black

Long summary description Ariete Cialdissima MP50 Pod coffee machine:
This is an auto-generated long summary of Ariete Cialdissima MP50 Pod coffee machine based on the first three specs of the first five spec groups.

Ariete Cialdissima MP50. Product type: Pod coffee machine, Coffee input type: Coffee pod. Power: 1000 W. Product colour: Black

Performance
Coffee capsule/pod system
Easy Serving Espresso pod (E.S.E.)
Maximum operating pressure
15 bar
Product type *
Pod coffee machine
Coffee input type *
Coffee pod
Ergonomics
Built-in display *
No
Ergonomics
Removable water tank
Yes
Product colour *
Black
Power
Power *
1000 W
Other features
Type
Espresso