location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos Carbon 97

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Carbon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
97 Carbon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
502229
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Archos Carbon 97
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Black
  • - 24.6 cm (9.7") 1024 x 768 pixels IPS
  • - ARM Cortex-A8 1 GHz
  • - 16 GB Flash Card reader integrated
  • - Lithium Polymer (LiPo)
  • - Android
Long product name Archos Carbon 97 :
The long product name of Archos Carbon 97. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

97 Carbon, ARM Cortex A8 (1.0 GHz), 16GB Flash, 1 GB RAM, 9.7" HD (1024x768) IPS, 0.3/2.0MP, USB 2.0, HDMI, Micro-SD, WiFi, 620g, Android 4.0
More>>>
Short summary description Archos Carbon 97:
This short summary of the Archos Carbon 97 data-sheet is auto-generated and uses the product title and the first six key specs.

Archos Carbon 97, 24.6 cm (9.7"), 1024 x 768 pixels, 16 GB, 1 GB, Android, Black

Long summary description Archos Carbon 97:
This is an auto-generated long summary of Archos Carbon 97 based on the first three specs of the first five spec groups.

Archos Carbon 97. Display diagonal: 24.6 cm (9.7"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: ARM, Processor model: Cortex-A8. Internal memory: 1 GB. Card reader integrated. Weight: 620 g. Operating system installed: Android. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 08:12:13
Uk has collected 6 expert reviews for Archos Carbon 97 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2013-05-01 08:12:12
After sailing on the winds of the low-cost TN-display tablet for a while, Archos has decided to launch its own budget imitation iPad. It's a 9.7" slate with a 4:3... Out this month, the new Archos 97 Carbon tablet from the firm's Elements series has alre...
Good Overall satisfactory screen, wide viewing angles, Easy on the eye, Nice size and aspect ratio: 9.7" and 4:3...
Bad Very low contrast for an IPS display, Generally choppy, Minimal 3D gaming performance, Atrocious sound, Disappointing WiFi, Mediocre camera, Low battery life...
Bottom line Archos' Elements series started off on the wrong foot with the 97 Carbon. While the more-than-adequate screen, wide viewing angles (a first for Archos), size, aspect ratio and ICS are all undeniable strengths, it's all run by a processor that's way behind...
60%
uk.hardware.info
Updated:
2014-02-16 01:51:37
It's been a while since we published an overview of the current tablet market. With the holidays around the corner, we collected all of the tablets we've tested and that are still available, and created an overview of what's what. If you want to buy a t...
0%
Country Distributor
United Kingdom 1 distributor(s)