location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos MM MP3 Gmini XS 100 Pink 3Gb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM ARCHOS MP3 Gmini XS 100 Pink 3Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500712
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:58:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Archos MM MP3 Gmini XS 100 Pink 3Gb
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 3 GB
  • - LCD 128 x 128 pixels
  • - Audio formats supported: MP3, WMA
  • - Line-out
  • - Continuous audio playback time: 14 h Li-Ion Lithium-Ion (Li-Ion)
Long product name Archos MM MP3 Gmini XS 100 Pink 3Gb :
The long product name of Archos MM MP3 Gmini XS 100 Pink 3Gb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM ARCHOS MP3 Gmini XS 100 Pink 3Gb
More>>>
Short summary description Archos MM MP3 Gmini XS 100 Pink 3Gb:
This short summary of the Archos MM MP3 Gmini XS 100 Pink 3Gb data-sheet is auto-generated and uses the product title and the first six key specs.

Archos MM MP3 Gmini XS 100 Pink 3Gb, 3 GB, LCD, 80 g, Pink

Long summary description Archos MM MP3 Gmini XS 100 Pink 3Gb:
This is an auto-generated long summary of Archos MM MP3 Gmini XS 100 Pink 3Gb based on the first three specs of the first five spec groups.

Archos MM MP3 Gmini XS 100 Pink 3Gb. Total storage capacity: 3 GB. Display: LCD. Continuous audio playback time: 14 h. Weight: 80 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 11:56:26
Uk has collected 12 expert reviews for Archos MM MP3 Gmini XS 100 Pink 3Gb and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30 11:56:26
Archoss cute little MP3 player goes head to head with Apples mighty Ipod Mini and puts up a valiant fight. Listening to music can help transform the dullest commute into a pleasurable experience. But while there are plenty of hard disk-based MP3 pl...
80%
avecmobile.com
Updated:
2011-07-30 11:56:26
gray, black, blue or pink. Small 1.5 inch gray scale screen with resolution of 128x128 pixel...
0%
maximumpc.com
Updated:
2011-07-30 11:56:26
We, like, totally dig Archos for its many fabulous products, but the hard drive-based Gmini XS 100 isn’t one of them. Despite its charming simplicity, it seems dowdy and overpriced compared with the extraordinary 4GB iPod Mini and Creative’s 4GB featur...
40%
pcmag.com
Updated:
2011-07-30 11:56:26
Archos made too many compromises to keep the price of this player down. As an entry-level player, the XS 100 isnt a total di Specs: Player Type: Hard Disk MP3 Player, Radio: No, Recording, Voice: No, Recording, Line In: No, Audio Battery Life: 727...
40%
mp3.com
Updated:
2011-07-30 11:56:26
Small and light; nice design; intuitive controls; drag-and-drop or sync music transfers; plays DRM-protected WMA and subscription-based (Janus) files; on-the-fly playlists.
73%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs MuVo TX SE 1GB Black
(show image)
70PD051000002 MuVo TX SE 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP3 Gmini XS 100 Black 3Gb
(show image)
500711 MM ARCHOS MP3 Gmini XS 100 Black 3Gb 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos AV 700 - 100 GB Mobile Digital Video Recorder
(show image)
500716 AV 700 - 100 GB Mobile Digital Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Bermuda MP3 Player 512 MB
(show image)
MP300160 Bermuda MP3 Player 512 MB 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Bermuda MP3 Player 1 GB
(show image)
MP300190 Bermuda MP3 Player 1 GB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo V200 512Mb 0.512 GB White
(show image)
70PF120202000 MuVo V200 512Mb 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk MP3 audioplayer 256Mb M200 re 0.256 GB Red
(show image)
11474 MP3 audioplayer 256Mb M200 re 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk MP3 audioplayer 512Mb M200 bl 0.512 GB Blue
(show image)
11475 MP3 audioplayer 512Mb M200 bl 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex MP3 Player Arctic 128Mb
(show image)
MP300070 MP3 Player Arctic 128Mb 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP4 PMA430 30Gb
(show image)
500594 MM ARCHOS MP4 PMA430 30Gb 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)