location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos MM ACC Power adapter AC/DC 5V power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM ARCHOS ACC Power adapter AC/DC 5V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500677
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:56:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Archos MM ACC Power adapter AC/DC 5V power adapter/inverter Black :
The long product name of Archos MM ACC Power adapter AC/DC 5V power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5V / 1A AC/DC Adapter European plug
More>>>
Short summary description Archos MM ACC Power adapter AC/DC 5V power adapter/inverter Black:
This short summary of the Archos MM ACC Power adapter AC/DC 5V power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Archos MM ACC Power adapter AC/DC 5V, 5 V, MiniCD, MiniHD, MiniDVD, MiniZip, Black, 5V, 5VDC 1.0A

Long summary description Archos MM ACC Power adapter AC/DC 5V power adapter/inverter Black:
This is an auto-generated long summary of Archos MM ACC Power adapter AC/DC 5V power adapter/inverter Black based on the first three specs of the first five spec groups.

Archos MM ACC Power adapter AC/DC 5V. Output voltage: 5 V. Minimum system requirements: MiniCD, MiniHD, MiniDVD, MiniZip. Product colour: Black. Output power description: 5V, I/O ports: 5VDC 1.0A

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:27:29
Uk has collected 5 expert reviews for Archos MM ACC Power adapter AC/DC 5V power adapter/inverter Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
gadgetguy.com.au
Updated:
2016-11-15 00:27:29
Archos was an early entrant into the PMP market and the AV400 player/recorder is one of its top of range models. For an extra $50 you can buy one with PDA features as well. This one comes with 100GB hard drive capable of storing up to 250 MPEG 4 movies...
Bottom line Archos was an early entrant into the PMP market and the AV400 player/recorder is one of its top of range models. For an extra $50 you can buy one with PDA features as well. This one comes with 100GB hard drive capable of storing up to 250 MPEG 4 movies...
0%
T3.com
Updated:
2016-11-15 00:27:29
The small size, cute design and excellent screen make this one of the most "bling" gadgets around at the moment, but its the AV400s versatility thats most impressive. It can act as a Sky+ box, an MP3 jukebox, a picture viewer and even a voice rec...
60%
LordPercy.com
Updated:
2016-11-15 00:27:29
Archos AV400 ReviewThe AV400 is stunning, well built and easy to use and yet more difficult to get into than a giraffes only nightclub, picky isnt the word when it comes to what this unit will and wont play.
0%
gearlive.com
Updated:
2016-11-15 00:27:29
Theres something to be said for the promise of convergence. Having one single device that handles multiple tasks will save you carrying space at the very least. At its best, you can save serious dough when a unit is more than the some of its parts. To...
70%
extremetech.com
Updated:
2016-11-15 00:27:29
Review: Has Archos trumped Microsoft yet again with a fully functional video recorder you can put in your shirt pocket? The AV400 is the player Microsoft doesnt want you to know about.
0%
Brand Image Product code Product Stock Price from
Canon ACK 500 power adapter/inverter Canon ACK 500 power adapter/inverter
(show image)
6901A003 ACK 500 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba AC Adapter 15W
(show image)
PA3321E-1ACA AC Adapter 15W 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer Adapter TM530 (AC cable not included) power adapter/inverter
(show image)
AP.T2303.001 Adapter TM530 (AC cable not included) 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM 72W AC/DC Combo Adapter power adapter/inverter
(show image)
22P9012 72W AC/DC Combo Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 02K6701 power adapter/inverter Lenovo 02K6701 power adapter/inverter
(show image)
02K6701 02K6701 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba AC Adapter power adapter/inverter Black
(show image)
PA3241E-1ACA AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba AC Adapter
(show image)
PA3215E-1ACA AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)