Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Countertop Drip coffee maker
- - Ground coffee
- - 12 cups
- - Built-in display
- - Coffee making
- - 60 W
- - Black, Stainless steel
Warranty:
2 Year Limited
Long product name Applica CM4000S coffee maker Drip coffee maker
:
12-Cup Programmable Coffee Maker
The long product name of Applica CM4000S coffee maker Drip coffee maker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
12-Cup Programmable Coffee Maker
More>>>
Short summary description Applica CM4000S coffee maker Drip coffee maker:
This short summary of the Applica CM4000S coffee maker Drip coffee maker data-sheet is auto-generated and uses the product title and the first six key specs.
Applica CM4000S, Drip coffee maker, Ground coffee, 60 W, Black, Stainless steel
Long summary description Applica CM4000S coffee maker Drip coffee maker:
This is an auto-generated long summary of Applica CM4000S coffee maker Drip coffee maker based on the first three specs of the first five spec groups.
Applica CM4000S. Product type: Drip coffee maker, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups. Display type: LCD. Power: 60 W. Product colour: Black, Stainless steel