location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Watch Nike+ OLED 38 mm Digital 272 x 340 pixels Touchscreen Grey Wi-Fi GPS (satellite)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Watch
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Nike+
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Watch Nike+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP082DH/A
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:29:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Watch Nike+ OLED 38 mm Digital 272 x 340 pixels Touchscreen Grey Wi-Fi GPS (satellite)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartwatch Digital Touchscreen OLED
  • - 272 x 340 pixels 1000 cd/m²
  • - Splash proof, Waterproof Waterproof up to: 50 m
  • - Built-in microphone Built-in speaker(s)
  • - Heart rate monitor Accelerometer Gyroscope
  • - GPS (satellite)
  • - Wi-Fi Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 18 h
Long product name Apple Watch Nike+ OLED 38 mm Digital 272 x 340 pixels Touchscreen Grey Wi-Fi GPS (satellite) :
The long product name of Apple Watch Nike+ OLED 38 mm Digital 272 x 340 pixels Touchscreen Grey Wi-Fi GPS (satellite). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Watch Nike+, 38mm, OLED Retina display, Force Touch, S2, 802.11b/g/n, Bluetooth, watchOS 3, Space Grey Aluminium Case, Black/Volt Nike Sport Band
More>>>
Short summary description Apple Watch Nike+ OLED 38 mm Digital 272 x 340 pixels Touchscreen Grey Wi-Fi GPS (satellite):
This short summary of the Apple Watch Nike+ OLED 38 mm Digital 272 x 340 pixels Touchscreen Grey Wi-Fi GPS (satellite) data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Watch Nike+, OLED, Touchscreen, Wi-Fi, GPS (satellite), 28.2 g

Long summary description Apple Watch Nike+ OLED 38 mm Digital 272 x 340 pixels Touchscreen Grey Wi-Fi GPS (satellite):
This is an auto-generated long summary of Apple Watch Nike+ OLED 38 mm Digital 272 x 340 pixels Touchscreen Grey Wi-Fi GPS (satellite) based on the first three specs of the first five spec groups.

Apple Watch Nike+. Display technology: OLED, Display resolution: 272 x 340 pixels, Touchscreen. Wi-Fi. GPS (satellite). Weight: 28.2 g. Waterproof up to: 50 m, Band material: Fluoroelastomer, Band colour: Black, Lime. Operating system installed: watchOS 3

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 06:57:29
Uk has collected 27 expert reviews for Apple Watch Nike+ OLED 38 mm Digital 272 x 340 pixels Touchscreen Grey Wi-Fi GPS (satellite) and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pocket-lint.com
Updated:
2018-11-01 06:57:28
We can all agree that the Apple Watch is one of the best smartwatches out there. Its user interface is slicker than many rivals, it works seamlessly and exclusively with the iPhone and comes wrapped in high-quality, understated hardware. The Nike+ edition...
Good Display quality, quality of build, water protection, comfortable strap, no GPS lag...
Bad Nike Run Club app, price, battery life, strap adjustability, lacks always-on display...
Bottom line The Nike+ Apple Watch Series 2 is a great smartwatch. It offers seamless integration with the iPhone, high quality hardware, a great display and eye-catching sporty band.But the Nike+ version isn't about just being a smartwatch - and as a running watch it...
80%
T3.com
Updated:
2018-11-01 06:57:28
With a 50 per cent faster processor, built-in GPS and 50m waterproof casing T3 applauded the new Apple Watch Series 2. but has the collective might of Apple – the world's biggest tech brand - and Nike – the world's biggest sports brand – created a dedicat...
Good Exceptional strap design, Fast GPS pick-up, Nike + app and watch faces, Excellent social elements...
Bad Slow to sync to iPhone, Heart rate data not fully integrated, Lacks the in-depth analysis of dedicated watches...
Bottom line Despite it being a little light on ‘serious' running data analysis, we are still very fond of the Apple Watch Nike+. Given it's already a seriously good smartwatch with a fast processor, waterproof casing and GPS, the addition, at no extra cost, of...
80%
gizmodo.com.au
Updated:
2018-11-01 06:57:28
I was very impressed with the Apple Watch Series 2 . It added GPS and waterproofing and became a far more effective fitness tracking tool. But there's another new Apple Watch, and this one has even more sporting cred. Nike's take on the Apple Watch adds a...
Bottom line Everything You Need To Know About The Apple Watch Series 2The Nike+ Run Club app, which you can install and run on a regular Apple Watch, gives you a little more info and motivation on your run — in advanced mode it'll give you regular split distance and...
0%
stuff.tv/my/
Updated:
2018-11-01 06:57:28
Apple loves a special edition where the Watch in concerned.For those buyers looking for something a little less ubiquitous than the standard aluminium Watch there's the stainless steel version. Or a version with a posh Hermès strap . Or even the RM5699 ce...
Good Lighter, stretchier, more flexible strap is great for sport, Exclusive faces will appeal to Nike fans, The same, brilliant Apple Watch Series 2 underneath, Costs no extra than the standard version...
Bad Nike+ Run Club not yet up to full speed...
Bottom line You'll notice I've not gone into the general details of the Apple Watch Series 2, and that's because I've already written a pretty exhaustive review of that, which you can check out here:Apple Watch Series 2 reviewWant the short version? I think the Apple...
100%
stuff.tv
Updated:
2018-11-01 06:57:28
Apple loves a special edition where the Watch in concerned.For those buyers looking for something a little less ubiquitous than the standard aluminium Watch there's the stainless steel version. Or a version with a posh Hermès strap . Or even the £1250 cer...
Good Lighter, stretchier, more flexible strap is great for sport, Exclusive faces will appeal to Nike fans, The same, brilliant Apple Watch Series 2 underneath, Costs no extra than the standard version...
Bad Nike+ Run Club not yet up to full speed...
Bottom line You'll notice I've not gone into the general details of the Apple Watch Series 2, and that's because I've already written a pretty exhaustive review of that, which you can check out here: Apple Watch Series 2 review Want the short version? I think the A...
100%
imore.com
Updated:
2018-11-01 06:57:28
Technology and sports team up to bring new athletic bands and features to the new swim-proofing, GPS, new bands, and more with Apple Watch Nike+.Rene Ritchie has been covering Apple and the personal technology industry for almost a decade. Editorial direc...
0%
appleinsider.com
Updated:
2018-11-01 06:57:28
What's the difference between the Apple Watch Series 2 and the special edition Apple Watch Nike+? Not much, including the price, which makes the exclusive Nike version of the wearable fitness device a solid candidate for runners...
Bottom line As far as corporate partnerships and branding go, the Apple Watch Nike+ is about as inoffensive as you can get. Had Apple decided to charge customers $50 for the privilege of a Nike-branded Apple Watch, it would be easy to deride this product as an unnec...
80%
techcrunch.com
Updated:
2018-11-01 06:57:28
I'm not trying to brag or anything (I am), but I comfortably ran a half marathon wearing the first version of the 42mm Apple Watch with a classy, stainless steel band. So, when I heard about Nike's version of the Apple Watch, it's not like I thought, “Fin...
0%
mashable.com
Updated:
2018-11-01 06:57:28
The Nike+ version of the Apple Watch is a weird one. Setting aside the obvious marketing and business partnership between Nike and Apple, it's unclear why it exists.Sure, there are the exclusive Nike watch bands, the watch faces with Nike fonts and the pr...
Good It's an Apple Watch, Clever...
Bad No cellular (3G/4G) connectivity, Doesn't support Powersongs or cheers, Nike branding a little over the top...
Bottom line Apple Watch Nike+The GoodIt's an Apple Watch • CleverThe BadNo cellular (3G/4G) connectivity • Doesn't support Powersongs or cheers • Nike branding a little over the topThe Bottom LineThe Apple Watch Nike+ is a fun gadget for Nike fans and casual runners...
0%
pcmag.com
Updated:
2018-11-01 06:57:28
While the Apple Watch Series 2 is already more serious about fitness tracking than most smartwatches, the Apple Watch Nike+ really drives that point home. The Nike+ is a Series 2 at heart, but it's wrapped in cool Nike styling, comes with exclusive watch...
Good Ventilated watchband, Exclusive Nike watch faces and features, Lots of third-party apps...
Bad Expensive, Inaccurate pace measurements in testing, No heart rate zones, Lacks continuous heart rate monitoring when not working out...
Bottom line The Apple Watch Nike+ boasts sporty styling and some exclusive features that make it a solid alternative to the Series 2 smartwatch, especially for runners...
80%