location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod nano 16GB MP4 player Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
nano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MKN22QB/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPod nano 16GB MP4 player Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP4 player
  • - Accelerometer
  • - Flash memory 16 GB
  • - LCD 6.35 cm (2.5") 240 x 432 pixels 202 ppi Touchscreen
  • - Audio formats supported: AAC, AAX, AAX+, AIFF, HE-AAC, M4A, MP3, WAV Headphone connectivity: 3.5 mm
  • - FM radio
  • - Interface: Lightning Bluetooth
  • - Continuous audio playback time: 30 h Lithium-Ion (Li-Ion)
Long product name Apple iPod nano 16GB MP4 player Silver :
The long product name of Apple iPod nano 16GB MP4 player Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5" LCD, 240 x 432, 16GB, Bluetooth
More>>>
Short summary description Apple iPod nano 16GB MP4 player Silver:
This short summary of the Apple iPod nano 16GB MP4 player Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod nano 16GB, MP4 player, 16 GB, LCD, Lightning, FM radio, Silver

Long summary description Apple iPod nano 16GB MP4 player Silver:
This is an auto-generated long summary of Apple iPod nano 16GB MP4 player Silver based on the first three specs of the first five spec groups.

Apple iPod nano 16GB. Type: MP4 player. Total storage capacity: 16 GB. Display: LCD, Touchscreen. Interface: Lightning. FM radio. Volume control: Digital. Continuous audio playback time: 30 h. Weight: 31 g. Product colour: Silver. Headphones included

Country Distributor
United Kingdom 1 distributor(s)