Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple Mac Pro MD770D/A_Z0P1000Q7 3.2GHz W3565 Tower Silver PC PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD770D/A_Z0P1000Q7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD770D/A_Z0P1000Q7
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8107
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 07 Sep 2017 04:43:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple Mac Pro MD770D/A_Z0P1000Q7 3.2GHz W3565 Tower Silver PC PC :
The short editorial description of Apple Mac Pro MD770D/A_Z0P1000Q7 3.2GHz W3565 Tower Silver PC PC

Mac Pro, Intel Xeon W3565 3.2GHz, 6GB 1066MHz DDR3, 2TB SATA II 7200 rpm, 18x DVD-/+RW/+DL, Radeon HD 5770 1GB, Gigabit Ethernet, Wi-Fi 802.11a/b/g/n, Bluetooth 2.1+EDR, OS X 10.8 Mountain Lion
More>>>
Short summary description Apple Mac Pro MD770D/A_Z0P1000Q7 3.2GHz W3565 Tower Silver PC PC:
This short summary of the Apple Mac Pro MD770D/A_Z0P1000Q7 3.2GHz W3565 Tower Silver PC PC data-sheet is auto-generated and uses the product title and the first six key specs.
Apple Mac Pro MD770D/A_Z0P1000Q7, 3.2 GHz, Intel® Xeon® 3000 Sequence, 6 GB, 2000 GB, DVD Super Multi DL, Mac OS X 10.8 Mountain Lion
Long summary description Apple Mac Pro MD770D/A_Z0P1000Q7 3.2GHz W3565 Tower Silver PC PC :

Apple Mac Pro MD770D/A_Z0P1000Q7. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3565. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 2000 GB. Optical drive type: DVD Super Multi DL. Discrete graphics adapter model: AMD Radeon HD 5770. Wi-Fi. Operating system installed: Mac OS X 10.8 Mountain Lion. Chassis type: Tower. Product type: PC. Colour of product: Silver

This is an auto-generated long summary of Apple Mac Pro MD770D/A_Z0P1000Q7 3.2GHz W3565 Tower Silver PC PC based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18
Testseek has collected 4 expert reviews for Apple Mac Pro MD770D/A_Z0P1000Q7 PC and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-04-18
If you were looking for a bright side to Apple’s underwhelming updates to its Mac Pro line of tower computers, it would have to be that Apple hasn’t forgotten that it makes such a product. See also: Group test: what's the best power PC? In the nearly t...
Bottom line If you need to have multiple internal hard drives or PCI-Express cards for your video or audio workstation, the Mac Pro is without a doubt the most configurable Mac available. If your workflow includes one of the few applications that can take full adv...
60%
macworld.co.uk
Updated:
2014-04-18
If you were looking for a bright side to Apple’s underwhelming updates to its Mac Pro line of tower computers, it would have to be that Apple hasn’t forgotten that it makes such a product. In the nearly two years since the last update to the Mac Pro, y...
Good Apple hasn’t forgotten that it makes a Mac Pro...
Bad No FireWire 800, Thunderbolt, USB 3.0; last year's processor...
60%
Country Distributor
Österreich 1 distributor(s)