location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac Pro 3.33GHz Intel® Xeon® 5000 Sequence X5680 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5770 Mac OS X 10.8 Mountain Lion Tower PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.33GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD770D/A_Z0P1000AU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Mac Pro 3.33GHz Intel® Xeon® 5000 Sequence X5680 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5770 Mac OS X 10.8 Mountain Lion Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Silver
  • - Intel® Xeon® 5000 Sequence X5680 3.33 GHz
  • - 6 GB DDR3-SDRAM 1066 MHz 3 x 2 GB
  • - 1 TB HDD DVD Super Multi DL
  • - AMD Radeon HD 5770 1.02 TB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Mac OS X 10.8 Mountain Lion
More>>>
Short summary description Apple Mac Pro 3.33GHz Intel® Xeon® 5000 Sequence X5680 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5770 Mac OS X 10.8 Mountain Lion Tower PC Silver:
This short summary of the Apple Mac Pro 3.33GHz Intel® Xeon® 5000 Sequence X5680 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5770 Mac OS X 10.8 Mountain Lion Tower PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac Pro 3.33GHz, 3.33 GHz, Intel® Xeon® 5000 Sequence, 6 GB, 1 TB, DVD Super Multi DL, Mac OS X 10.8 Mountain Lion

Long summary description Apple Mac Pro 3.33GHz Intel® Xeon® 5000 Sequence X5680 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5770 Mac OS X 10.8 Mountain Lion Tower PC Silver:
This is an auto-generated long summary of Apple Mac Pro 3.33GHz Intel® Xeon® 5000 Sequence X5680 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5770 Mac OS X 10.8 Mountain Lion Tower PC Silver based on the first three specs of the first five spec groups.

Apple Mac Pro 3.33GHz. Processor frequency: 3.33 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5680. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 5770. Wi-Fi. Operating system installed: Mac OS X 10.8 Mountain Lion. Chassis type: Tower. Product type: PC. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-09-06 02:53:26
Uk has collected 4 expert reviews for Apple Mac Pro 3.33GHz Intel® Xeon® 5000 Sequence X5680 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5770 Mac OS X 10.8 Mountain Lion Tower PC Silver and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-09-06 02:53:25
If you were looking for a bright side to Apple’s underwhelming updates to its Mac Pro line of tower computers, it would have to be that Apple hasn’t forgotten that it makes such a product. See also: Group test: what's the best power PC? In the nearly t...
Bottom line If you need to have multiple internal hard drives or PCI-Express cards for your video or audio workstation, the Mac Pro is without a doubt the most configurable Mac available. If your workflow includes one of the few applications that can take full adv...
60%
macworld.co.uk
Updated:
2013-09-06 02:53:25
If you were looking for a bright side to Apple’s underwhelming updates to its Mac Pro line of tower computers, it would have to be that Apple hasn’t forgotten that it makes such a product. In the nearly two years since the last update to the Mac Pro, y...
Good Apple hasn’t forgotten that it makes a Mac Pro...
Bad No FireWire 800, Thunderbolt, USB 3.0; last year's processor...
Bottom line If you need to have multiple internal hard drives or PCI-Express cards for your video or audio workstation, the Mac Pro is without a doubt the most configurable Mac available. If your workflow includes one of the few applications that can take full advant...
60%
macworld.com
Updated:
2013-09-06 02:53:26
If you were looking for a bright side to Apple’s underwhelming updates to its Mac Pro line of tower computers, it would have to be that Apple hasn’t forgotten that it makes such a product. Complete Coverage Review: Mac Pro 12-Core/2.4GHz Intel Xeon (M...
0%