location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Air 11" 29.5 cm (11.6") HD Intel® Core™ i7 4 GB DDR3-SDRAM 256 GB Flash Mac OS X 10.7 Lion

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD224D/A_Z0NB00080
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Air 11" 29.5 cm (11.6") HD Intel® Core™ i7 4 GB DDR3-SDRAM 256 GB Flash Mac OS X 10.7 Lion
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell
  • - Intel® Core™ i7 2 GHz
  • - 29.5 cm (11.6") HD 1366 x 768 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 256 GB Flash
  • - Intel® HD Graphics 4000
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 35 Wh 5 h 45 W
  • - Mac OS X 10.7 Lion
More>>>
Short summary description Apple MacBook Air 11" 29.5 cm (11.6") HD Intel® Core™ i7 4 GB DDR3-SDRAM 256 GB Flash Mac OS X 10.7 Lion:
This short summary of the Apple MacBook Air 11" 29.5 cm (11.6") HD Intel® Core™ i7 4 GB DDR3-SDRAM 256 GB Flash Mac OS X 10.7 Lion data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Air 11", Intel® Core™ i7, 2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description Apple MacBook Air 11" 29.5 cm (11.6") HD Intel® Core™ i7 4 GB DDR3-SDRAM 256 GB Flash Mac OS X 10.7 Lion:
This is an auto-generated long summary of Apple MacBook Air 11" 29.5 cm (11.6") HD Intel® Core™ i7 4 GB DDR3-SDRAM 256 GB Flash Mac OS X 10.7 Lion based on the first three specs of the first five spec groups.

Apple MacBook Air 11". Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Mac OS X 10.7 Lion. Weight: 1.08 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:59:11
Uk has collected 59 expert reviews for Apple MacBook Air 11" 29.5 cm (11.6") HD Intel® Core™ i7 4 GB DDR3-SDRAM 256 GB Flash Mac OS X 10.7 Lion and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
digitalversus.com
Updated:
2012-11-01 06:59:10
The 11-inch MacBook Air is available in two different versions. Here we're reviewing the £930 model. The £850 version contains a smaller SSD (64 GB). We recommend the more expensive one, which has more space for software and documents. There are also a...
Good Similar to the 2011 version, but with higher performance and longer battery life, Thin and light, Big multitouch touchpad, Good contrast...
Bad Glossy display with false colours, Low gaming capability, Heating, Limited connectivity...
Bottom line The 2012 version of the MacBook Air 11" has added processor power and battery life to the 2011 stock and is just as excellent of a deal in terms of size, capability and make. On the downside, it's still lacking in all the same areas: skimpy connectivit...
80%
techadvisor.co.uk
Updated:
2012-11-01 06:59:10
Apple’s miniaturised take on its original 13in Air, the MacBook Air 11in, was revised along with the rest of the Mac portable range in June 2012. Read our review of the Apple MacBook Pro with Retina display. Like its compatriots, it now benefits from a...
Bottom line Looking beyond our misgivings over the cheaper screen, the 2012 MacBook Air 11in is an improvement in every direction for the smallest and cutest Mac portable ever made...
90%
T3.com
Updated:
2012-11-01 06:59:10
Back in 2008, Apple made laptops cool again by unleashing the super-skinny MacBook Air . The slimline beauty was made even thinner in 2010, and the 2012 version – which is on review here – is the latest iteration of that design. Packing the latest Intel...
Good Ivy Bridge Power, USB 3.0 connectivity, Incredibly thin...
Bad Ageing design, No SD card reader, No wired internet...
80%
expertreviews.co.uk
Updated:
2012-11-01 06:59:10
As one of the thinnest laptops ever produced, the original MacBook Air was a revelation. The competition may have heated up with the launch of Intel’s Ultrabook programme, but 11in models are still thin on the ground with only the Asus ZenBook UX21 in...
Bottom line Perfection improved, and still one of the few options if you want an 11in ultra-portable laptop...
100%
hardwareheaven.com
Updated:
2012-11-01 06:59:10
Last week at Apples WWDC Chief Executive Tim Cook took the opportunity to announce a range of products from updates on iOS to new mobile hardware. The two main hardware items being announced were the latest MacBook Pro and MacBook Air in their "mid 2012"...
Bottom line Looking first to the build quality of the new 2012 MacBook Air we have a device which very much looks and feels like the previous model. That isn't a bad thing though as the quality of that older model was top notch in many regards. We get a nice sturdy m...
90%
theregister.co.uk
Updated:
2012-11-01 06:59:10
The 11in MacBook Air took top spot in El Reg's recent round-up of the best Ultrabooks – even though, strictly speaking, it isn’t actually an Ultrabook, according to Intel’s proprietary definition of the term. This 2012 model doesn’t tamper with the win...
Bottom line This year’s MacBook Air hasn’t been reinvented in the same way as the MacBook Pro has. It’s essentially a housekeeping update that introduces Intel's Ivy Bridge platform and at long last brings in USB 3. Existing owners won’t need to rush out and upg...
90%
techradar.com
Updated:
2012-11-02 07:09:26
The Apple MacBook Air is back, in the same super-skinny chassis that we originally fell in love with back in 2010. The latest model was officially unveiled at the Cupertino company's WWDC conference in June, along with the refreshed MacBook Pro models...
Good Ivy Bridge power, USB 3.0 options, Thunderbolt connectivity, Incredibly thin and light...
Bad No Ethernet option, Same old design, No SD card reader, Limited storage, No optical drive...
Bottom line While Apple doesn't own the exclusive rights to the super-skinny notebook guest list any longer, it is still the market leader. But while the latest MacBook Air impressed us greatly, the wow-factor has worn off slightly, due to this being the third itera...
90%
itproportal.com
Updated:
2013-02-14 11:25:32
If you don't need quad-core processing power, but still require a stable, comfortable keyboard to do your writing, this year’s refreshed Apple MacBook Air 11in (which starts at £849) might be the chariot you're looking for. It's the MacBook for those...
Good Thin and light, Speedy enough with an Ivy Bridge CPU, Nicely bright screen, Smart multitouch trackpad...
Bad Only middling battery life, No SD card slot, or HDMI/Ethernet...
Bottom line The MacBook Air 11in (mid-2012) is a great laptop for writers. It's speedy enough for day to day use, very light – even if you cart along the AC adapter – and highly portable in general. The downside is that today’s ultrabooks have caught up in terms o...
70%
uk.hardware.info
Updated:
2013-04-26 21:01:30
Of course small laptops had been around for some time, but it was Apple that popularised the format with the MacBook Air. It's been the blueprint that has inspired the Intel-led Ultrabooks from various manufacturers since last year. Apple recently intro...
Bottom line The 11-inch MacBook Air is small and compact, and a very low weight of 1.08 kg. The performance is very good thanks to the third generation Intel Core i5 processor, and it has fast connectivity with the USB 3.0 ports and the Thunderbolt connector. The l...
0%
tech.uk.msn.com
Updated:
2013-12-30 08:40:19
It may have been overshadowed by the launch of Apple's new MacBook Pro with its dazzling Retina display, but this updated version of the superslim MacBook Air is still Apple's main offering for ordinary home users and students.That's somewhat appalling, g...
90%
gizmodo.com.au
Updated:
2015-06-04 14:47:04
Like last year's update, the 2012 MacBook Air is entirely in the guts. The 2011 bump into present-day usability was enough to make it one of our best gadgets of the year. This year's update is more of the same, which is actually a good thing.A super-thin...
Bottom line Yes. The price range on the MacBook Air starts at $1099 and runs up to $2499 with all the optional hardware upgrades. Our review unit was $1799 as configured, which is in line with the best ultrabooks. Other laptop manufacturers have built on the gains th...
0%
notebookcheck.net
Updated:
2012-11-01 06:59:09
Beyond that, there is 4 GB DDR3L RAM and either 64 or 128 GB SSD installed. Upgrades are available for up to 8 GB RAM and 512 GB SSD storage, using the build-to-order option (BTO). Last but not least, Intel's Ivy Bridge chipset's native support make an up...
Good Compact, light subnotebook, High quality aluminum unibody, USB 3.0 for fast peripherals, Very good input devices, Improved application and graphics performance, Convincing battery runtims...
Bad Choice of connectors is lacking, Reflective display surface, Still only 1366x768 pixel resolution, Difficult to upgrade and repair, High temperatures under load...
Bottom line Apple MacBook Air 11The Apple MacBook Air 11 Mid 2012 is the third generation of the premium subnotebook, that had to prove itself in our detailed testing. The aluminum unibody and the pleasant input devices continue to be Apple's hallmarks, which have no...
88%
pcmag.com
Updated:
2012-11-01 06:59:10
If you don't need quad-core processing power, but still need a stable, comfortable keyboard to do your writing, the Apple MacBook Air 11-inch (mid 2012) ($999 list) might be the chariot you're looking for. It's the MacBook for those who already have a lar...
Good Thin, Light. Third Generation Intel Core processor. Bright screen. Nice multi-touch trackpad. Backlit keyboard. USB 3.0 ports. Thunderbolt port. Dual-band Wi-Fi.
Bad Ultrabooks are catching up on weight and performance. Middling battery life. Chassis precludes full sized HDMI or Ethernet ports. New MagSafe 2 port needs adapter for old MagSafe adapters and monitors. No SD card slot. Small amount of flash storage...
Bottom line The ultrabooks are catching up to the pioneer Apple MacBook Air 11-inch (Mid-2012) in terms of portability and capabilities, but the latest iteration is a nice system for those who want a second or third Mac around the house. However, for the price, comp...
70%
computershopper.com
Updated:
2012-11-01 06:59:10
About a year ago, when we looked at Apple's 2011-model 11.6-inch MacBook Air, it didn't have much in the way of Windows-based competition, unless you counted pricier ultra-premium machines like Samsung's Series 9 or less spendy but much less powerful netb...
Good Speedy Intel "Ivy Bridge" processor, solid-state storage, and USB 3.0 ports, Familiar sleek and sturdy design, Excellent keyboard for such a small and slim laptop...
Bad Not any thinner or lighter than last year's model, Battery life a bit less than last year's model...
Bottom line Apple updates its smallest MacBook Air for 2012 with a speedier CPU and USB 3.0 ports, while retaining the design elements that make it an outstanding ultraportable. It faces more competition these days (from Windows ultrabooks), but it's still the best...
90%
Digitaltrends.com
Updated:
2013-08-30 06:25:20
The Ultrabook craze that's swept across the PC market exists in the looming shadow of one single, insanely successful laptop — the MacBook Air. This is a bit ironic given the criticism that faced the original Air (which hit stores about four years ago, be...
Good Excellent user interface, Light and portable, Bright, beautiful display, Snappy performance, Competitive starting price, Best bundled software in the business...
Bad Limited port selection, Merely adequate battery life, Squeaking space bar...
Bottom line After a year of releases from PC manufacturers, the MacBook Air remains the ultra-thin laptop that sets the standard for the industry. Its build quality, design, and value are difficult for any PC alternative to match. Most can rival the MacBook Air in...
90%
makeuseof.com
Updated:
2014-02-05 02:30:03
In my mind, people who purchase the MacBook Air have should have a clear idea of what they wish to accomplish with it. There's only one reason you should own a MacBook Air: for the portability. If you're in transit a lot, and need a capable lightweight co...
Bottom line Potential MacBook Air owners really ought to know what the MacBook Air is designed for before purchasing one. If you're planning to use it as your primary computer, you would have to understand that it's not the fastest, most powerful, most upgradeable la...
0%
anandtech.com
Updated:
2014-05-08 04:33:33
Things are getting very blurry.The MacBook Pro once stood for tons of power plus upgradability. Add a Retina Display and now it's just tons of power. It's a thicker, faster MacBook Air (with an awesome display). It's not bad, in fact it's quite amazing, b...
Bottom line Battery life has also improved thanks to Intel's 22nm silicon. You'll get between 3 - 7 hours on the 13-inch MBA, and between 1.85 - 5 on the 11-inch model. It's not all about Intel in the 2012 Airs however. The improvement in storage performance is even...
0%
pcworld.in
Updated:
2014-05-08 04:33:33
Believe it or not, it's been nearly four and a half years since Apple released the original --. At the time, it was revolutionary in terms of its size and weight, but it also was slow, had little storage, had only a single USB port for expansion, and w...
0%
arstechnica.com
Updated:
2014-05-30 07:21:34
Another year, another MacBook Air. Apple's lightweight machine has come a long way since it was first released in 2008 . At last week's 2012 Worldwide Developers Conference, Apple updated it once again alongside a plethora of MacBook Pro updates. Like the...
Good Ivy Bridge processors make the new low-end i5 equivalent to last year's i7 in performance, Graphics are notably improved with Intel HD 4000, Battery life is consistently good—about the same as 2011 models, but much better than in the past, USB 3.0, yay...
Bad No improvements in WiFi whatsoever...
Bottom line The 2012 MacBook Air doesn't look any different than its last couple of predecessors, but the upgrades on the inside are what make the machine. Although Apple elected not to try and squeeze a "retina" class display into the MacBook Air this year, such a c...
0%
barefeats.com
Updated:
2016-02-06 08:17:47
Help support Bare Feats by clicking our Apple display ads or THIS Apple USA link when ordering any Apple product or Apple compatible product.Live outside the USA? No problem. We are also an affiliate of these Apple Stores:PowerMax not only sells new and u...
0%