Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple MacBook Air 11" 1.7GHz i5-3317U 11.6" 1366 x 768pixels Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD223D/A_Z0NA0001X
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9848
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 16 Oct 2017 18:50:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Apple MacBook Air 11" 1.7GHz i5-3317U 11.6" 1366 x 768pixels Silver:
This short summary of the Apple MacBook Air 11" 1.7GHz i5-3317U 11.6" 1366 x 768pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Apple MacBook Air 11", 3rd gen Intel® Core™ i5, 1.7 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 64 GB
Long summary description Apple MacBook Air 11" 1.7GHz i5-3317U 11.6" 1366 x 768pixels Silver :

Apple MacBook Air 11". Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics adapter. Operating system installed: Mac OS X 10.7 Lion. Colour of product: Silver. Weight: 1.08 kg

This is an auto-generated long summary of Apple MacBook Air 11" 1.7GHz i5-3317U 11.6" 1366 x 768pixels Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27
Testseek has collected 50 expert reviews for Apple MacBook Air 11" and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-09-27
As one of the thinnest laptops ever produced, the original MacBook Air was a revelation. The competition may have heated up with the launch of Intel’s Ultrabook programme, but 11in models are still thin on the ground with only the Asus ZenBook UX21 in...
Bottom line Perfection improved, and still one of the few options if you want an 11in ultra-portable laptop...
100%
pcadvisor.co.uk
Updated:
2013-09-27
Apple’s miniaturised take on its original 13in Air, the MacBook Air 11in, was revised along with the rest of the Mac portable range in June 2012. Read our review of the Apple MacBook Pro with Retina display. Like its compatriots, it now benefits from a...
Bottom line Looking beyond our misgivings over the cheaper screen, the 2012 MacBook Air 11in is an improvement in every direction for the smallest and cutest Mac portable ever made...
90%
techradar.com
Updated:
2013-09-27
The Apple MacBook Air is back, in the same super-skinny chassis that we originally fell in love with back in 2010. The latest model was officially unveiled at the Cupertino company's WWDC conference in June, along with the refreshed MacBook Pro models...
Good Ivy Bridge power, USB 3.0 options, Thunderbolt connectivity, Incredibly thin and light...
Bad No Ethernet option, Same old design, No SD card reader, Limited storage, No optical drive...
Bottom line While Apple doesn't own the exclusive rights to the super-skinny notebook guest list any longer, it is still the market leader. But while the latest MacBook Air impressed us greatly, the wow-factor has worn off slightly, due to this being the third itera...
90%
tech.uk.msn.com
Updated:
2013-12-30
It may have been overshadowed by the launch of Apple's new MacBook Pro with its dazzling Retina display, but this updated version of the superslim MacBook Air is still Apple's main offering for ordinary home users and students.That's somewhat appalling, g...
90%
hardwareheaven.com
Updated:
2013-09-27
Last week at Apples WWDC Chief Executive Tim Cook took the opportunity to announce a range of products from updates on iOS to new mobile hardware. The two main hardware items being announced were the latest MacBook Pro and MacBook Air in their "mid 2012"...
Bottom line Looking first to the build quality of the new 2012 MacBook Air we have a device which very much looks and feels like the previous model. That isn't a bad thing though as the quality of that older model was top notch in many regards. We get a nice sturdy m...
90%
theregister.co.uk
Updated:
2013-09-27
The 11in MacBook Air took top spot in El Reg's recent round-up of the best Ultrabooks – even though, strictly speaking, it isn’t actually an Ultrabook, according to Intel’s proprietary definition of the term. This 2012 model doesn’t tamper with the win...
Bottom line This year’s MacBook Air hasn’t been reinvented in the same way as the MacBook Pro has. It’s essentially a housekeeping update that introduces Intel's Ivy Bridge platform and at long last brings in USB 3. Existing owners won’t need to rush out and upg...
90%
digitalversus.com
Updated:
2013-09-27
The 11-inch MacBook Air is available in two different versions. Here we're reviewing the £930 model. The £850 version contains a smaller SSD (64 GB). We recommend the more expensive one, which has more space for software and documents. There are also a...
Good Similar to the 2011 version, but with higher performance and longer battery life, Thin and light, Big multitouch touchpad, Good contrast...
Bad Glossy display with false colours, Low gaming capability, Heating, Limited connectivity...
Bottom line The 2012 version of the MacBook Air 11" has added processor power and battery life to the 2011 stock and is just as excellent of a deal in terms of size, capability and make. On the downside, it's still lacking in all the same areas: skimpy connectivit...
80%
T3.com
Updated:
2013-09-27
Back in 2008, Apple made laptops cool again by unleashing the super-skinny MacBook Air . The slimline beauty was made even thinner in 2010, and the 2012 version – which is on review here – is the latest iteration of that design. Packing the latest Intel...
Good Ivy Bridge Power, USB 3.0 connectivity, Incredibly thin...
Bad Ageing design, No SD card reader, No wired internet...
80%
itproportal.com
Updated:
2013-09-27
If you don't need quad-core processing power, but still require a stable, comfortable keyboard to do your writing, this year’s refreshed Apple MacBook Air 11in (which starts at £849) might be the chariot you're looking for. It's the MacBook for those...
Good Thin and light, Speedy enough with an Ivy Bridge CPU, Nicely bright screen, Smart multitouch trackpad...
Bad Only middling battery life, No SD card slot, or HDMI/Ethernet...
Bottom line The MacBook Air 11in (mid-2012) is a great laptop for writers. It's speedy enough for day to day use, very light – even if you cart along the AC adapter – and highly portable in general. The downside is that today’s ultrabooks have caught up in terms o...
70%
uk.hardware.info
Updated:
2013-09-27
Of course small laptops had been around for some time, but it was Apple that popularised the format with the MacBook Air. It's been the blueprint that has inspired the Intel-led Ultrabooks from various manufacturers since last year. Apple recently intro...
Bottom line The 11-inch MacBook Air is small and compact, and a very low weight of 1.08 kg. The performance is very good thanks to the third generation Intel Core i5 processor, and it has fast connectivity with the USB 3.0 ports and the Thunderbolt connector. The l...
0%
Show all
Country Distributor
Österreich 1 distributor(s)