Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple MacBook Pro 15" 2.3GHz i7-3610QM 15.4" 1440 x 900pixels Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD103D/A_Z0MV0004A
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9172
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 16 Oct 2017 18:50:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Apple MacBook Pro 15" 2.3GHz i7-3610QM 15.4" 1440 x 900pixels Silver:
This short summary of the Apple MacBook Pro 15" 2.3GHz i7-3610QM 15.4" 1440 x 900pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Apple MacBook Pro 15", 3rd gen Intel® Core™ i7, 2.3 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 4 GB, 750 GB
Long summary description Apple MacBook Pro 15" 2.3GHz i7-3610QM 15.4" 1440 x 900pixels Silver :

Apple MacBook Pro 15". Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Mac OS X 10.7 Lion. Colour of product: Silver

This is an auto-generated long summary of Apple MacBook Pro 15" 2.3GHz i7-3610QM 15.4" 1440 x 900pixels Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01
Testseek has collected 42 expert reviews for Apple MacBook Pro 15" and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2012-11-01
Apple's 2012 catalogue includes only two different versions of the MacBook Pro with Retina Display. The basic model costs £1,799 and has an Intel Core i7 processor (2.3 GHz), 8 GB of RAM, a 256 GB flash drive and an Nvidia GT 650M graphics card (using...
Good 6hour battery life, Quick start up & shut down, Great overall performance from the CPU, RAM & SSD, Good gaming experience, Excellent PLS display (resolution, colours & contrast), Impeccable finishing...
Bad Fan makes noise at times, for no apparent reason, Audio: chassis vibrates when the volume's high, Audio: no bass, Glossy screen, No RJ45 port or DVD burner...
Bottom line Apple pulled out all the stops with the MacBook Pro with Retina Display. The screen, processor and graphics card are all high-calibre, the battery lasts nearly 6 hours and the finishing is tip-top. As it stands, the few shortcomings (such as the connec...
100%
pocket-lint.com
Updated:
2012-11-02
When Apple announced the update to its MacBook Pro line in June 2012, we had anticipated a slimmer, new design and high-resolution screen. While that did happen in the form of the Retina display, the standard MacBook Pro range wasn't axed. Enter the M...
Good Classic design, USB 3.0, Thunderbolt, responsive OS makes light work of your day-to-day projects, beefed up on the power front, sturdy build quality, backlit keyboard with brightness adjustment, great screen brightness and viewing angle...
Bad "Sharp" wrist-rest edge, spacing between connection ports, undeniably expensive, screen resolution could be higher (but Retina model has that covered), the Retina model overshadows this "standard" release, no SSD as standard...
Bottom line If you absolutely can't wait to buy a laptop then the mid-2012 MacBook Pro will do you proud, otherwise we'd suggest waiting for a 2013 design refresh. Despite its power, great OS and speedy connectivity, it's hard for the mid-2012 model not to be over...
90%
laptops.co.uk
Updated:
2013-05-02
You have to wonder where the world would be without Apple and the MacBook Pro 15" is a real testament to the company's values. This latest version of this visually pleasing piece of Zen inspired design, was just released in autumn and brings a few minor...
Good Beautiful Design, Powerful, Thunderbolt Port, Wonderfully Bright Screen...
Bad Price, No BluRay...
Bottom line The 15inch MacBook Pro is the best looking, best performing, most desirable laptop out there, but can you justify a price tag of over £1850?...
90%
gadgetshow.channel5.com
Updated:
2012-11-01
The latest 15-inch Apple MacBook Pro is now fitted with Apple’s Retina Display. The LED backlit display features IPS technology and a 2880x1800, 220 pixels per inch resolution. The MacBook Pro with Retina Display comes in two versions, with a 2.3GHz an...
Good The highlight is the Apple MacBook Pro’s Retina Display. It’s the sharpest screen you’re ever likely to see on any laptop or desktop. To call it the best-looking computer screen you’ll lay eyes on is an understatement. It’s gorgeous. text and images look incredible, without a stray pixel in sight. The only downside is it makes non-Retina Display screens look inferior in comparison. You’ll not loo...
Bad As glorious as the Retina Display is, for now you’ll only see the benefits on Apple’s on board programs and apps tweaked to make the most of the new display, but look at regular web pages apps not designed to work with Apple’s Retina Display, and you’ll see how tatty they begin to look. The Retina Display is so good that others have yet to catch up, making everything else look worse. Retina Displ...
Bottom line The Apple MacBook Pro with Retina Display is an amazing laptop that once again sets the benchmark for many laptops to follow. Its performance is exemplary, and the display is a thing of beauty, but the price will for many be difficult to justify. Appl...
80%
macworld.com.au
Updated:
2014-05-08
Apple, Pros RAM and Hard Drives are upgradeable; fast processing with i7Cons Inferior speakers; worst battery life of the mid-2012 MacBook ProsRRP $1,689Apple, Pros Gloss, anti-glare display options; RAM and Hard Drives are upgradeable; fast processing...
Bottom line The traditional MacBook Pros hold fast to their unibody form factor and design, upgradability and price and target the mid-market of non-creative professionals that seeks to balance features with affordability. The new MacBook Pros are not flashy like...
80%
techradar.com
Updated:
2012-11-02
Apple's mid-2012 MacBook Pro update isn't all about the Retina display. As well as introducing its top-of-the-range Apple MacBook Pro with Retina display, Apple also refreshed its regular MacBook Pro range. The two 13-inch MacBook Pros and two 15-inch...
Good Ivy Bridge processors, Intel HD Graphics 4000, New Nvidia discrete GPU, Faster memory, Optical drive...
Bad Slow optical drive, Hard drive only 5400rpm, No Retina screen option, Only one Thunderbolt port, Heavy...
Bottom line Although not a massive update, the mid-2012 refresh sees the 15-inch MacBook Pro take a solid, confident step forwards. In many of our tests, the cheaper 2012 15-inch MacBook Pro outperformed the more expensive late 2011 model. It's possible the new 15...
80%
macworld.co.uk
Updated:
2014-05-09
With all the exhilaration surrounding the debut of Apple's pioneering Retina MacBook Pros, it's easy to overlook that the company also upgraded the rest of its pro laptop lineup. In addition to the Retina MacBook Pro – the justifiable new standard agai...
60%
Show all
Country Distributor
Österreich 1 distributor(s)