location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro 13" Intel® Core™ i5 i5-3210M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Mac OS X 10.7 Lion Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD101D/A_Z0MT0004B
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro 13" Intel® Core™ i5 i5-3210M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Mac OS X 10.7 Lion Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-3210M 2.5 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels LED backlight Gloss 16:10
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 128 GB SSD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 63.5 Wh 7 h 60 W
  • - Mac OS X 10.7 Lion
More>>>
Short summary description Apple MacBook Pro 13" Intel® Core™ i5 i5-3210M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Mac OS X 10.7 Lion Silver:
This short summary of the Apple MacBook Pro 13" Intel® Core™ i5 i5-3210M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Mac OS X 10.7 Lion Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro 13", Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description Apple MacBook Pro 13" Intel® Core™ i5 i5-3210M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Mac OS X 10.7 Lion Silver:
This is an auto-generated long summary of Apple MacBook Pro 13" Intel® Core™ i5 i5-3210M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Mac OS X 10.7 Lion Silver based on the first three specs of the first five spec groups.

Apple MacBook Pro 13". Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Mac OS X 10.7 Lion. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 07:23:17
Uk has collected 42 expert reviews for Apple MacBook Pro 13" Laptop 33.8 cm (13.3") Intel® Core™ i5 i5-3210M 4 GB DDR3-SDRAM 128 GB SSD Mac OS X 10.7 Lion Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
theregister.co.uk
Updated:
2012-11-01 07:23:11
Shock horror – Apple laptop in so-so review scandal. The latest MacBook Pro with Retina Display may be setting a new standard at the top of the range, however, this modest update for the standard 13in MacBook Pro looks rather like it’s resting on its l...
Bottom line When my esteemed colleague Dabbsie reviewed the 2011 model last November he bemoaned the MacBook’s high price but concluded that it was justified as this was ‘the best bloody entry-level laptop in the world’. This year’s model is just as good, but the...
75%
techradar.com
Updated:
2012-11-02 04:56:21
Apple upgraded its entire range of notebooks with the mid-2012 refresh. Although the 15-inch MacBook Pro with Retina display has grabbed most of the headlines, the entry-level 13-inch MacBook Pro shouldn't be overlooked. The two new 2012 13-inch MacBook P...
Good New processors, Better integrated graphics, Unibody build, USB 3.0, Excellent screen...
Bad No discrete graphics, Limited upgrade options, Only a small speed bump, Slow hard drives, Cheaper model only Core i5...
Bottom line The mid-2012 MacBook Pro is a formidable machine. Like the 15-inch models, the refresh sees it take a significant - if unremarkable - step forwards. The new processors and their improved graphical capabilities give the new releases a considerable power b...
80%
macworld.com.au
Updated:
2012-11-18 18:59:49
When Apple released the , it was only a matter of time before the Retina display made its way to other Apple laptops. That time is now, and with the , a compelling argument can be made that Apple’s newest laptop is an ideal combination of performance...
90%
artiss.co.uk
Updated:
2014-03-20 03:49:42
A few months ago Apple released updated versions of its MacBook Pro range. The 17″ model was scrapped and the remaining models received USB 3, faster memory and new, quicker Ivy Bridge processors with improved GPUs. They also introduced a retina version (...
Good Beautifully made, Great keyboard & touchpad...
Bad Difficult to open the lib, Overthetop packaging, Pricey...
Bottom line Fast, fantastic looking and, for the moment, upgradable I'd recommend this MacBook over even the Retina version. As hard as other laptops try to compete, they're going to struggle against this. But that premium price that Apple charges is always going to...
80%
bit.com.au
Updated:
2014-03-27 01:49:11
There's no Retina display in the updated Macbook Pro 13in, but this little laptop retains its pint-sized appeal. Design At 2.06kg, it's relatively light, and the build quality is superb; the taut metal chassis makes most laptops feel cheap by compari...
Bottom line Superb design, fine performance and excellent battery life - the MacBook Pro 13-inch is well worth shelling out for. Read the review.PerformanceBattery LifeFeatures and DesignValue for MoneyOverallSpecs$1689 AUD(pricing info)...
83%
techradar.com/au/
Updated:
2014-04-12 05:14:55
Apple upgraded its entire range of notebooks with the mid-2012 refresh. Although the 15-inch MacBook Pro with Retina display has grabbed most of the headlines, the entry-level 13-inch MacBook Pro shouldn't be overlooked.The two new 2012 13-inch MacBook Pr...
Good New processors, Better integrated graphics, Unibody build, USB 3.0, Excellent screen...
Bad No discrete graphics, Limited upgrade options, Only a small speed bump, Slow hard drives, Cheaper model only Core i5...
Bottom line Intel Ivy Bridge Ivy Bridge: What you need to know Intel Core i7 3770K review Intel Core i5 3570K review A glance at the 13-inch MacBook Pro and its stats might lead you to believe the mid-2012 refresh is a very minor speed bump. You'd be wrong. Although...
80%
macworld.co.uk
Updated:
2014-05-09 03:42:54
With all the exhilaration surrounding the debut of Apple's pioneering Retina MacBook Pros, it's easy to overlook that the company also upgraded the rest of its pro laptop lineup. In addition to the Retina MacBook Pro – the justifiable new standard agai...
60%
macworld.co.uk
Updated:
2014-06-05 05:59:32
With all the exhilaration surrounding the debut of Apple's pioneering Retina MacBook Pros, it's easy to overlook that the company also upgraded the rest of its pro laptop lineup. In addition to the Retina MacBook Pro – the justifiable new standard against...
Bottom line The traditional MacBook Pros hold fast to their unibody form factor and design, upgradability, and price, and target the mid-market of non-creative professionals that seeks to balance features with affordability. The new MacBook Pros are not flashy like t...
60%
notebookcheck.net
Updated:
2012-11-01 07:23:10
The outside of the new MacBook Pro entry-level notebook looks almost identical to the predecessor (we are talking about the version "Early 2011", since we had no chance to test the "Late 2011"-model). The chassis is still a slim unibody structure made fro...
Good excellent build quality, good display, large trackpad with comprehensive gesture support, long battery life, compact dimensions, comparatively high performance...
Bad low display resolution, slow hard drive, SSD at a premium, battery not user exchangeable, fan is loud under load...
Bottom line Courtesy of. Read all 4 comments / answerstatic version load dynamicLoading CommentsComment this article...
86%
engadget.com
Updated:
2012-11-01 07:23:10
When the MacBook Pro with Retina display is in the game, Apple's "regular" Pros may seem a bit like also-rans. After all, why would you choose them when you could get a brilliant 15-inch 2,880 x 1,800 IPS panel and a Core i7 Ivy Bridge processor? Well, pr...
Good Lovely designComfortable keyboard and trackpadGood day-to-day performance...
Bad No discrete graphicsRelatively low-res display...
Bottom line Apple's new 13-inch MacBook Pro may not be the star of the show now that the Retina model is in on the scene, but it nonetheless offers solid performance and a attractive, sturdy design...
79%
pcmag.com
Updated:
2012-11-01 07:23:11
If you don't look closely—very closely—you might not realize that the Apple MacBook Pro 13-inch (Mid 2012) ($1,499 direct) is any different than the nearly identical models from spring and fall of 2011, like the Apple MacBook Pro 13-inch (Thunderbolt) ($1...
Good Solid construction and classic design. New Intel Core i7 processor gives performance a boost. Thunderbolt and USB 3.0 offer speedy connectivity.
Bad No HDMI without an extra dongle. Boilerplate resolution...
Bottom line The Apple MacBook Pro 13-inch (Mid 2012) gives us the familiar MacBook design with speedier performance and new faster USB 3.0 connections...
80%
anandtech.com
Updated:
2012-11-05 18:23:31
With most of the attention from Apple's hardware refresh event centered around iOS 6 and the new Retina MacBook Pro, the updated 2012 edition of the regular MacBook Pro has flown a little bit under the radar. Basically, it’s just an Ivy Bridge-infuse...
0%
examiner.com
Updated:
2014-08-06 12:25:48
That doesn't necessarily mean it is a good option. In fact, the Macbook was once considered a bit of an outcast when compared to the Macbook Pro. Apple has made many improvements to the Macbook to address user concerns and now has given the Macbook the sa...
80%